The CC430F5137 is a 16-bit ultra-low-power system-on-chip microcontroller with an integrated sub-1 GHz RF transceiver, 32 KB of flash memory, 4 KB of RAM, a 12-bit ADC, two USCI interfaces, a 128-bit AES security accelerator, and an RTC. It operates from 1.8 V to 3.6 V and features ultra-low power consumption: 160 µA/MHz in active mode, 2.0 µA in standby mode with RTC, and 1.0 µA in off mode with RAM retention. The RF transceiver supports frequencies from 300 MHz to 348 MHz, 389 MHz to 464 MHz, and 779 MHz to 928 MHz, with programmable data rates up to 500 kBaud and output power up to +12 dBm. It is packaged in a 48-pin VQFN measuring 7 mm × 7 mm and operates from -40 °C to 85 °C.
16-Bit Ultra-Low-Power MCU, 32KB Flash, 4KB RAM, CC1101 Radio, AES-128, 12Bit ADC, USCI 48-VQFN -40 to 85
16-Bit 20MHz Wireless MCU, 32KB Flash, 4KB RAM, VQFN Product overview: CC430F5137IRGZ from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 20MHz, 32KB, 4KB, VQFN. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 20MHz, 32KB, 4KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 879-CC430F5137IRGZ can be used for catalog matching and distributor lookup.
IC RF TXRX+MCU ISM<1GHZ>
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | CC430F5137IRGZ | 879-CC430F5137IRGZ | CC430F5137IRGZ |
| Product Name | CC430F5137 16-Bit Ultra-Low-Power MCU, 32KB Flash, 4KB RAM, CC1101 Radio, AES-128, 12Bit ADC, USCI | 16-bit 20MHz 32KB 4KB Embedded Microcontroller MCU | RF and Wireless - RF Transceiver ICs |
| Data Bus | 16 Bit | 16 Bit | |
| Clock Speed | 20 MHz | ||
| Features | Watchdog Timer; DMA | ||
| Bits | 16 Bit | ||
| RAM | 4 KB | 4 KB |