The CC430F5147 is a system-on-chip microcontroller with an integrated sub-1 GHz RF transceiver, designed for low-power wireless applications. It features a 16-bit MSP430 CPUXV2, up to 32 KB of flash memory, 4 KB of RAM, a 10-bit ADC with six external inputs, two 16-bit timers, a hardware RTC, an 128-bit AES security accelerator, a hardware multiplier, and up to 30 I/O pins. The device operates over a supply voltage range of 1.8 V to 3.6 V and supports data rates from 0.6 kBaud to 500 kBaud across frequency bands of 300-348 MHz, 389-464 MHz, and 779-928 MHz. It is housed in a 48-pin VQFN package measuring 7 mm × 7 mm and is qualified for operation from -40 °C to 85 °C. The device supports compliance with EN 300 220 and FCC CFR Part 15, and is suited for Wireless M-Bus applications per EN 13757-4:2005.
CC430F614x, CC430F514x, CC430F512x SoC With RF Core 48-VQFN -40 to 85
16-Bit Sub-1GHz Wireless MCU, 32KB Flash, 4KB RAM, 10-bit ADC Product overview: CC430F5147IRGZR from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 1GHz, 32KB, 4KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 1GHz, 32KB, 4KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 879-CC430F5147IRGZR can be used for catalog matching and distributor lookup.
IC RF TXRX+MCU ISM<1GHZ>
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | CC430F5147IRGZR | 879-CC430F5147IRGZR | CC430F5147IRGZR |
| Product Name | CC430F5147 CC430F614x, CC430F514x, CC430F512x SoC With RF Core | 16-bit 1GHz 32KB 4KB Embedded Microcontroller MCU | RF and Wireless - RF Transceiver ICs |
| Clock Speed | 20 MHz | ||
| Features | Watchdog Timer; DMA | ||
| Bits | 16 Bit | ||
| RAM | 4 KB | 4 KB | |
| Supply Voltage | 1.8 to 3.6 volts | 1.8 to 3.6 volts | 3.6 to 2 volts |