Texas Instruments RF Receivers - CC3235SM2RGKR CC3235SM2RGKR

Description
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 980809-CC3235SM2RGKR Length: 9 mm Mounting: SMD (SMT) Data Rate: 54 Mbps Interface: I2C, I2S, Parallel, SPI, UART Thickness: 900 µm Height: 1 mm Bandwidth: 20 MHz Number of Pins: 64 Width: 9 mm Categories: RF Receivers Case / Package: VQFN Max Frequency: 5 GHz Popularity: Low Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Min Operating Temperature: -40 °C Ambient Temperature Range High: 85 °C Max Supply Voltage: 3.6 V Min Supply Voltage: 2.1 V Number of GPIO: 21
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 980809-CC3235SM2RGKR Length: 9 mm Mounting: SMD (SMT) Data Rate: 54 Mbps Interface: I2C, I2S, Parallel, SPI, UART Thickness: 900 µm Height: 1 mm Bandwidth: 20 MHz Number of Pins: 64 Width: 9 mm Categories: RF Receivers Case / Package: VQFN Max Frequency: 5 GHz Popularity: Low Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Min Operating Temperature: -40 °C Ambient Temperature Range High: 85 °C Max Supply Voltage: 3.6 V Min Supply Voltage: 2.1 V Number of GPIO: 21
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Receivers - CC3235SM2RGKR - 980809-CC3235SM2RGKR - Win Source Electronics
Laguna Hills, CA, United States
RF Receivers - CC3235SM2RGKR
980809-CC3235SM2RGKR
RF Receivers - CC3235SM2RGKR 980809-CC3235SM2RGKR
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 980809-CC3235SM2RGKR Length: 9 mm Mounting: SMD (SMT) Data Rate: 54 Mbps Interface: I2C, I2S, Parallel, SPI, UART Thickness: 900 µm Height: 1 mm Bandwidth: 20 MHz Number of Pins: 64 Width: 9 mm Categories: RF Receivers Case / Package: VQFN Max Frequency: 5 GHz Popularity: Low Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Min Operating Temperature: -40 °C Ambient Temperature Range High: 85 °C Max Supply Voltage: 3.6 V Min Supply Voltage: 2.1 V Number of GPIO: 21

Manufacturer: Texas Instruments
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 980809-CC3235SM2RGKR
Length: 9 mm
Mounting: SMD (SMT)
Data Rate: 54 Mbps
Interface: I2C, I2S, Parallel, SPI, UART
Thickness: 900 µm
Height: 1 mm
Bandwidth: 20 MHz
Number of Pins: 64
Width: 9 mm
Categories: RF Receivers
Case / Package: VQFN
Max Frequency: 5 GHz
Popularity: Low
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Min Operating Temperature: -40 °C
Ambient Temperature Range High: 85 °C
Max Supply Voltage: 3.6 V
Min Supply Voltage: 2.1 V
Number of GPIO: 21

Buy Now
ARM Cortex-M 32-bit Dual 256kB Embedded Microcontroller MCU - 879-CC3235SM2RGKR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
ARM Cortex-M 32-bit Dual 256kB Embedded Microcontroller MCU
879-CC3235SM2RGKR
ARM Cortex-M 32-bit Dual 256kB Embedded Microcontroller MCU 879-CC3235SM2RGKR
SimpleLink™ 32-bit Arm Cortex-M4 dual-band Wi-Fi® wireless MCU with 256kB RAM 64-VQFN -40 to 85 Product overview: CC3235SM2RGKR from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, Dual, 256kB, VQFN. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, Dual, 256kB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 879-CC3235SM2RGKR can be used for catalog matching and distributor lookup.

SimpleLink™ 32-bit Arm Cortex-M4 dual-band Wi-Fi® wireless MCU with 256kB RAM 64-VQFN -40 to 85 Product overview: CC3235SM2RGKR from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, Dual, 256kB, VQFN. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, Dual, 256kB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 879-CC3235SM2RGKR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
RF Microcontrollers - MCU
CC3235SM2RGKR
RF Microcontrollers - MCU CC3235SM2RGKR
RF Microcontrollers - MCU SimpleLink? Wi-Fi? , dual-band, single-chip wireless MCU solution 64-VQFN -40 to 85

RF Microcontrollers - MCU SimpleLink? Wi-Fi? , dual-band, single-chip wireless MCU solution 64-VQFN -40 to 85

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 980809-CC3235SM2RGKR 879-CC3235SM2RGKR CC3235SM2RGKR
Product Name RF Receivers - CC3235SM2RGKR ARM Cortex-M 32-bit Dual 256kB Embedded Microcontroller MCU RF Microcontrollers - MCU
Data Bus 32 Bit 32 Bit
Serial Interface I²C; SPI; UART; I2C, I2S, Parallel, SPI, UART
Package Type Other; VQFN
Unlock Full Specs
to access all available technical data

Similar Products

Security & Authentication Chips - 2167772 - RS Components, Ltd.
Specs
Data Bus 64 Bit; 64bit
Package Type Other; Tdfn
Pin Count 8
View Details
Embedded - Microcontrollers - ADUC814ARU - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - C164CI8RMCAKXUMA4 - Quarktwin Technology Ltd.
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 20 MHz
View Details
3 suppliers