CC430F5135 is a 16-bit ultra-low-power system-on-chip microcontroller with an integrated sub-1 GHz RF transceiver based on the CC1101 core, designed for wireless sensor applications. It features 16KB of flash memory, 2KB of RAM, a 12-bit ADC with six external inputs, two USCI modules supporting UART, SPI, and I2C, a 128-bit AES security accelerator, a hardware multiplier, and an RTC. The device operates from 1.8V to 3.6V, consumes 160 μA/MHz in active mode, and has a standby current of 2.0 μA in LPM3 with RTC. It supports frequency bands from 300 MHz to 348 MHz, 389 MHz to 464 MHz, and 779 MHz to 928 MHz, with a programmable data rate up to 500 kbaud and transmit power up to +12 dBm. It is packaged in a 48-pin VQFN measuring 7 mm × 7 mm, and operates from -40 °C to 85 °C.
16-Bit Ultra-Low-Power MCU, 16KB Flash, 2KB RAM, CC1101 Radio, AES-128, 12Bit ADC, USCI 48-VQFN -40 to 85
MSP430 SoC, 16-bit MCU, 48-Pin VQFN EP, 20MHz, 16KB Flash, 2KB RAM Product overview: CC430F5135IRGZR from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 20MHz, 16KB, 2KB, VQFN. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 20MHz, 16KB, 2KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 879-CC430F5135IRGZR can be used for catalog matching and distributor lookup.
IC RF TXRX+MCU ISM<1GHZ>
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | CC430F5135IRGZR | 879-CC430F5135IRGZR | CC430F5135IRGZR |
| Product Name | CC430F5135 16-Bit Ultra-Low-Power MCU, 16KB Flash, 2KB RAM, CC1101 Radio, AES-128, 12Bit ADC, USCI | 16-bit 20MHz 16KB 2KB Embedded Microcontroller MCU | RF and Wireless - RF Transceiver ICs |
| Data Bus | 16 Bit | 16 Bit | |
| ROM Type | Flash | ||
| Clock Speed | 20 MHz | ||
| RAM | 2 KB | ||
| Serial Interface | I2C/IrDA/SPI/UART |