The TMS320DM369 DaVinci Digital Media Processor is a high-performance System-on-Chip (SoC) designed for digital media applications. It features a 432-MHz ARM926EJ-S core, capable of processing 1080p H.264 video at 30 frames per second. The device supports multiple video codecs including H.264, MPEG-4, and MJPEG, allowing flexibility for various applications. It includes integrated peripherals such as a USB 2.0 port, Ethernet MAC, and multiple video interfaces, which reduce system complexity and cost. The processor is suitable for applications like IP cameras, video doorbells, and media players, and is pin-compatible with other members of the DaVinci family, facilitating design transitions. The TMS320DM369 is available in a 338-pin Ball Grid Array (BGA) package and operates over an extended temperature range of -40 to 85 degrees Celsius.
DaVinci Digital Media Processor 338-NFBGA -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 797392-TMS320DM369ZC
Series: TMS320DM3x, DaVinci
Packaging: Tray
Type: Digital Media System-on-Chip (DMSoC)
Operating Temperature Range: -40°C ~ 85°C (TC)
Voltage - I/O: 1.8V, 3.3V
Package: 338-LFBGA
Mounting: SMD
Interface: EBI/EMI, Ethernet, I2C, McBSP, SPI, UART, USB
Clock Rate: 432MHz
Non-Volatile Memory: ROM (16 kB)
On-Chip RAM: 56kB
Voltage - Core: 1.35V
Family Name: TMS320DM369
Categories: Integrated Circuits (ICs)
Manufacturer Package: 338-NFBGA (13x13)
Alternative Parts (Cross-Reference): TMS320DM369ZCE; TMS320DM369ZCEF;
Introduction Date: April 06, 2013
ECCN: 3A991.a.2
Country of Origin: Philippines
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
IC DGTL MEDIA SOC 338NFBGA
DaVinci Digital Media Processor 338-NFBGA -40 to 85 Product overview: TMS320DM369ZCED from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320DM369ZCED can be used for catalog matching and distributor lookup.
IC DGTL MEDIA SOC 338NFBGA
IC DGTL MEDIA SOC 338NFBGA
| Texas Instruments | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) |
| Product Number | TMS320DM369ZCED | 797392-TMS320DM369ZCED | 296-43137-ND | 698-TMS320DM369ZCED | TMS320DM369ZCED | TMS320DM369ZCED |
| Product Name | TMS320DM369 DaVinci Digital Media Processor | Embedded - Embedded - DSP (Digital Signal Processors) - TMS320DM369ZCED | DSP (Digital Signal Processors) | Dsp | Embedded - DSP (Digital Signal Processors) | DSP (Digital Signal Processors) |
| Data Bus | 16-Bit; 32-Bit | |||||
| Supply Voltage | 1.35V | 1.8V; 3.3V; 1.35V | 1.35V | |||
| Clock Speed | 432 MHz | 432 MHz | 432 MHz | 432 MHz | 432 MHz | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) |