Texas Instruments DM3725 Digital Media Processor DM3725CBPD100

Description
Digital Media Processor 515-POP-FCBGA -40 to 90
Request a Quote Datasheet
Description
Digital Media Processor 515-POP-FCBGA -40 to 90
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DM3725 Digital Media Processor - DM3725CBPD100 - Texas Instruments
Dallas, TX, United States
DM3725 Digital Media Processor
DM3725CBPD100
DM3725 Digital Media Processor DM3725CBPD100
Digital Media Processor 515-POP-FCBGA -40 to 90

Digital Media Processor 515-POP-FCBGA -40 to 90

Buy Now Datasheet
Laguna Hills, CA, United States
Embedded - Embedded - DSP (Digital Signal Processors) - DM3725CBPD100
772740-DM3725CBPD100
Embedded - Embedded - DSP (Digital Signal Processors) - DM3725CBPD100 772740-DM3725CBPD100
Manufacturer: Texas Instruments Win Source Part Number: 772740-DM3725CBPD100 Series: TMS320DM37x, DaVinci Packaging: Tray Type: Digital Media System-on-Chip (DMSoC) Operating Temperature Range: -40°C ~ 90°C (TJ) Voltage - I/O: 1.80V Package: 515-WFBGA, FCBGA Mounting: SMD Interface: 1-Wire, EBI/EMI, I2C, McBSP, McSPI, MMC/SD, UART, USB, USB OTG Clock Rate: 1GHz Non-Volatile Memory: ROM (32 kB) On-Chip RAM: 384kB Voltage - Core: 1.10V Family Name: DM3725 Categories: Integrated Circuits (ICs) Manufacturer Package: 515-POP-FCBGA (12x12) Alternative Parts (Cross-Reference): DM3725CUSD100; Introduction Date: August 01, 2010 ECCN: 5A992.c Country of Origin: Republic of Korea Estimated EOL Date: 2029 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 772740-DM3725CBPD100
Series: TMS320DM37x, DaVinci
Packaging: Tray
Type: Digital Media System-on-Chip (DMSoC)
Operating Temperature Range: -40°C ~ 90°C (TJ)
Voltage - I/O: 1.80V
Package: 515-WFBGA, FCBGA
Mounting: SMD
Interface: 1-Wire, EBI/EMI, I2C, McBSP, McSPI, MMC/SD, UART, USB, USB OTG
Clock Rate: 1GHz
Non-Volatile Memory: ROM (32 kB)
On-Chip RAM: 384kB
Voltage - Core: 1.10V
Family Name: DM3725
Categories: Integrated Circuits (ICs)
Manufacturer Package: 515-POP-FCBGA (12x12)
Alternative Parts (Cross-Reference): DM3725CUSD100;
Introduction Date: August 01, 2010
ECCN: 5A992.c
Country of Origin: Republic of Korea
Estimated EOL Date: 2029
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
DSP (Digital Signal Processors) - 296-42768-ND - DigiKey
Thief River Falls, MN, United States
DSP (Digital Signal Processors)
296-42768-ND
DSP (Digital Signal Processors) 296-42768-ND
IC DGTL MEDIA PROCESSOR 515FCBGA

IC DGTL MEDIA PROCESSOR 515FCBGA

Buy Now Datasheet
DSP (Digital Signal Processors) - DM3725CBPD100 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DSP (Digital Signal Processors)
DM3725CBPD100
DSP (Digital Signal Processors) DM3725CBPD100
IC DGTL MEDIA PROCESSOR 515FCBGA

IC DGTL MEDIA PROCESSOR 515FCBGA

Buy Now

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey Quarktwin Technology Ltd.
Product Category Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP)
Product Number DM3725CBPD100 772740-DM3725CBPD100 296-42768-ND DM3725CBPD100
Product Name DM3725 Digital Media Processor Embedded - Embedded - DSP (Digital Signal Processors) - DM3725CBPD100 DSP (Digital Signal Processors) DSP (Digital Signal Processors)
Supply Voltage 1.8V 1.10V 1.8V; 1.10V
Features Flash Memory
Package Type Other; FCBGA,POP-FCBGA Other; 515-WFBGA, FCBGA BGA; Other; 515-WFBGA, FCBGA
Clock Speed 660 to 800 MHz 1000 MHz 1000 MHz 1000 MHz
MIPS 2000
Unlock Full Specs
to access all available technical data

Similar Products

SM320C6678-HIREL Multicore Fixed and Floating-Point Digital Signal Processor - SM320C6678ACYPW - Texas Instruments
Specs
Supply Voltage 1.5V; 1.8V
Features Embedded Timers
Package Type Other; FCBGA
View Details
4 suppliers
Dsp - 698-SM34020AGBM32 - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Supply Voltage 5V
Operating Current 265 mA
View Details
3 suppliers
SM320VC5421-EP Enhanced Product Fixed-Point Digital Signal Processor - SM320VC5421PGE20EP - Texas Instruments
Specs
Supply Voltage 3.3V
Clock Speed 100 MHz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
6 suppliers
DSP (Digital Signal Processors) - DVC5416PGE160IDWLD-ND - DigiKey
Specs
Data Bus 16-Bit
Supply Voltage 3.3V; 1.60V
Clock Speed 160 MHz
View Details
5 suppliers