Texas Instruments SMJ320C40 Floating-Point Digital Signal Processors, Military 5962-9466903QXA

Description
Floating-Point Digital Signal Processors, Military 325-CPGA -55 to 125
Request a Quote Datasheet
Description
Floating-Point Digital Signal Processors, Military 325-CPGA -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMJ320C40 Floating-Point Digital Signal Processors, Military - 5962-9466903QXA - Texas Instruments
Dallas, TX, United States
SMJ320C40 Floating-Point Digital Signal Processors, Military
5962-9466903QXA
SMJ320C40 Floating-Point Digital Signal Processors, Military 5962-9466903QXA
Floating-Point Digital Signal Processors, Military 325-CPGA -55 to 125

Floating-Point Digital Signal Processors, Military 325-CPGA -55 to 125

Buy Now Datasheet

Technical Specifications

  Texas Instruments
Product Category Digital Signal Processors (DSP)
Product Number 5962-9466903QXA
Product Name SMJ320C40 Floating-Point Digital Signal Processors, Military
Features Embedded Timers
Unlock Full Specs
to access all available technical data

Similar Products

SMJ320C25 Digital Signal Processors - 5962-8861902ZA - Texas Instruments
Specs
Features Embedded Timers
Clock Speed 40 MHz
MIPS 10
View Details
SMJ320VC33 Digital Signal Processor - 5962-0053902QYA - Texas Instruments
Specs
Features Embedded Timers
Clock Speed 75 MHz
MIPS 75
View Details
SM320C6711D-EP Enhanced Product Floating-Point Dsps - SM32C6711DGDPI20EP - Texas Instruments
Specs
Supply Voltage 3.3V
Clock Speed 167 to 250 MHz
MMACS 400
View Details
4 suppliers
DM383 DaVinci Digital Media Processor - DM383AAAR11 - Texas Instruments
Specs
Supply Voltage 1.8V; 3.3V
Features Flash Memory
Clock Speed 1000 MHz
View Details
4 suppliers