Texas Instruments SM32C6416T-EP Enhanced Product Fixed-Point Digital Signal Processor SM32C6416TBGLZA8EP

Description
Enhanced Product Fixed-Point Digital Signal Processor 532-FCBGA
Request a Quote Datasheet
Description
Enhanced Product Fixed-Point Digital Signal Processor 532-FCBGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SM32C6416T-EP Enhanced Product Fixed-Point Digital Signal Processor - SM32C6416TBGLZA8EP - Texas Instruments
Dallas, TX, United States
SM32C6416T-EP Enhanced Product Fixed-Point Digital Signal Processor
SM32C6416TBGLZA8EP
SM32C6416T-EP Enhanced Product Fixed-Point Digital Signal Processor SM32C6416TBGLZA8EP
Enhanced Product Fixed-Point Digital Signal Processor 532-FCBGA

Enhanced Product Fixed-Point Digital Signal Processor 532-FCBGA

Buy Now Datasheet
Enhanced Product Fixed-Point Digital Signal Processor 532-FCBGA -40 to 105 Product overview: SM32C6416TBGLZA8EP from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-SM32C6416TBGLZA8 EP can be used for catalog matching and distributor lookup.

Enhanced Product Fixed-Point Digital Signal Processor 532-FCBGA -40 to 105 Product overview: SM32C6416TBGLZA8EP from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-SM32C6416TBGLZA8EP can be used for catalog matching and distributor lookup.

Supplier's Site
Laguna Hills, CA, United States
Embedded - Embedded - DSP (Digital Signal Processors) - SM32C6416TBGLZA8EP
794554-SM32C6416TBGLZA8EP
Embedded - Embedded - DSP (Digital Signal Processors) - SM32C6416TBGLZA8EP 794554-SM32C6416TBGLZA8EP
Manufacturer: Texas Instruments Win Source Part Number: 794554-SM32C6416TBGL ZA8EP Series: TMS320C6414T/15T/16T Packaging: Tube Type: Fixed Point Operating Temperature Range: -40°C ~ 105°C (TC) Voltage - I/O: 3.30V Package: 532-BFBGA, FCBGA Mounting: SMD Interface: Host Interface, McBSP, PCI, UTOPIA Clock Rate: 850MHz Non-Volatile Memory: External On-Chip RAM: 1.03MB Voltage - Core: 1.25V Family Name: SM32C6416T Categories: Integrated Circuits (ICs) Manufacturer Package: 532-FCBGA (23x23) Alternative Parts (Cross-Reference): SM32C6416TGLZI8EP; SM32C6416TGLZ8EP; ECCN: 3A991.a.2 Country of Origin: Philippines Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 794554-SM32C6416TBGLZA8EP
Series: TMS320C6414T/15T/16T
Packaging: Tube
Type: Fixed Point
Operating Temperature Range: -40°C ~ 105°C (TC)
Voltage - I/O: 3.30V
Package: 532-BFBGA, FCBGA
Mounting: SMD
Interface: Host Interface, McBSP, PCI, UTOPIA
Clock Rate: 850MHz
Non-Volatile Memory: External
On-Chip RAM: 1.03MB
Voltage - Core: 1.25V
Family Name: SM32C6416T
Categories: Integrated Circuits (ICs)
Manufacturer Package: 532-FCBGA (23x23)
Alternative Parts (Cross-Reference): SM32C6416TGLZI8EP; SM32C6416TGLZ8EP;
ECCN: 3A991.a.2
Country of Origin: Philippines
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
DSP (Digital Signal Processors) - SM32C6416TBGLZA8EP-ND - DigiKey
Thief River Falls, MN, United States
DSP (Digital Signal Processors)
SM32C6416TBGLZA8EP-ND
DSP (Digital Signal Processors) SM32C6416TBGLZA8EP-ND
IC DSP FIXED-POINT 532-FCBGA

IC DSP FIXED-POINT 532-FCBGA

Buy Now Datasheet
IC DSP FIXED-POINT 532-FCBGA - 815-SM32C6416TBGLZA8EP - Utmel Electronic Limited
Hong Kong, China
IC DSP FIXED-POINT 532-FCBGA
815-SM32C6416TBGLZA8EP
IC DSP FIXED-POINT 532-FCBGA 815-SM32C6416TBGLZA8EP
IC DSP FIXED-POINT 532-FCBGA

IC DSP FIXED-POINT 532-FCBGA

Supplier's Site
DSP (Digital Signal Processors) - SM32C6416TBGLZA8EP - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DSP (Digital Signal Processors)
SM32C6416TBGLZA8EP
DSP (Digital Signal Processors) SM32C6416TBGLZA8EP
IC DSP FIXED-POINT 532-FCBGA

IC DSP FIXED-POINT 532-FCBGA

Buy Now
Embedded - DSP (Digital Signal Processors) - SM32C6416TBGLZA8EP - Lingto Electronic Limited
Shenzhen, China
Embedded - DSP (Digital Signal Processors)
SM32C6416TBGLZA8EP
Embedded - DSP (Digital Signal Processors) SM32C6416TBGLZA8EP
IC DSP FIXED-POINT 532-FCBGA

IC DSP FIXED-POINT 532-FCBGA

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Utmel Electronic Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP)
Product Number SM32C6416TBGLZA8EP 698-SM32C6416TBGLZA8EP 794554-SM32C6416TBGLZA8EP SM32C6416TBGLZA8EP-ND 815-SM32C6416TBGLZA8EP SM32C6416TBGLZA8EP SM32C6416TBGLZA8EP
Product Name SM32C6416T-EP Enhanced Product Fixed-Point Digital Signal Processor Dsp Embedded - Embedded - DSP (Digital Signal Processors) - SM32C6416TBGLZA8EP DSP (Digital Signal Processors) IC DSP FIXED-POINT 532-FCBGA DSP (Digital Signal Processors) Embedded - DSP (Digital Signal Processors)
DMA Channels 64 64
Supply Voltage 3.3V 1.25V 3.3V; 1.25V -3.3V; 3V; 1.2V
Package Type Other; FCBGA Other; 532-BFBGA, FCBGA Other; 532-BFBGA, FCBGA BGA; Other; 532-BFBGA, FCBGA
Clock Speed 850 MHz 850 MHz 850 MHz 850 MHz 850 MHz
Unlock Full Specs
to access all available technical data

Similar Products

DM3725 Digital Media Processor - DM3725CBPA - Texas Instruments
Specs
Supply Voltage 1.8V
Features Flash Memory
Package Type Other; FCBGA,POP-FCBGA
View Details
6 suppliers
SMJ320C6203 Fixed-Point Digital Signal Processor - 5962-0051001QXA - Texas Instruments
Specs
Supply Voltage 3.3V
Operating Temperature -55 to 125 C (-67 to 257 F)
DMA Channels 4
View Details
BGA Dsp - 698-D35004AZGW200 - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Package Type Other; Tray
View Details
5 suppliers