Texas Instruments Embedded - Embedded - DSP (Digital Signal Processors) - BBN6203BGNY30C BBN6203BGNY30C

Description
Manufacturer: Texas Instruments Win Source Part Number: 769702-BBN6203BGNY30 C Series: TMS320C62x Packaging: Tray Type: Fixed Point Operating Temperature Range: 0°C ~ 90°C (TC) Voltage - I/O: 3.30V Package: 384-FBGA, FCCSPBGA Mounting: SMD Interface: McBSP Clock Rate: 300MHz Non-Volatile Memory: External On-Chip RAM: 896kB Voltage - Core: 1.50V Family Name: BBN6203 Categories: Integrated Circuits (ICs) Manufacturer Package: 384-FC/CSP (18x18) Country of Origin: Philippines Estimated EOL Date: 2029 Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 769702-BBN6203BGNY30 C Series: TMS320C62x Packaging: Tray Type: Fixed Point Operating Temperature Range: 0°C ~ 90°C (TC) Voltage - I/O: 3.30V Package: 384-FBGA, FCCSPBGA Mounting: SMD Interface: McBSP Clock Rate: 300MHz Non-Volatile Memory: External On-Chip RAM: 896kB Voltage - Core: 1.50V Family Name: BBN6203 Categories: Integrated Circuits (ICs) Manufacturer Package: 384-FC/CSP (18x18) Country of Origin: Philippines Estimated EOL Date: 2029 Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Embedded - Embedded - DSP (Digital Signal Processors) - BBN6203BGNY30C
769702-BBN6203BGNY30C
Embedded - Embedded - DSP (Digital Signal Processors) - BBN6203BGNY30C 769702-BBN6203BGNY30C
Manufacturer: Texas Instruments Win Source Part Number: 769702-BBN6203BGNY30 C Series: TMS320C62x Packaging: Tray Type: Fixed Point Operating Temperature Range: 0°C ~ 90°C (TC) Voltage - I/O: 3.30V Package: 384-FBGA, FCCSPBGA Mounting: SMD Interface: McBSP Clock Rate: 300MHz Non-Volatile Memory: External On-Chip RAM: 896kB Voltage - Core: 1.50V Family Name: BBN6203 Categories: Integrated Circuits (ICs) Manufacturer Package: 384-FC/CSP (18x18) Country of Origin: Philippines Estimated EOL Date: 2029 Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 769702-BBN6203BGNY30C
Series: TMS320C62x
Packaging: Tray
Type: Fixed Point
Operating Temperature Range: 0°C ~ 90°C (TC)
Voltage - I/O: 3.30V
Package: 384-FBGA, FCCSPBGA
Mounting: SMD
Interface: McBSP
Clock Rate: 300MHz
Non-Volatile Memory: External
On-Chip RAM: 896kB
Voltage - Core: 1.50V
Family Name: BBN6203
Categories: Integrated Circuits (ICs)
Manufacturer Package: 384-FC/CSP (18x18)
Country of Origin: Philippines
Estimated EOL Date: 2029
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited

Buy Now
Fixed-Point Digital Signal Processor 384-FC/CSP 0 to 90 Product overview: BBN6203BGNY30C from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-BBN6203BGNY30C can be used for catalog matching and distributor lookup.

Fixed-Point Digital Signal Processor 384-FC/CSP 0 to 90 Product overview: BBN6203BGNY30C from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-BBN6203BGNY30C can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
DSP (Digital Signal Processors) - BBN6203BGNY30C - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DSP (Digital Signal Processors)
BBN6203BGNY30C
DSP (Digital Signal Processors) BBN6203BGNY30C
IC DSP FIXED POINT 384CSP

IC DSP FIXED POINT 384CSP

Buy Now
Embedded - DSP (Digital Signal Processors) - BBN6203BGNY30C - Lingto Electronic Limited
Shenzhen, China
Embedded - DSP (Digital Signal Processors)
BBN6203BGNY30C
Embedded - DSP (Digital Signal Processors) BBN6203BGNY30C
IC DSP FIXED POINT 384CSP

IC DSP FIXED POINT 384CSP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP)
Product Number 769702-BBN6203BGNY30C 698-BBN6203BGNY30C BBN6203BGNY30C BBN6203BGNY30C
Product Name Embedded - Embedded - DSP (Digital Signal Processors) - BBN6203BGNY30C Dsp DSP (Digital Signal Processors) Embedded - DSP (Digital Signal Processors)
Data Bus 16-Bit
Supply Voltage 1.50V
Clock Speed 300 MHz 300 MHz 300 MHz 300 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - DSP (Digital Signal Processors) - ADSP-2115KS-66 - Lingto Electronic Limited
Specs
Clock Speed 16.67 MHz
Interface Type Host Interface, Synchronous Serial Port (SSP)
View Details
Dsp - 698-DVC5416PGE160IDWLD - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Pin Count 144
Operating Temperature -40 C (-40 F)
View Details
5 suppliers
Specs
Package Type Other; FCBGA625
Clock Speed 750 MHz
View Details
DSP (Digital Signal Processors) - DSPIC30F301430IPT-ND - DigiKey
Specs
Data Bus 16-Bit
Package Type TQFP; Other; 44-TQFP
Pin Count 44
View Details