Texas Instruments TMS320C6748 Fixed/Floating Point Digital Signal Processor TMS320C6748EZCE4

Description
Fixed/Floating Point Digital Signal Processor 361-NFBGA 0 to 90
Request a Quote
Description
Fixed/Floating Point Digital Signal Processor 361-NFBGA 0 to 90
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The TMS320C6748EZCE4 is a fixed- and floating-point digital signal processor with a 375-MHz C674x VLIW DSP core, organized in a 361-ball NFBGA package with a 0.65-mm ball pitch. It supports 1.8-V and 3.3-V LVCMOS I/Os, includes 32 KB L1P and 32 KB L1D cache, 256 KB L2 unified cache, and 128 KB shared RAM. The device features dual DDR2/mDDR memory controllers, USB 2.0 OTG, USB 1.1 OHCI, Ethernet MAC, McASP, McBSP, I2C, SPI, UARTs, eHRPWM, eCAP, and a programmable real-time subsystem. It operates at 0 to 90 °C temperature range and complies with JEDEC RoHS standards.

Datasheet Summary
Powered by GS/AI

The TMS320C6748EZCE4 is a fixed- and floating-point digital signal processor with a 375-MHz C674x VLIW DSP core, organized in a 361-ball NFBGA package with a 0.65-mm ball pitch. It supports 1.8-V and 3.3-V LVCMOS I/Os, includes 32 KB L1P and 32 KB L1D cache, 256 KB L2 unified cache, and 128 KB shared RAM. The device features dual DDR2/mDDR memory controllers, USB 2.0 OTG, USB 1.1 OHCI, Ethernet MAC, McASP, McBSP, I2C, SPI, UARTs, eHRPWM, eCAP, and a programmable real-time subsystem. It operates at 0 to 90 °C temperature range and complies with JEDEC RoHS standards.

Suppliers

Company
Product
Description
Supplier Links
TMS320C6748 Fixed/Floating Point Digital Signal Processor - TMS320C6748EZCE4 - Texas Instruments
Dallas, TX, United States
TMS320C6748 Fixed/Floating Point Digital Signal Processor
TMS320C6748EZCE4
TMS320C6748 Fixed/Floating Point Digital Signal Processor TMS320C6748EZCE4
Fixed/Floating Point Digital Signal Processor 361-NFBGA 0 to 90

Fixed/Floating Point Digital Signal Processor 361-NFBGA 0 to 90

Buy Now Datasheet
C674x DSP - 456MHz, SATA 361-NFBGA 0 to 90 Product overview: TMS320C6748EZCE4 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 456MHz. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part, 456MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320C6748EZCE4 can be used for catalog matching and distributor lookup.

C674x DSP - 456MHz, SATA 361-NFBGA 0 to 90 Product overview: TMS320C6748EZCE4 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 456MHz. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part, 456MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320C6748EZCE4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
DSP (Digital Signal Processors) - 296-39699-ND - DigiKey
Thief River Falls, MN, United States
DSP (Digital Signal Processors)
296-39699-ND
DSP (Digital Signal Processors) 296-39699-ND
IC DSP FIX/FLOAT POINT 361NFBGA

IC DSP FIX/FLOAT POINT 361NFBGA

Buy Now Datasheet
Laguna Hills, CA, United States
Embedded - Embedded - DSP (Digital Signal Processors) - TMS320C6748EZCE4
1271167-TMS320C6748EZCE4
Embedded - Embedded - DSP (Digital Signal Processors) - TMS320C6748EZCE4 1271167-TMS320C6748EZCE4
Manufacturer: Texas Instruments Win Source Part Number: 1271167-TMS320C6748E ZCE4 Packaging: Tray Type: Fixed/Floating Point Mounting Style: SMD Voltage - I/O: 1.8V, 3.3V Interface: EBI/EMI, Ethernet MAC, Host Interface, I2C, McASP, SPI, UART, USB Clock Rate: 456MHz Non-Volatile Memory: External On-Chip RAM: 448kB Voltage - Core: 1.30V Categories: Integrated Circuits Supplier Device Package: 361-NFBGA (13x13) Temperature Range - Operating: 0°C ~ 90°C Manufacturer Homepage: www.ti.com Manufacturer Package: 361-LFBGA Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited Family Part Number: TMS320C6748 Manufacturer Pack Quantity: 160 MSL Level: 3 (168 Hours)

Manufacturer: Texas Instruments
Win Source Part Number: 1271167-TMS320C6748EZCE4
Packaging: Tray
Type: Fixed/Floating Point
Mounting Style: SMD
Voltage - I/O: 1.8V, 3.3V
Interface: EBI/EMI, Ethernet MAC, Host Interface, I2C, McASP, SPI, UART, USB
Clock Rate: 456MHz
Non-Volatile Memory: External
On-Chip RAM: 448kB
Voltage - Core: 1.30V
Categories: Integrated Circuits
Supplier Device Package: 361-NFBGA (13x13)
Temperature Range - Operating: 0°C ~ 90°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 361-LFBGA
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited
Family Part Number: TMS320C6748
Manufacturer Pack Quantity: 160
MSL Level: 3 (168 Hours)

Buy Now
Embedded - DSP (Digital Signal Processors) - TMS320C6748EZCE4 - Lingto Electronic Limited
Shenzhen, China
Embedded - DSP (Digital Signal Processors)
TMS320C6748EZCE4
Embedded - DSP (Digital Signal Processors) TMS320C6748EZCE4
IC DSP FIX/FLOAT POINT 361NFBGA

IC DSP FIX/FLOAT POINT 361NFBGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors) - TMS320C6748EZCE4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors)
TMS320C6748EZCE4
Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors) TMS320C6748EZCE4
IC DSP FIX/FLOAT POINT 361NFBGA

IC DSP FIX/FLOAT POINT 361NFBGA

Supplier's Site
DSP (Digital Signal Processors) - TMS320C6748EZCE4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DSP (Digital Signal Processors)
TMS320C6748EZCE4
DSP (Digital Signal Processors) TMS320C6748EZCE4
IC DSP FIX/FLOAT POINT 361NFBGA

IC DSP FIX/FLOAT POINT 361NFBGA

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP)
Product Number TMS320C6748EZCE4 698-TMS320C6748EZCE4 296-39699-ND 1271167-TMS320C6748EZCE4 TMS320C6748EZCE4 TMS320C6748EZCE4 TMS320C6748EZCE4
Product Name TMS320C6748 Fixed/Floating Point Digital Signal Processor 456MHz Dsp DSP (Digital Signal Processors) Embedded - Embedded - DSP (Digital Signal Processors) - TMS320C6748EZCE4 Embedded - DSP (Digital Signal Processors) Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors) DSP (Digital Signal Processors)
Supply Voltage 1.8V; 3.3V 1.2V; 1.8V; 3.3V 1.30V
Features Embedded Timers
Clock Speed 375 to 456 MHz 456 MHz 456 MHz 456 MHz 456 MHz 456 MHz 456 MHz
MMACS 3000 to 3648
Operating Temperature -40 to 105 C (-40 to 221 F) -40 C (-40 F) 0 to 90 C (32 to 194 F) 0 to 90 C (32 to 194 F) 0 to 90 C (32 to 194 F) 0 to 90 C (32 to 194 F)
Unlock Full Specs
to access all available technical data

Similar Products

DSP (Digital Signal Processors) - MTDM8148CCYE2-ND - DigiKey
Specs
Supply Voltage 1.5V; 1.8V; 3.3V; 0.95V, 1.1V, 1.2V, 1.35V
Clock Speed 750 to 1000 MHz
Operating Temperature 0 to 90 C (32 to 194 F)
View Details
5 suppliers
DSP (Digital Signal Processors) - DM355ZCE216DTEG-ND - DigiKey
Specs
Supply Voltage 1.8V; 3.3V; 1.30V
Package Type Other; 337-LFBGA
Pin Count 337
View Details
5 suppliers