Texas Instruments SMJ320C50 Digital Signal Processors 5962-9455803QXA

Description
SMJ320C50 Digital Signal Processors
Request a Quote
Description
SMJ320C50 Digital Signal Processors
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SMJ320C50 digital signal processor is a high-performance, 16-bit fixed-point DSP fabricated in 0.72-μm CMOS technology, designed for low-power applications with full-static operation. It is available in a 141-pin ceramic grid array (GFA) package and operates over a military temperature range of -55°C to 125°C. The device is processed to MIL-PRF-38535 and features 9K × 16-bit on-chip program/data RAM, 1056 × 16-bit dual-access on-chip data RAM, a 2K × 16-bit boot ROM, and supports up to 224K × 16-bit external memory. It includes a 32-bit arithmetic logic unit, a 16 × 16-bit multiplier, a parallel logic unit, and IEEE 1149.1 boundary scan logic. Clock speeds include 50 MHz (40 ns cycle time) and 66 MHz (30 ns cycle time), with power consumption as low as 7 μA in IDLE2 mode.

Datasheet Summary
Powered by GS/AI

The SMJ320C50 digital signal processor is a high-performance, 16-bit fixed-point DSP fabricated in 0.72-μm CMOS technology, designed for low-power applications with full-static operation. It is available in a 141-pin ceramic grid array (GFA) package and operates over a military temperature range of -55°C to 125°C. The device is processed to MIL-PRF-38535 and features 9K × 16-bit on-chip program/data RAM, 1056 × 16-bit dual-access on-chip data RAM, a 2K × 16-bit boot ROM, and supports up to 224K × 16-bit external memory. It includes a 32-bit arithmetic logic unit, a 16 × 16-bit multiplier, a parallel logic unit, and IEEE 1149.1 boundary scan logic. Clock speeds include 50 MHz (40 ns cycle time) and 66 MHz (30 ns cycle time), with power consumption as low as 7 μA in IDLE2 mode.

Suppliers

Company
Product
Description
Supplier Links
Dallas, TX, United States
SMJ320C50 Digital Signal Processors
5962-9455803QXA
SMJ320C50 Digital Signal Processors 5962-9455803QXA
SMJ320C50 Digital Signal Processors

SMJ320C50 Digital Signal Processors

Buy Now Datasheet
 - 5962-9455803QXA - Rochester Electronics
Newburyport, MA, United States
SMJ320C50 Digital Signal Processors

SMJ320C50 Digital Signal Processors

Supplier's Site Datasheet
DSP (Digital Signal Processors) - 5962-9455803QXA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DSP (Digital Signal Processors)
5962-9455803QXA
DSP (Digital Signal Processors) 5962-9455803QXA
SMJ320C50 DIGITAL SIGNAL PROCESS

SMJ320C50 DIGITAL SIGNAL PROCESS

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors)
5962-9455803QXA
Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors) 5962-9455803QXA
SMJ320C50 DIGITAL SIGNAL PROCESS

SMJ320C50 DIGITAL SIGNAL PROCESS

Supplier's Site

Technical Specifications

  Texas Instruments Rochester Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP)
Product Number 5962-9455803QXA 5962-9455803QXA 5962-9455803QXA 5962-9455803QXA
Product Name SMJ320C50 Digital Signal Processors DSP (Digital Signal Processors) Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors)
Package Type Other; CPGA141
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors) - DRA787BRGABFRQ1 - Acme Chip Technology Co., Limited
Specs
Package Type Other; 367-FCBGA (15x15)
Clock Speed 750 MHz
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers
SMJ320C6701-SP Rad-Tolerant Class V, Floating Point Digital Signal Processor - 5962-9866101VXA - Texas Instruments
Specs
Supply Voltage 3.3V
Operating Temperature -55 to 115 C (-67 to 239 F)
DMA Channels 4
View Details
SM320VC33-EP Enhanced Product Digital Signal Processor - SM320VC33PGEA120EP - Texas Instruments
Specs
Features Embedded Timers
Clock Speed 75 MHz
MIPS 75
View Details
6 suppliers