Texas Instruments DSP (Digital Signal Processors) MTDM8148CCYE2

Description
IC DGTL MEDIA PROCESSOR 684FCBGA
Request a Quote
Description
IC DGTL MEDIA PROCESSOR 684FCBGA
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MTDM8148CCYE2 is a high-performance system-on-chip (SoC) designed for digital media processing applications. It features an ARM Cortex-A8 core operating at up to 1 GHz and a C674x VLIW DSP running at up to 750 MHz, providing a combined performance of up to 6000 MIPS and 4500 MFLOPS. The device is fully software-compatible with existing C67x+ and C64x+ DSP architectures. This SoC includes a variety of integrated peripherals, such as dual-channel HD video capture and display outputs, multiple UART and SPI interfaces, and a PCI Express 2.0 port. It supports dual DDR2/DDR3 memory interfaces and features an advanced imaging subsystem for handling video data. The device is packaged in a 684-pin Pb-free BGA format, suitable for applications requiring compact designs. Applications for the MTDM8148CCYE2 include HD video conferencing, video surveillance, digital signage, and mobile medical imaging. Its robust architecture and extensive feature set make it suitable for demanding multimedia processing tasks.

Datasheet Summary
Powered by GS/AI

The MTDM8148CCYE2 is a high-performance system-on-chip (SoC) designed for digital media processing applications. It features an ARM Cortex-A8 core operating at up to 1 GHz and a C674x VLIW DSP running at up to 750 MHz, providing a combined performance of up to 6000 MIPS and 4500 MFLOPS. The device is fully software-compatible with existing C67x+ and C64x+ DSP architectures. This SoC includes a variety of integrated peripherals, such as dual-channel HD video capture and display outputs, multiple UART and SPI interfaces, and a PCI Express 2.0 port. It supports dual DDR2/DDR3 memory interfaces and features an advanced imaging subsystem for handling video data. The device is packaged in a 684-pin Pb-free BGA format, suitable for applications requiring compact designs. Applications for the MTDM8148CCYE2 include HD video conferencing, video surveillance, digital signage, and mobile medical imaging. Its robust architecture and extensive feature set make it suitable for demanding multimedia processing tasks.

Suppliers

Company
Product
Description
Supplier Links
DSP (Digital Signal Processors) - MTDM8148CCYE2-ND - DigiKey
Thief River Falls, MN, United States
DSP (Digital Signal Processors)
MTDM8148CCYE2-ND
DSP (Digital Signal Processors) MTDM8148CCYE2-ND
IC DGTL MEDIA PROCESSOR 684FCBGA

IC DGTL MEDIA PROCESSOR 684FCBGA

Buy Now Datasheet
Laguna Hills, CA, United States
Embedded - Embedded - DSP (Digital Signal Processors) - MTDM8148CCYE2
790240-MTDM8148CCYE2
Embedded - Embedded - DSP (Digital Signal Processors) - MTDM8148CCYE2 790240-MTDM8148CCYE2
Manufacturer: Texas Instruments Win Source Part Number: 790240-MTDM8148CCYE2 Series: DM81x Video SOC, DaVinci Packaging: Tray Type: Digital Media System-on-Chip (DMSoC) Operating Temperature Range: 0°C ~ 90°C (TJ) Voltage - I/O: 1.5V, 1.8V, 3.3V Mounting: SMD Interface: CAN, Ethernet, I2C, McASP, McBSP, MMC/SD, SPI, UART, USB Clock Rate: 750MHz DSP, 1GHz ARM Non-Volatile Memory: ROM (48 kB) On-Chip RAM: 1.08MB Voltage - Core: 0.95V, 1.1V, 1.2V, 1.35V Categories: Integrated Circuits (ICs) Manufacturer Package: 684-FCBGA Introduction Date: January 01, 2000 Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 790240-MTDM8148CCYE2
Series: DM81x Video SOC, DaVinci
Packaging: Tray
Type: Digital Media System-on-Chip (DMSoC)
Operating Temperature Range: 0°C ~ 90°C (TJ)
Voltage - I/O: 1.5V, 1.8V, 3.3V
Mounting: SMD
Interface: CAN, Ethernet, I2C, McASP, McBSP, MMC/SD, SPI, UART, USB
Clock Rate: 750MHz DSP, 1GHz ARM
Non-Volatile Memory: ROM (48 kB)
On-Chip RAM: 1.08MB
Voltage - Core: 0.95V, 1.1V, 1.2V, 1.35V
Categories: Integrated Circuits (ICs)
Manufacturer Package: 684-FCBGA
Introduction Date: January 01, 2000
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
IC DGTL MEDIA PROCESSOR 684FCBGA Product overview: MTDM8148CCYE2 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-MTDM8148CCYE2 can be used for catalog matching and distributor lookup.

IC DGTL MEDIA PROCESSOR 684FCBGA Product overview: MTDM8148CCYE2 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-MTDM8148CCYE2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
DSP (Digital Signal Processors) - MTDM8148CCYE2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DSP (Digital Signal Processors)
MTDM8148CCYE2
DSP (Digital Signal Processors) MTDM8148CCYE2
IC DGTL MEDIA PROCESSOR 684FCBGA

IC DGTL MEDIA PROCESSOR 684FCBGA

Buy Now Datasheet
Embedded - DSP (Digital Signal Processors) - MTDM8148CCYE2 - Lingto Electronic Limited
Shenzhen, China
Embedded - DSP (Digital Signal Processors)
MTDM8148CCYE2
Embedded - DSP (Digital Signal Processors) MTDM8148CCYE2
IC DGTL MEDIA PROCESSOR 684FCBGA

IC DGTL MEDIA PROCESSOR 684FCBGA

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP)
Product Number MTDM8148CCYE2-ND 790240-MTDM8148CCYE2 698-MTDM8148CCYE2 MTDM8148CCYE2 MTDM8148CCYE2
Product Name DSP (Digital Signal Processors) Embedded - Embedded - DSP (Digital Signal Processors) - MTDM8148CCYE2 Dsp DSP (Digital Signal Processors) Embedded - DSP (Digital Signal Processors)
Supply Voltage 1.5V; 1.8V; 3.3V; 0.95V, 1.1V, 1.2V, 1.35V 0.95V, 1.1V, 1.2V, 1.35V
Clock Speed 750 to 1000 MHz 750 to 1000 MHz 750 to 1000 MHz 750 to 1000 MHz
Operating Temperature 0 to 90 C (32 to 194 F) 0 to 90 C (32 to 194 F) 0 C (32 F) 0 to 90 C (32 to 194 F)
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - DSP (Digital Signal Processors) - ADSP-2184NBST-320 - Lingto Electronic Limited
Specs
Clock Speed 80 MHz
Interface Type Host Interface, Serial Port
View Details
Specs
Data Bus 8-Bit
Supply Voltage 2.5V; 3V; 3.3V; 3.6V
Package Type FLGA; Other; Bare Die, 80-Pin LGA (MLP)
View Details
DSP (Digital Signal Processors) - M61031CFP#DF0T - Quarktwin Technology Ltd.
View Details
2 suppliers