IC DIGITAL MEDIA SOC 337-NFBGA
Manufacturer: Texas Instruments
Win Source Part Number: 772730-DM355ZCE216DT
Series: TMS320DM3x, DaVinci
Packaging: Tray
Type: Digital Media System-on-Chip (DMSoC)
Operating Temperature Range: 0°C ~ 85°C (TC)
Voltage - I/O: 1.8V, 3.3V
Mounting: SMD
Interface: ASP, I2C, SPI, UART, USB
Clock Rate: 216MHz
Non-Volatile Memory: ROM (8 kB)
On-Chip RAM: 56kB
Voltage - Core: 1.30V
Family Name: DM355ZCE216DTEG
Categories: Integrated Circuits (ICs)
Manufacturer Package: 337-NFBGA
Country of Origin: Philippines
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited
IC DIGITAL MEDIA SOC 337-NFBGA Product overview: DM355ZCE216DTEG from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-DM355ZCE216DTEG can be used for catalog matching and distributor lookup.
IC DIGITAL MEDIA SOC 337-NFBGA
IC DIGITAL MEDIA SOC 337-NFBGA
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) |
| Product Number | DM355ZCE216DTEG-ND | 772730-DM355ZCE216DTEG | 698-DM355ZCE216DTEG | DM355ZCE216DTEG | DM355ZCE216DTEG |
| Product Name | DSP (Digital Signal Processors) | Embedded - Embedded - DSP (Digital Signal Processors) - DM355ZCE216DTEG | Dsp | DSP (Digital Signal Processors) | Embedded - DSP (Digital Signal Processors) |
| Supply Voltage | 1.8V; 3.3V; 1.30V | 1.30V | 1.3 V | ||
| Package Type | Other; 337-LFBGA | Other; Tray | |||
| Pin Count | 337 | 337 |