Texas Instruments TMS320C6745 Fixed/Floating-Point Digital Signal Processor TMS320C6745DPTPD4

Description
Fixed/Floating-Point Digital Signal Processor 176-HLQFP
Request a Quote Datasheet
Description
Fixed/Floating-Point Digital Signal Processor 176-HLQFP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TMS320C6745 Fixed/Floating-Point Digital Signal Processor - TMS320C6745DPTPD4 - Texas Instruments
Dallas, TX, United States
TMS320C6745 Fixed/Floating-Point Digital Signal Processor
TMS320C6745DPTPD4
TMS320C6745 Fixed/Floating-Point Digital Signal Processor TMS320C6745DPTPD4
Fixed/Floating-Point Digital Signal Processor 176-HLQFP

Fixed/Floating-Point Digital Signal Processor 176-HLQFP

Buy Now Datasheet
DSP 32b 456MHz HLQFP 176-pin I2C SPI USB Ethernet UART Product overview: TMS320C6745DPTPD4 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 456MHz. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part, 456MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320C6745DPTPD 4 can be used for catalog matching and distributor lookup.

DSP 32b 456MHz HLQFP 176-pin I2C SPI USB Ethernet UART Product overview: TMS320C6745DPTPD4 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 456MHz. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part, 456MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320C6745DPTPD4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Embedded - Embedded - DSP (Digital Signal Processors) - TMS320C6745DPTPD4
797374-TMS320C6745DPTPD4
Embedded - Embedded - DSP (Digital Signal Processors) - TMS320C6745DPTPD4 797374-TMS320C6745DPTPD4
Manufacturer: Texas Instruments Win Source Part Number: 797374-TMS320C6745DP TPD4 Series: TMS320C674x Packaging: Tray Type: Fixed/Floating Point Operating Temperature Range: -40°C ~ 90°C (TJ) Voltage - I/O: 3.30V Package: 176-LQFP Exposed Pad Mounting: SMD Interface: EBI/EMI, Ethernet MAC, I2C, McASP, SPI, UART, USB Clock Rate: 456MHz Non-Volatile Memory: External On-Chip RAM: 320kB Voltage - Core: 1.20V Family Name: TMS320C6745 Categories: Integrated Circuits (ICs) Manufacturer Package: 176-HLQFP (24x24) Alternative Parts (Cross-Reference): TMS320C6745DPTP4; ECCN: 3A991.a.2 Country of Origin: Philippines Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 797374-TMS320C6745DPTPD4
Series: TMS320C674x
Packaging: Tray
Type: Fixed/Floating Point
Operating Temperature Range: -40°C ~ 90°C (TJ)
Voltage - I/O: 3.30V
Package: 176-LQFP Exposed Pad
Mounting: SMD
Interface: EBI/EMI, Ethernet MAC, I2C, McASP, SPI, UART, USB
Clock Rate: 456MHz
Non-Volatile Memory: External
On-Chip RAM: 320kB
Voltage - Core: 1.20V
Family Name: TMS320C6745
Categories: Integrated Circuits (ICs)
Manufacturer Package: 176-HLQFP (24x24)
Alternative Parts (Cross-Reference): TMS320C6745DPTP4;
ECCN: 3A991.a.2
Country of Origin: Philippines
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
DSP (Digital Signal Processors) - 296-39305-ND - DigiKey
Thief River Falls, MN, United States
DSP (Digital Signal Processors)
296-39305-ND
DSP (Digital Signal Processors) 296-39305-ND
IC DSP FIX/FLOAT POINT 176HLQFP

IC DSP FIX/FLOAT POINT 176HLQFP

Buy Now Datasheet
 - 8184771P - RS Components, Ltd.
Corby, Northants, United Kingdom
Texas Instruments digital signal processors are microprocessor with an architecture optimised for the operational needs of digital signal processing. Maximum Frequency = 456MHz Device Million Instructions per Second = 3648MIPS Data Bus Width = 32bit RAM Size = 320 kB Instruction Set Architecture = DSP Program Memory Size = 32 kB Program Memory Type = Flash Numeric and Arithmetic Format = Fixed Point, Floating Point Mounting Type = Surface Mount Package Type = HLQFP Delivery on production packaging - Punnet. This product is non-returnable.

Texas Instruments digital signal processors are microprocessor with an architecture optimised for the operational needs of digital signal processing.
Maximum Frequency = 456MHz
Device Million Instructions per Second = 3648MIPS
Data Bus Width = 32bit
RAM Size = 320 kB
Instruction Set Architecture = DSP
Program Memory Size = 32 kB
Program Memory Type = Flash
Numeric and Arithmetic Format = Fixed Point, Floating Point
Mounting Type = Surface Mount
Package Type = HLQFP
Delivery on production packaging - Punnet. This product is non-returnable.

Supplier's Site
 - 8184771 - RS Components, Ltd.
Corby, Northants, United Kingdom
Texas Instruments digital signal processors are microprocessor with an architecture optimised for the operational needs of digital signal processing. Maximum Frequency = 456MHz Device Million Instructions per Second = 3648MIPS Data Bus Width = 32bit RAM Size = 320 kB Instruction Set Architecture = DSP Program Memory Size = 32 kB Program Memory Type = Flash Numeric and Arithmetic Format = Fixed Point, Floating Point Mounting Type = Surface Mount Package Type = HLQFP

Texas Instruments digital signal processors are microprocessor with an architecture optimised for the operational needs of digital signal processing.
Maximum Frequency = 456MHz
Device Million Instructions per Second = 3648MIPS
Data Bus Width = 32bit
RAM Size = 320 kB
Instruction Set Architecture = DSP
Program Memory Size = 32 kB
Program Memory Type = Flash
Numeric and Arithmetic Format = Fixed Point, Floating Point
Mounting Type = Surface Mount
Package Type = HLQFP

Supplier's Site
Embedded - DSP (Digital Signal Processors) - TMS320C6745DPTPD4 - Lingto Electronic Limited
Shenzhen, China
Embedded - DSP (Digital Signal Processors)
TMS320C6745DPTPD4
Embedded - DSP (Digital Signal Processors) TMS320C6745DPTPD4
IC DSP FIX/FLOAT POINT 176HLQFP

IC DSP FIX/FLOAT POINT 176HLQFP

Supplier's Site Datasheet
DSP (Digital Signal Processors) - TMS320C6745DPTPD4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DSP (Digital Signal Processors)
TMS320C6745DPTPD4
DSP (Digital Signal Processors) TMS320C6745DPTPD4
IC DSP FIX/FLOAT POINT 176HLQFP

IC DSP FIX/FLOAT POINT 176HLQFP

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey RS Components, Ltd. Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP)
Product Number TMS320C6745DPTPD4 698-TMS320C6745DPTPD4 797374-TMS320C6745DPTPD4 296-39305-ND 8184771P TMS320C6745DPTPD4 TMS320C6745DPTPD4
Product Name TMS320C6745 Fixed/Floating-Point Digital Signal Processor 456MHz Dsp Embedded - Embedded - DSP (Digital Signal Processors) - TMS320C6745DPTPD4 DSP (Digital Signal Processors) Embedded - DSP (Digital Signal Processors) DSP (Digital Signal Processors)
Supply Voltage 1.8V; 3.3V 1.32V 1.20V 1.2V; 3.3V
Features Embedded Timers
Clock Speed 375 to 456 MHz 456 MHz 456 MHz 456 MHz 456 MHz 456 MHz 456 MHz
MMACS 3000 to 3648
Operating Temperature -40 to 105 C (-40 to 221 F) -40 C (-40 F) -40 to 90 C (-40 to 194 F) -40 to 90 C (-40 to 194 F) -40 to 90 C (-40 to 194 F)
Unlock Full Specs
to access all available technical data

Similar Products

Dsp - 698-SM320C6457CGMHS - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Operating Temperature -55 C (-67 F)
View Details
4 suppliers
SM320C6701 Floating Point Digital Signal Processor, Military - SM320C6701ZMBW14 - Texas Instruments
Specs
Supply Voltage 3.3V
Operating Temperature -40 to 90 C (-40 to 194 F)
DMA Channels 4
View Details
3 suppliers