Texas Instruments SM320C6424-EP Enhanced Product Fixed-Point Digital Signal Processor SM320C6424GDUQ6EP

Description
Enhanced Product Fixed-Point Digital Signal Processor 376-BGA -40 to 125
Request a Quote Datasheet
Description
Enhanced Product Fixed-Point Digital Signal Processor 376-BGA -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SM320C6424-EP Enhanced Product Fixed-Point Digital Signal Processor - SM320C6424GDUQ6EP - Texas Instruments
Dallas, TX, United States
SM320C6424-EP Enhanced Product Fixed-Point Digital Signal Processor
SM320C6424GDUQ6EP
SM320C6424-EP Enhanced Product Fixed-Point Digital Signal Processor SM320C6424GDUQ6EP
Enhanced Product Fixed-Point Digital Signal Processor 376-BGA -40 to 125

Enhanced Product Fixed-Point Digital Signal Processor 376-BGA -40 to 125

Buy Now Datasheet
Enhanced product C6424 DSP 376-BGA -40 to 125 Product overview: SM320C6424GDUQ6EP from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include BGA. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part, BGA. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-SM320C6424GDUQ6E P can be used for catalog matching and distributor lookup.

Enhanced product C6424 DSP 376-BGA -40 to 125 Product overview: SM320C6424GDUQ6EP from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include BGA. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part, BGA. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-SM320C6424GDUQ6EP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - SM320C6424GDUQ6EP - Rochester Electronics
Newburyport, MA, United States
Digital Signal Processor, 32-Bit Size, 32-Ext Bit, 30MHz, CMOS, PBGA376

Digital Signal Processor, 32-Bit Size, 32-Ext Bit, 30MHz, CMOS, PBGA376

Supplier's Site Datasheet
Laguna Hills, CA, United States
Embedded - Embedded - DSP (Digital Signal Processors) - SM320C6424GDUQ6EP
1250849-SM320C6424GDUQ6EP
Embedded - Embedded - DSP (Digital Signal Processors) - SM320C6424GDUQ6EP 1250849-SM320C6424GDUQ6EP
Manufacturer: Texas Instruments Win Source Part Number: 1250849-SM320C6424GD UQ6EP Series: TMS320C642x Packaging: Tray Type: Fixed Point Operating Temperature Range: -40°C ~ 125°C (TJ) Voltage - I/O: 1.8V, 3.3V Package: 376-BBGA Exposed Pad Mounting: SMD Interface: HPI, I2C, McASP, McBSP, UART, 10/100 Ethernet MAC Clock Rate: 600MHz Non-Volatile Memory: ROM (64 kB) On-Chip RAM: 240kB Voltage - Core: 1.20V Family Name: SM320C6424-EP Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 376-BGA (23x23) Introduction Date: June 01, 2009 ECCN: 3A991.a.2 Country of Origin: Philippines Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1250849-SM320C6424GDUQ6EP
Series: TMS320C642x
Packaging: Tray
Type: Fixed Point
Operating Temperature Range: -40°C ~ 125°C (TJ)
Voltage - I/O: 1.8V, 3.3V
Package: 376-BBGA Exposed Pad
Mounting: SMD
Interface: HPI, I2C, McASP, McBSP, UART, 10/100 Ethernet MAC
Clock Rate: 600MHz
Non-Volatile Memory: ROM (64 kB)
On-Chip RAM: 240kB
Voltage - Core: 1.20V
Family Name: SM320C6424-EP
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 376-BGA (23x23)
Introduction Date: June 01, 2009
ECCN: 3A991.a.2
Country of Origin: Philippines
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
DSP (Digital Signal Processors) - 296-24623-ND - DigiKey
Thief River Falls, MN, United States
DSP (Digital Signal Processors)
296-24623-ND
DSP (Digital Signal Processors) 296-24623-ND
IC DSP FIXED-POINT 376BGA

IC DSP FIXED-POINT 376BGA

Buy Now Datasheet
DSP (Digital Signal Processors) - SM320C6424GDUQ6EP - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DSP (Digital Signal Processors)
SM320C6424GDUQ6EP
DSP (Digital Signal Processors) SM320C6424GDUQ6EP
IC DSP FIXED-POINT 376BGA

IC DSP FIXED-POINT 376BGA

Buy Now

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Rochester Electronics Win Source Electronics DigiKey Quarktwin Technology Ltd.
Product Category Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP)
Product Number SM320C6424GDUQ6EP 698-SM320C6424GDUQ6EP SM320C6424GDUQ6EP 1250849-SM320C6424GDUQ6EP 296-24623-ND SM320C6424GDUQ6EP
Product Name SM320C6424-EP Enhanced Product Fixed-Point Digital Signal Processor BGA Dsp Embedded - Embedded - DSP (Digital Signal Processors) - SM320C6424GDUQ6EP DSP (Digital Signal Processors) DSP (Digital Signal Processors)
Interface Type I²C; UART I2C, Ethernet, UART, McASP I²C; UART; HPI, I2C, McASP, McBSP, UART, 10/100 Ethernet MAC I²C; UART I²C; UART; HPI, I²C, McASP, McBSP, UART, 10/100 Ethernet MAC
Supply Voltage 3.3V 1.20V 1.2V; 1.8V; 3.3V
Package Type Other; BGA BGA; Other; BGA376 Other; 376-BBGA Exposed Pad BGA; Other; 376-BBGA Exposed Pad
Clock Speed 600 MHz 600 MHz 600 MHz 600 MHz
Unlock Full Specs
to access all available technical data

Similar Products

SMJ320VC5416 SMJ320VC5416 Fixed-Point DSP - 5962-0153001QXA - Texas Instruments
Specs
Supply Voltage 3.3V
Clock Speed 100 MHz
MMACS 100
View Details
4 suppliers
SM320C6701 Floating Point Digital Signal Processor, Military - SM320C6701GLPW14 - Texas Instruments
Specs
Supply Voltage 3.3V
Operating Temperature -40 to 90 C (-40 to 194 F)
DMA Channels 4
View Details
4 suppliers