Texas Instruments Dsp TAS3208PZP-ND

Description
Product overview: TAS3208PZP-ND from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TAS3208PZP-ND can be used for catalog matching and distributor lookup.
Request a Quote
Description
Product overview: TAS3208PZP-ND from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TAS3208PZP-ND can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Product overview: TAS3208PZP-ND from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TAS3208PZP-ND can be used for catalog matching and distributor lookup.

Product overview: TAS3208PZP-ND from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TAS3208PZP-ND can be used for catalog matching and distributor lookup.

Supplier's Site
Laguna Hills, CA, United States
Embedded - Embedded - DSP (Digital Signal Processors) - TAS3208PZP-ND
720668-TAS3208PZP-ND
Embedded - Embedded - DSP (Digital Signal Processors) - TAS3208PZP-ND 720668-TAS3208PZP-ND
Manufacturer: Texas Instruments Win Source Part Number: 720668-TAS3208PZP-ND Manufacturer Homepage: www.ti.com Reference case: TQFP100 Reference Date Code: 07+ Popularity: Low Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 720668-TAS3208PZP-ND
Manufacturer Homepage: www.ti.com
Reference case: TQFP100
Reference Date Code: 07+
Popularity: Low
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Digital Signal Processors (DSP) Digital Signal Processors (DSP)
Product Number 698-TAS3208PZP-ND 720668-TAS3208PZP-ND
Product Name Dsp Embedded - Embedded - DSP (Digital Signal Processors) - TAS3208PZP-ND
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - DSP (Digital Signal Processors) - ADSP-21363BBC-1AA - Lingto Electronic Limited
Specs
Clock Speed 333 MHz
Interface Type SPI; DAI, SPI
View Details
Embedded - Embedded - DSP (Digital Signal Processors) - BBN6203BGNY30C - 769702-BBN6203BGNY30C - Win Source Electronics
Specs
Data Bus 16-Bit
Supply Voltage 1.50V
Clock Speed 300 MHz
View Details
4 suppliers
DSP (Digital Signal Processors) - DSPIC30F6010AT-20E/PT-ND - DigiKey
Specs
Data Bus 16-Bit
Package Type TQFP; Other; 80-TQFP
Pin Count 80
View Details