The SM320C6701 Floating Point Digital Signal Processor from Texas Instruments is designed for high-performance applications, featuring a clock rate of up to 167 MHz and an instruction cycle time as low as 6 ns. It utilizes the VelociTI very-long-instructio
Floating Point Digital Signal Processor, Military 429-FCLGA -55 to 115
SINGLE CORE C67X FLOATING-POINT
SINGLE CORE C67X FLOATING-POINT
| Texas Instruments | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) |
| Product Number | SM320C6701ZMBW14 | SM320C6701ZMBW14 | SM320C6701ZMBW14 |
| Product Name | SM320C6701 Floating Point Digital Signal Processor, Military | Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors) | DSP (Digital Signal Processors) |
| Supply Voltage | 3.3V | ||
| Operating Temperature | -40 to 90 C (-40 to 194 F) | -55 to 115 C (-67 to 239 F) | -55 to 115 C (-67 to 239 F) |
| DMA Channels | 4 |