Texas Instruments Embedded - Embedded - DSP (Digital Signal Processors) - SM320C6457CGMHS SM320C6457CGMHS

Description
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1212051-SM320C6457CG MHS Length: 23 mm Frequency: 1 GHz Memory Size: 64 kB Interface: Ethernet, I2C, SPI RAM Size: 2.1 MB Thickness: 2.35 mm Height: 3.3 mm Number of Pins: 688 Width: 23 mm Categories: Embedded - DSP(Digital Signal Processors) Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Data Bus Width: 32 b RoHS: Non-Compliant Min Operating Temperature: -55 °C Max Supply Voltage: 3.465 V Min Supply Voltage: 1.067 V Number of I/Os: 16 Max Operating Temperature: 100 °C Number of Timers/Counters: 2 Number of I2C Channels: 1 Number of SPI Channels: 2 Number of Ethernet Channels: 8
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1212051-SM320C6457CG MHS Length: 23 mm Frequency: 1 GHz Memory Size: 64 kB Interface: Ethernet, I2C, SPI RAM Size: 2.1 MB Thickness: 2.35 mm Height: 3.3 mm Number of Pins: 688 Width: 23 mm Categories: Embedded - DSP(Digital Signal Processors) Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Data Bus Width: 32 b RoHS: Non-Compliant Min Operating Temperature: -55 °C Max Supply Voltage: 3.465 V Min Supply Voltage: 1.067 V Number of I/Os: 16 Max Operating Temperature: 100 °C Number of Timers/Counters: 2 Number of I2C Channels: 1 Number of SPI Channels: 2 Number of Ethernet Channels: 8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - DSP (Digital Signal Processors) - SM320C6457CGMHS - 1212051-SM320C6457CGMHS - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - DSP (Digital Signal Processors) - SM320C6457CGMHS
1212051-SM320C6457CGMHS
Embedded - Embedded - DSP (Digital Signal Processors) - SM320C6457CGMHS 1212051-SM320C6457CGMHS
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1212051-SM320C6457CG MHS Length: 23 mm Frequency: 1 GHz Memory Size: 64 kB Interface: Ethernet, I2C, SPI RAM Size: 2.1 MB Thickness: 2.35 mm Height: 3.3 mm Number of Pins: 688 Width: 23 mm Categories: Embedded - DSP(Digital Signal Processors) Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Data Bus Width: 32 b RoHS: Non-Compliant Min Operating Temperature: -55 °C Max Supply Voltage: 3.465 V Min Supply Voltage: 1.067 V Number of I/Os: 16 Max Operating Temperature: 100 °C Number of Timers/Counters: 2 Number of I2C Channels: 1 Number of SPI Channels: 2 Number of Ethernet Channels: 8

Manufacturer: Texas Instruments
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1212051-SM320C6457CGMHS
Length: 23 mm
Frequency: 1 GHz
Memory Size: 64 kB
Interface: Ethernet, I2C, SPI
RAM Size: 2.1 MB
Thickness: 2.35 mm
Height: 3.3 mm
Number of Pins: 688
Width: 23 mm
Categories: Embedded - DSP(Digital Signal Processors)
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
Data Bus Width: 32 b
RoHS: Non-Compliant
Min Operating Temperature: -55 °C
Max Supply Voltage: 3.465 V
Min Supply Voltage: 1.067 V
Number of I/Os: 16
Max Operating Temperature: 100 °C
Number of Timers/Counters: 2
Number of I2C Channels: 1
Number of SPI Channels: 2
Number of Ethernet Channels: 8

Buy Now
Enhanced Product C6457 DSP 688-FCBGA -55 to 100 Product overview: SM320C6457CGMHS from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-SM320C6457CGMHS can be used for catalog matching and distributor lookup.

Enhanced Product C6457 DSP 688-FCBGA -55 to 100 Product overview: SM320C6457CGMHS from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-SM320C6457CGMHS can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Futian, China
Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors)
SM320C6457CGMHS
Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors) SM320C6457CGMHS
HIGH RELIABILITY PRODUCT C6457 F

HIGH RELIABILITY PRODUCT C6457 F

Supplier's Site
DSP (Digital Signal Processors) - SM320C6457CGMHS - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DSP (Digital Signal Processors)
SM320C6457CGMHS
DSP (Digital Signal Processors) SM320C6457CGMHS
HIGH RELIABILITY PRODUCT C6457 F

HIGH RELIABILITY PRODUCT C6457 F

Buy Now

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP)
Product Number 1212051-SM320C6457CGMHS 698-SM320C6457CGMHS SM320C6457CGMHS SM320C6457CGMHS
Product Name Embedded - Embedded - DSP (Digital Signal Processors) - SM320C6457CGMHS Dsp Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors) DSP (Digital Signal Processors)
Interface Type I²C; SPI; Ethernet, I2C, SPI Host Interface Host Interface
Unlock Full Specs
to access all available technical data

Similar Products

SM320VC5416-EP Enhanced Product Fixed-Point Digital Signal Processor - SM320VC5416PGE16EP - Texas Instruments
Specs
Supply Voltage 3.3V
MMACS 120 to 160
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details
6 suppliers
Dsp - 698-HD49815TF-E - ERSAELECTRONICS PTE. LTD.
Renesas Electronics Corporation
Specs
Package Type Other; Bulk
View Details
5 suppliers
DSP (Digital Signal Processors) - DSPIC30F2010T20IS-ND - DigiKey
Specs
Data Bus 16-Bit
Package Type SOIC; Other; "28-SOIC (0.295"", 7.50mm Width)"
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details