Texas Instruments High-Performance Analog DSP (Digital Signal Processors) TMS320C6204ZWT200

Description
IC FIXED-POINT DSP 288-BGA
Request a Quote Datasheet
Description
IC FIXED-POINT DSP 288-BGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DSP (Digital Signal Processors) - 296-TMS320C6204ZWT200-ND - DigiKey
Thief River Falls, MN, United States
DSP (Digital Signal Processors)
296-TMS320C6204ZWT200-ND
DSP (Digital Signal Processors) 296-TMS320C6204ZWT200-ND
IC FIXED-POINT DSP 288-BGA

IC FIXED-POINT DSP 288-BGA

Buy Now Datasheet
Embedded - DSP (Digital Signal Processors) - TMS320C6204ZWT200 - Lingto Electronic Limited
Shenzhen, China
Embedded - DSP (Digital Signal Processors)
TMS320C6204ZWT200
Embedded - DSP (Digital Signal Processors) TMS320C6204ZWT200
IC FIXED-POINT DSP 288-BGA

IC FIXED-POINT DSP 288-BGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors) - TMS320C6204ZWT200 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors)
TMS320C6204ZWT200
Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors) TMS320C6204ZWT200
IC FIXED-POINT DSP 288-BGA

IC FIXED-POINT DSP 288-BGA

Supplier's Site
DSP (Digital Signal Processors) - TMS320C6204ZWT200 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DSP (Digital Signal Processors)
TMS320C6204ZWT200
DSP (Digital Signal Processors) TMS320C6204ZWT200
IC FIXED-POINT DSP 288-BGA

IC FIXED-POINT DSP 288-BGA

Buy Now Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP)
Product Number 296-TMS320C6204ZWT200-ND TMS320C6204ZWT200 TMS320C6204ZWT200 TMS320C6204ZWT200
Product Name DSP (Digital Signal Processors) Embedded - DSP (Digital Signal Processors) Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors) DSP (Digital Signal Processors)
Supply Voltage 1.5V; 3.3V
Package Type Other; 288-LFBGA BGA; Other; 288-LFBGA
Pin Count 288
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - DSP (Digital Signal Processors) - AD14160KB-4 - Lingto Electronic Limited
Specs
Clock Speed 40 MHz
Interface Type DMA, HPI, Link Port, Serial Port
View Details
32-bit High Definition Audio Decoder DSP Family - CS497024 - Cirrus Logic, Inc.
Specs
Data Bus 32-Bit
Package Type Other; LQFP
Pin Count 128
View Details
Specs
Data Bus 8-Bit
Supply Voltage 2.5V; 3V; 3.3V; 3.6V
Package Type FLGA; Other; Bare Die, 80-Pin LGA (MLP)
View Details