AD14160KB-4 -- EMBEDDED - DSP (DIGITAL SIGNAL PROCESSORS)
Rochester Electronics
Embedded - DSP (Digital Signal Processors)
AD14160KB-4
Description
DSP MULTIPROCESSOR
-
Lingto Electronic Limited
Datasheet
Description
DSP MULTIPROCESSOR
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Digital Signal Processors (DSP) |
|
Product Number
|
AD14160KB-4 |
|
Product Name
|
Embedded - DSP (Digital Signal Processors) |
|
Clock Speed
|
40 MHz
|
Unlock Full Specs
to access all available technical data
Similar Products
Supply Voltage
1.8V
Features
Flash Memory
Package Type
Other; FCBGA,POP-FCBGA
View Details
Clock Speed
40 MHz
Interface Type
Host Interface, Link Port, Serial Port
View Details
Package Type
Other; FCBGA625
Clock Speed
750 MHz
View Details