Cirrus Logic, Inc. 32-bit High Definition Audio Decoder DSP Family CS497024

Description
The CS4970xx Family are single-chip, 32-bit audio DSPs designed to meet the demanding processing tasks associated with high-definition audio standards of next-generation DVD systems from Blu-ray®. The CS4970xx decodes up to six surround-sound audio algorithms, including Dolby Digital, Dolby Digital Plus, Dolby TrueHD, DTS Digital Surround, DTS-HD Master, DTS-HD High Resolution Audio and DTS Express any of which may be featured within high-definition DVD disc media. With its 32-bit, dual-core structure, the CS4970xx generates true parallel processing power of 1.8 giga operations per second (300 million instructions per second). Multiple audio formats also present myriad clock frequency challenges, to which the CS4970xx adeptly manages via an advanced phase-lock-loop (PLL) that generates a system clock source. The CS4970xx also offers such post-processing algorithms as Dolby Pro Logic IIx, DTS 96/24, DTS Neo:6, MPEG-2 AAC LC 5.1 Channel, SRS Circle Surround II, Dolby Headphone, Dolby Virtual Speaker, SRS TruSurround XT and THX® Ultra2, which are built into the IC’s on-chip ROM. The CS4970xx also provides support for HDMI 1.4a, the emerging digital audio and video interconnect standard that is used to send digital audio and video signals among home theater equipment, such as A/V receivers, DVD players and flat-panel televisions. Support for home audio applications is through a third party. Please contact your local sales representative for information. Features Multi-standard 32-bit High Definition audio decoding plus post processing Supports high definition audio formats including: Dolby Digital Plus Dolby TrueHD DTS-HD High Resolution Audio DTS-HD Master Audio DTS Express Framework™ Applications Library in ROM Dolby Digital® EX, Dolby® Pro Logic® IIx, Dolby Headphone®, Dolby Virtual Speaker® DTS-ES 96/24™, DTS-ES™ Discrete 6.1, DTSES™ Matrix 6.1 MPEG-2 AAC LC 5.1 Channel SRS® CircleSurround 2®, SRS TruSurround XT®, and SRS WOW™ THX® Ultra2™, THX® ReEQ™ Crossbar mixer, signal generator Advanced post-processor including: Quadruple Crossover 7.1 Channel Bass Manager, Tone Control, Multiband Parametric EQ, Delay, 1:2 Up-sampler, 1:4 Up-sampler, 2:1 Down-sampler, 4:1 Down-sampler Additional Framework™ Applications for download Thomson MP3 Surround, DTS Neo:6™, DTS Neural Surround™, Cirrus Logic original multi-channel Surround 2 (COMS2), and more. Please contact your local FAE for more information on available applications. Up to 12 Channels of 32-bit serial audio input 16 Ch x 32-bit PCM out with dual 192 kHz SPDIF Tx Two SPI™/I²C® ports SDRAM and serial flash memory Support
Datasheet
Description
The CS4970xx Family are single-chip, 32-bit audio DSPs designed to meet the demanding processing tasks associated with high-definition audio standards of next-generation DVD systems from Blu-ray®. The CS4970xx decodes up to six surround-sound audio algorithms, including Dolby Digital, Dolby Digital Plus, Dolby TrueHD, DTS Digital Surround, DTS-HD Master, DTS-HD High Resolution Audio and DTS Express any of which may be featured within high-definition DVD disc media. With its 32-bit, dual-core structure, the CS4970xx generates true parallel processing power of 1.8 giga operations per second (300 million instructions per second). Multiple audio formats also present myriad clock frequency challenges, to which the CS4970xx adeptly manages via an advanced phase-lock-loop (PLL) that generates a system clock source. The CS4970xx also offers such post-processing algorithms as Dolby Pro Logic IIx, DTS 96/24, DTS Neo:6, MPEG-2 AAC LC 5.1 Channel, SRS Circle Surround II, Dolby Headphone, Dolby Virtual Speaker, SRS TruSurround XT and THX® Ultra2, which are built into the IC’s on-chip ROM. The CS4970xx also provides support for HDMI 1.4a, the emerging digital audio and video interconnect standard that is used to send digital audio and video signals among home theater equipment, such as A/V receivers, DVD players and flat-panel televisions. Support for home audio applications is through a third party. Please contact your local sales representative for information. Features Multi-standard 32-bit High Definition audio decoding plus post processing Supports high definition audio formats including: Dolby Digital Plus Dolby TrueHD DTS-HD High Resolution Audio DTS-HD Master Audio DTS Express Framework™ Applications Library in ROM Dolby Digital® EX, Dolby® Pro Logic® IIx, Dolby Headphone®, Dolby Virtual Speaker® DTS-ES 96/24™, DTS-ES™ Discrete 6.1, DTSES™ Matrix 6.1 MPEG-2 AAC LC 5.1 Channel SRS® CircleSurround 2®, SRS TruSurround XT®, and SRS WOW™ THX® Ultra2™, THX® ReEQ™ Crossbar mixer, signal generator Advanced post-processor including: Quadruple Crossover 7.1 Channel Bass Manager, Tone Control, Multiband Parametric EQ, Delay, 1:2 Up-sampler, 1:4 Up-sampler, 2:1 Down-sampler, 4:1 Down-sampler Additional Framework™ Applications for download Thomson MP3 Surround, DTS Neo:6™, DTS Neural Surround™, Cirrus Logic original multi-channel Surround 2 (COMS2), and more. Please contact your local FAE for more information on available applications. Up to 12 Channels of 32-bit serial audio input 16 Ch x 32-bit PCM out with dual 192 kHz SPDIF Tx Two SPI™/I²C® ports SDRAM and serial flash memory Support
Datasheet

Suppliers

Company
Product
Description
Supplier Links
32-bit High Definition Audio Decoder DSP Family - CS497024 - Cirrus Logic, Inc.
Austin, TX, USA
32-bit High Definition Audio Decoder DSP Family
CS497024
32-bit High Definition Audio Decoder DSP Family CS497024
The CS4970xx Family are single-chip, 32-bit audio DSPs designed to meet the demanding processing tasks associated with high-definition audio standards of next-generation DVD systems from Blu-ray®. The CS4970xx decodes up to six surround-sound audio algorithms, including Dolby Digital, Dolby Digital Plus, Dolby TrueHD, DTS Digital Surround, DTS-HD Master, DTS-HD High Resolution Audio and DTS Express any of which may be featured within high-definition DVD disc media. With its 32-bit, dual-core structure, the CS4970xx generates true parallel processing power of 1.8 giga operations per second (300 million instructions per second). Multiple audio formats also present myriad clock frequency challenges, to which the CS4970xx adeptly manages via an advanced phase-lock-loop (PLL) that generates a system clock source. The CS4970xx also offers such post-processing algorithms as Dolby Pro Logic IIx, DTS 96/24, DTS Neo:6, MPEG-2 AAC LC 5.1 Channel, SRS Circle Surround II, Dolby Headphone, Dolby Virtual Speaker, SRS TruSurround XT and THX® Ultra2, which are built into the IC’s on-chip ROM. The CS4970xx also provides support for HDMI 1.4a, the emerging digital audio and video interconnect standard that is used to send digital audio and video signals among home theater equipment, such as A/V receivers, DVD players and flat-panel televisions. Support for home audio applications is through a third party. Please contact your local sales representative for information. Features Multi-standard 32-bit High Definition audio decoding plus post processing Supports high definition audio formats including: Dolby Digital Plus Dolby TrueHD DTS-HD High Resolution Audio DTS-HD Master Audio DTS Express Framework™ Applications Library in ROM Dolby Digital® EX, Dolby® Pro Logic® IIx, Dolby Headphone®, Dolby Virtual Speaker® DTS-ES 96/24™, DTS-ES™ Discrete 6.1, DTSES™ Matrix 6.1 MPEG-2 AAC LC 5.1 Channel SRS® CircleSurround 2®, SRS TruSurround XT®, and SRS WOW™ THX® Ultra2™, THX® ReEQ™ Crossbar mixer, signal generator Advanced post-processor including: Quadruple Crossover 7.1 Channel Bass Manager, Tone Control, Multiband Parametric EQ, Delay, 1:2 Up-sampler, 1:4 Up-sampler, 2:1 Down-sampler, 4:1 Down-sampler Additional Framework™ Applications for download Thomson MP3 Surround, DTS Neo:6™, DTS Neural Surround™, Cirrus Logic original multi-channel Surround 2 (COMS2), and more. Please contact your local FAE for more information on available applications. Up to 12 Channels of 32-bit serial audio input 16 Ch x 32-bit PCM out with dual 192 kHz SPDIF Tx Two SPI™/I²C® ports SDRAM and serial flash memory Support

The CS4970xx Family are single-chip, 32-bit audio DSPs designed to meet the demanding processing tasks associated with high-definition audio standards of next-generation DVD systems from Blu-ray®. The CS4970xx decodes up to six surround-sound audio algorithms, including Dolby Digital, Dolby Digital Plus, Dolby TrueHD, DTS Digital Surround, DTS-HD Master, DTS-HD High Resolution Audio and DTS Express any of which may be featured within high-definition DVD disc media. With its 32-bit, dual-core structure, the CS4970xx generates true parallel processing power of 1.8 giga operations per second (300 million instructions per second). Multiple audio formats also present myriad clock frequency challenges, to which the CS4970xx adeptly manages via an advanced phase-lock-loop (PLL) that generates a system clock source. The CS4970xx also offers such post-processing algorithms as Dolby Pro Logic IIx, DTS 96/24, DTS Neo:6, MPEG-2 AAC LC 5.1 Channel, SRS Circle Surround II, Dolby Headphone, Dolby Virtual Speaker, SRS TruSurround XT and THX® Ultra2, which are built into the IC’s on-chip ROM. The CS4970xx also provides support for HDMI 1.4a, the emerging digital audio and video interconnect standard that is used to send digital audio and video signals among home theater equipment, such as A/V receivers, DVD players and flat-panel televisions. Support for home audio applications is through a third party. Please contact your local sales representative for information.

Features

  • Multi-standard 32-bit High Definition audio decoding plus post processing
  • Supports high definition audio formats including:
    • Dolby Digital Plus
    • Dolby TrueHD
    • DTS-HD High Resolution Audio
    • DTS-HD Master Audio
    • DTS Express
  • Framework™ Applications Library in ROM
    • Dolby Digital® EX, Dolby® Pro Logic® IIx, Dolby Headphone®, Dolby Virtual Speaker®
    • DTS-ES 96/24™, DTS-ES™ Discrete 6.1, DTSES™ Matrix 6.1
    • MPEG-2 AAC LC 5.1 Channel
    • SRS® CircleSurround 2®, SRS TruSurround XT®, and SRS WOW™
    • THX® Ultra2™, THX® ReEQ™
    • Crossbar mixer, signal generator
    • Advanced post-processor including: Quadruple Crossover 7.1 Channel Bass Manager, Tone Control, Multiband Parametric EQ, Delay, 1:2 Up-sampler, 1:4 Up-sampler, 2:1 Down-sampler, 4:1 Down-sampler
  • Additional Framework™ Applications for download
    • Thomson MP3 Surround, DTS Neo:6™, DTS Neural Surround™, Cirrus Logic original multi-channel Surround 2 (COMS2), and more. Please contact your local FAE for more information on available applications.
  • Up to 12 Channels of 32-bit serial audio input
  • 16 Ch x 32-bit PCM out with dual 192 kHz SPDIF Tx
  • Two SPI™/I²C® ports
  • SDRAM and serial flash memory Support
Supplier's Site Datasheet

Technical Specifications

  Cirrus Logic, Inc.
Product Category Digital Signal Processors (DSP)
Product Number CS497024
Product Name 32-bit High Definition Audio Decoder DSP Family
Data Bus 32-Bit
Package Type Other; LQFP
Pin Count 128
Clock Speed 150 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - DSP (Digital Signal Processors) - ADSP-21160NKBZ-100 - Lingto Electronic Limited
Specs
Clock Speed 100 MHz
Interface Type Host Interface, Link Port, Serial Port
View Details
Embedded - Embedded - DSP (Digital Signal Processors) - DVC5416GGU - 080845-DVC5416GGU - Win Source Electronics
Specs
Supply Voltage 1.60V
Package Type BGA; Other; 144-BGA MICROSTAR (12x12)
Clock Speed 160 MHz
View Details
2 suppliers
DSP (Digital Signal Processors) - DSPIC30F301220IML-ND - DigiKey
Specs
Data Bus 16-Bit
Package Type Other; 44-VQFN Exposed Pad
Pin Count 44
View Details
Specs
Data Bus 8-Bit
Supply Voltage 2.5V; 3V; 3.3V; 3.6V
Package Type FLGA; Other; Bare Die, 80-Pin LGA (MLP)
View Details