1.8V Capable Digital Temperature Sensor in Industry Standard LM75 form factor & pinout 8-SOIC -55 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 1270850-TMP75BIDR
Packaging: Reel - TR
Operating Temperature Range: -55°C ~ 125°C
Features: One-Shot, Output Switch, Programmable Limit, Shutdown Mode
Package: 8-SOIC (0.154", 3.90mm Width)
Mounting: SMD
Output Type: SMBus
Operating Supply Voltage: 1.4 V ~ 3.6 V
Test Condition: -20°C ~ 85°C (-55°C ~ 125°C)
Resolution: 11 b
Sensor Type: Digital, Local
Sensing Temperature - Local: -55°C ~ 125°C
Accuracy - Highest (Lowest): ±2°C (±3°C)
Family Name: TMP75B
Categories: Sensors, Transducers
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-SOIC
Alternative Parts (Cross-Reference): DS7505S+; DS7505S+T&R; DS620U+;
Introduction Date: April 12, 2014
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
Temp Sensor Digital, TMP75BIDR
Temp Sensor Digital, TMP75BIDR
Temp Sensor Digital, TMP75BIDR
Temperature Sensor Digital, Local -55°C ~ 125°C 11 b 8-SOIC
Temperature Sensor Digital, Local -55°C ~ 125°C 11 b 8-SOIC
Temperature Sensor Digital, Local -55°C ~ 125°C 11 b 8-SOIC
SENSOR DIGITAL -55C-125C 8SOIC
SENSOR DIGITAL -55C-125C 8SOIC
| Texas Instruments | Win Source Electronics | RS Components, Ltd. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Sensor Chips | Sensor Chips | Sensor Chips | Sensor Chips | Sensor Chips | Sensor Chips |
| Product Number | TMP75BIDR | 1270850-TMP75BIDR | 2528581 | 296-TMP75BIDRTR-ND | TMP75BIDR | TMP75BIDR |
| Product Name | TMP75B 1.8V Capable Digital Temperature Sensor in Industry Standard LM75 form factor & pinout | Temperature Sensors - Temperature Sensors - Analog and Digital Output - TMP75BIDR | Temperature & Humidity Sensor ICs | Analog and Digital Output | Sensors, Transducers - Temperature Sensors - Analog and Digital Output | Analog and Digital Output |
| Sensor Type | Temperature | Temperature | Temperature | Temperature | Temperature |