Texas Instruments Temperature Sensors - Temperature Sensors - Analog and Digital Output - LM73CIMK-0 LM73CIMK-0

Description
Manufacturer: Texas Instruments Win Source Part Number: 091518-LM73CIMK-0 Packaging: Reel - TR Features: One-Shot, Output Switch, Programmable Resolution, Shutdown Mode Mounting: SMD (SMT) Output Type: I²C/SMBus Resolution: 13 b Sensor Type: Digital, Local Sensing Temperature - Local: -40°C to 150°C Accuracy - Highest (Lowest): ±1.5°C (±2.5°C) Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 150°C Case / Package: TSOT-23-6 Supply Voltage - Operating: 2.7 V to 5.5 V Testing Conditions: -10°C to 80°C (-40°C to 150°C) Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 091518-LM73CIMK-0 Packaging: Reel - TR Features: One-Shot, Output Switch, Programmable Resolution, Shutdown Mode Mounting: SMD (SMT) Output Type: I²C/SMBus Resolution: 13 b Sensor Type: Digital, Local Sensing Temperature - Local: -40°C to 150°C Accuracy - Highest (Lowest): ±1.5°C (±2.5°C) Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 150°C Case / Package: TSOT-23-6 Supply Voltage - Operating: 2.7 V to 5.5 V Testing Conditions: -10°C to 80°C (-40°C to 150°C) Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Temperature Sensors - Temperature Sensors - Analog and Digital Output - LM73CIMK-0 - 091518-LM73CIMK-0 - Win Source Electronics
Laguna Hills, CA, United States
Temperature Sensors - Temperature Sensors - Analog and Digital Output - LM73CIMK-0
091518-LM73CIMK-0
Temperature Sensors - Temperature Sensors - Analog and Digital Output - LM73CIMK-0 091518-LM73CIMK-0
Manufacturer: Texas Instruments Win Source Part Number: 091518-LM73CIMK-0 Packaging: Reel - TR Features: One-Shot, Output Switch, Programmable Resolution, Shutdown Mode Mounting: SMD (SMT) Output Type: I²C/SMBus Resolution: 13 b Sensor Type: Digital, Local Sensing Temperature - Local: -40°C to 150°C Accuracy - Highest (Lowest): ±1.5°C (±2.5°C) Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 150°C Case / Package: TSOT-23-6 Supply Voltage - Operating: 2.7 V to 5.5 V Testing Conditions: -10°C to 80°C (-40°C to 150°C) Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Sufficient

Manufacturer: Texas Instruments
Win Source Part Number: 091518-LM73CIMK-0
Packaging: Reel - TR
Features: One-Shot, Output Switch, Programmable Resolution, Shutdown Mode
Mounting: SMD (SMT)
Output Type: I²C/SMBus
Resolution: 13 b
Sensor Type: Digital, Local
Sensing Temperature - Local: -40°C to 150°C
Accuracy - Highest (Lowest): ±1.5°C (±2.5°C)
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -40°C to 150°C
Case / Package: TSOT-23-6
Supply Voltage - Operating: 2.7 V to 5.5 V
Testing Conditions: -10°C to 80°C (-40°C to 150°C)
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 091518-LM73CIMK-0
Product Name Temperature Sensors - Temperature Sensors - Analog and Digital Output - LM73CIMK-0
Sensor Type Temperature
Unlock Full Specs
to access all available technical data

Similar Products

Analog and Digital Output - 2195-TS-3032-C7-TA-QCTR-ND - DigiKey
Specs
Package / Mounting 8-WCDFN
Input Voltage 1.3 to 5.5 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs) - 1339962-A1356LKB-T - Win Source Electronics
Specs
Sensor Type Magnetic
Package / Mounting 3-SIP
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
3 suppliers
Temperature Sensors - Temperature Sensors - Analog and Digital Output - ADT7483AARQZ-R7 - 911028-ADT7483AARQZ-R7 - Win Source Electronics
Specs
Sensor Type Temperature
Package / Mounting 16-QSOP
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Linear, Compass (ICs) - G-MRCO-006 - ODG (Origin Data Global)
Specs
Sensor Type Magnetic
Input Voltage 5 volts
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
2 suppliers