Texas Instruments Moisture Sensors, Humidity - HDC1008YPAR HDC1008YPAR

Description
Manufacturer: Texas Instruments Win Source Part Number: 081137-HDC1008YPAR Packaging: Reel - TR Response Time: 15s Mounting: SMD (SMT) Output Type: I2C Output: 14b Sensor Type: Humidity, Temperature Accuracy: ±4% RH Humidity Range: 0 to 100% RH Categories: Sensors, Transducers Status: Not For New Designs Temperature Range - Operating: -20°C to 85°C Supply Voltage - Operating: 3 V to 5 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 081137-HDC1008YPAR Packaging: Reel - TR Response Time: 15s Mounting: SMD (SMT) Output Type: I2C Output: 14b Sensor Type: Humidity, Temperature Accuracy: ±4% RH Humidity Range: 0 to 100% RH Categories: Sensors, Transducers Status: Not For New Designs Temperature Range - Operating: -20°C to 85°C Supply Voltage - Operating: 3 V to 5 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Moisture Sensors, Humidity - HDC1008YPAR - 081137-HDC1008YPAR - Win Source Electronics
Laguna Hills, CA, United States
Moisture Sensors, Humidity - HDC1008YPAR
081137-HDC1008YPAR
Moisture Sensors, Humidity - HDC1008YPAR 081137-HDC1008YPAR
Manufacturer: Texas Instruments Win Source Part Number: 081137-HDC1008YPAR Packaging: Reel - TR Response Time: 15s Mounting: SMD (SMT) Output Type: I2C Output: 14b Sensor Type: Humidity, Temperature Accuracy: ±4% RH Humidity Range: 0 to 100% RH Categories: Sensors, Transducers Status: Not For New Designs Temperature Range - Operating: -20°C to 85°C Supply Voltage - Operating: 3 V to 5 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 081137-HDC1008YPAR
Packaging: Reel - TR
Response Time: 15s
Mounting: SMD (SMT)
Output Type: I2C
Output: 14b
Sensor Type: Humidity, Temperature
Accuracy: ±4% RH
Humidity Range: 0 to 100% RH
Categories: Sensors, Transducers
Status: Not For New Designs
Temperature Range - Operating: -20°C to 85°C
Supply Voltage - Operating: 3 V to 5 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 081137-HDC1008YPAR
Product Name Moisture Sensors, Humidity - HDC1008YPAR
Sensor Type Humidity
Unlock Full Specs
to access all available technical data

Similar Products

Motion Sensor ICs - 2441850P - RS Components, Ltd.
Specs
Package / Mounting SIP-3
Standards and Certifications RoHS
Operating Temperature -40 C (-40 F)
View Details
Battery Pressure Sensor - Gen III - Churod Americas, Inc.
Specs
Sensor Type Pressure
Applications Automobile
Package / Mounting Surface Mount (SMD)
View Details
LM19 2.4V, 10?A, TO-92 Temperature Sensor - LM19CIZ/NOPB - Texas Instruments
Specs
Sensor Type Temperature
Standards and Certifications RoHS
Input Voltage 2.4 to 5.5 volts
View Details
7 suppliers