Automotive Analog-Bipolar Hall Effect Sensor 3-SOT-23 -40 to 125
Win Source Part Number: 1005748-DRV5053VAQDB
Category: Sensors, Transducers>Magnetic
Series: Automotive, AEC-Q100
Features: Temperature Compensated
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Technology: Hall Effect
Output Type: Analog Voltage
Bandwidth: 20kHz
Current - Supply (Max): 3.6mA
Current - Output (Max): 2.3mA
Axis: Single
Sensing Range: ±9mT
Voltage - Supply: 2.7V ~ 38V
Package / Case: TO-236-3, SC-59, SOT-23-3
Supplier Device Package: SOT-23-3
Temperature Range - Operating: -40°C ~ 125°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: DRV5053VAQDBZRQ1-ND,
Base Product Number: DRV5053
SENSOR HALL ANALOG SOT23-3
SENSOR HALL ANALOG SOT23-3
| Texas Instruments | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Sensor Chips | Magnetic Sensor Chips | Magnetic Sensor Chips | Magnetic Sensor Chips |
| Product Number | DRV5053VAQDBZRQ1 | 1005748-DRV5053VAQDBZRQ1 | DRV5053VAQDBZRQ1 | DRV5053VAQDBZRQ1 |
| Product Name | DRV5053-Q1 Automotive Analog-Bipolar Hall Effect Sensor | Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs) | Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs) | Linear, Compass (ICs) |
| Sensor Type | Temperature | Magnetic | Magnetic | Magnetic |
| Applications | Automobile | |||
| Standards and Certifications | RoHS | |||
| Input Voltage | 2.7 to 38 volts | 2.7 to 38 volts | 2.7 to 38 volts |