Texas Instruments LM56 Dual Output Low Power Thermostat LM56BIMM

Description
Dual Output Low Power Thermostat 8-VSSOP -40 to 125
Request a Quote
Description
Dual Output Low Power Thermostat 8-VSSOP -40 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The LM56 Dual Output Low Power Thermostat from Texas Instruments is designed for precision temperature monitoring and control. It features two digital outputs that support TTL logic levels, which activate based on two adjustable temperature trip points, T1 and T2, with a built-in hysteresis of 5°C. The device operates within a supply voltage range of 2.7V to 10V and consumes a maximum current of 230 OºA. The LM56 includes an internal temperature sensor and two comparators, along with an internal voltage reference of 1.250V. It is available in both 8-pin SOIC and VSSOP packages, making it suitable for various applications such as microprocessor thermal management, HVAC systems, and portable battery-powered devices. The operating temperature range is from -40°C to +125°C, ensuring reliability in diverse environments.

Datasheet Summary
Powered by GS/AI

The LM56 Dual Output Low Power Thermostat from Texas Instruments is designed for precision temperature monitoring and control. It features two digital outputs that support TTL logic levels, which activate based on two adjustable temperature trip points, T1 and T2, with a built-in hysteresis of 5°C. The device operates within a supply voltage range of 2.7V to 10V and consumes a maximum current of 230 OºA. The LM56 includes an internal temperature sensor and two comparators, along with an internal voltage reference of 1.250V. It is available in both 8-pin SOIC and VSSOP packages, making it suitable for various applications such as microprocessor thermal management, HVAC systems, and portable battery-powered devices. The operating temperature range is from -40°C to +125°C, ensuring reliability in diverse environments.

Suppliers

Company
Product
Description
Supplier Links
LM56 Dual Output Low Power Thermostat - LM56BIMM - Texas Instruments
Dallas, TX, United States
LM56 Dual Output Low Power Thermostat
LM56BIMM
LM56 Dual Output Low Power Thermostat LM56BIMM
Dual Output Low Power Thermostat 8-VSSOP -40 to 125

Dual Output Low Power Thermostat 8-VSSOP -40 to 125

Buy Now Datasheet
Analog and Digital Output - LM56BIMMTR-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
LM56BIMMTR-ND
Analog and Digital Output LM56BIMMTR-ND
Temperature Sensor Analog, Local -40°C ~ 125°C 6.2mV/°C 8-VSSOP

Temperature Sensor Analog, Local -40°C ~ 125°C 6.2mV/°C 8-VSSOP

Buy Now Datasheet
Sensors, Transducers - Temperature Sensors - Analog and Digital Output - LM56BIMM - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Temperature Sensors - Analog and Digital Output
LM56BIMM
Sensors, Transducers - Temperature Sensors - Analog and Digital Output LM56BIMM
SENSOR ANALOG -40C-125C 8VSSOP

SENSOR ANALOG -40C-125C 8VSSOP

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Sensor Chips Sensor Chips Sensor Chips
Product Number LM56BIMM LM56BIMMTR-ND LM56BIMM
Product Name LM56 Dual Output Low Power Thermostat Analog and Digital Output Sensors, Transducers - Temperature Sensors - Analog and Digital Output
Sensor Type Temperature Temperature
Unlock Full Specs
to access all available technical data

Similar Products

DRV5013 2.5 to 38 V Digital Latch Hall Effect Sensor - DRV5013ADQLPG - Texas Instruments
Specs
Sensor Type Temperature
Applications Industrial
Standards and Certifications RoHS
View Details
4 suppliers
LM70 SPI/10-Bit plus Sign Digital Temperature Sensor - LM70CIMM-3 - Texas Instruments
Specs
Sensor Type Temperature
Input Voltage 2.65 to 5.5 volts
Operating Temperature -55 to 150 C (-67 to 302 F)
View Details
4 suppliers
DRV5023-Q1 Automotive Digital-Switch Hall Effect Sensor - DRV5023BIQDBZRQ1 - Texas Instruments
Specs
Sensor Type Temperature
Applications Automobile
Standards and Certifications RoHS
View Details
2 suppliers
DRV5013-Q1 Automotive Digital-Latch Hall Effect Sensor - DRV5013ADQDBZRQ1 - Texas Instruments
Specs
Sensor Type Temperature
Applications Automobile
Standards and Certifications RoHS
View Details
4 suppliers