Texas Instruments TMP441 +/-1?C Temperature Sensor with Automatic Beta Compensation, Series-R, and n-Factor in a SOT23-8 TMP441AIDCNR

Description
+/-1?C Temperature Sensor with Automatic Beta Compensation, Series-R, and n-Factor in a SOT23-8 8-SOT-23 -40 to 125
Request a Quote
Description
+/-1?C Temperature Sensor with Automatic Beta Compensation, Series-R, and n-Factor in a SOT23-8 8-SOT-23 -40 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The TMP441AIDCNR is a digital temperature sensor designed for both local and remote temperature monitoring. It operates within a temperature range of -55°C to 127°C, with local sensing capabilities from -40°C to 125°C and remote sensing from -64°C to 191°C. The sensor features a two-wire SMBus interface, allowing for easy integration with microcontrollers and other digital systems. Accuracy is rated at ±1°C for local measurements and ±2.5°C for remote measurements under specified conditions. The device supports automatic beta compensation and series resistance cancellation, enhancing measurement reliability. It is packaged in an 8-lead SOT23 configuration, making it suitable for surface mount applications. The TMP441AIDCNR operates on a supply voltage range of 2.7V to 5.5V and has a resolution of 11 bits. This sensor is compliant with RoHS standards and is halogen-free, making it suitable for environmentally conscious designs. It is actively produced and has a high popularity rating, indicating its common use in various applications.

Datasheet Summary
Powered by GS/AI

The TMP441AIDCNR is a digital temperature sensor designed for both local and remote temperature monitoring. It operates within a temperature range of -55°C to 127°C, with local sensing capabilities from -40°C to 125°C and remote sensing from -64°C to 191°C. The sensor features a two-wire SMBus interface, allowing for easy integration with microcontrollers and other digital systems. Accuracy is rated at ±1°C for local measurements and ±2.5°C for remote measurements under specified conditions. The device supports automatic beta compensation and series resistance cancellation, enhancing measurement reliability. It is packaged in an 8-lead SOT23 configuration, making it suitable for surface mount applications. The TMP441AIDCNR operates on a supply voltage range of 2.7V to 5.5V and has a resolution of 11 bits. This sensor is compliant with RoHS standards and is halogen-free, making it suitable for environmentally conscious designs. It is actively produced and has a high popularity rating, indicating its common use in various applications.

Suppliers

Company
Product
Description
Supplier Links
TMP441 +/-1?C Temperature Sensor with Automatic Beta Compensation, Series-R, and n-Factor in a SOT23-8 - TMP441AIDCNR - Texas Instruments
Dallas, TX, United States
TMP441 +/-1?C Temperature Sensor with Automatic Beta Compensation, Series-R, and n-Factor in a SOT23-8
TMP441AIDCNR
TMP441 +/-1?C Temperature Sensor with Automatic Beta Compensation, Series-R, and n-Factor in a SOT23-8 TMP441AIDCNR
+/-1?C Temperature Sensor with Automatic Beta Compensation, Series-R, and n-Factor in a SOT23-8 8-SOT-23 -40 to 125

+/-1?C Temperature Sensor with Automatic Beta Compensation, Series-R, and n-Factor in a SOT23-8 8-SOT-23 -40 to 125

Buy Now Datasheet
Temperature Sensors - Temperature Sensors - Analog and Digital Output - TMP441AIDCNR - 055241-TMP441AIDCNR - Win Source Electronics
Laguna Hills, CA, United States
Temperature Sensors - Temperature Sensors - Analog and Digital Output - TMP441AIDCNR
055241-TMP441AIDCNR
Temperature Sensors - Temperature Sensors - Analog and Digital Output - TMP441AIDCNR 055241-TMP441AIDCNR
Manufacturer: Texas Instruments Win Source Part Number: 055241-TMP441AIDCNR Packaging: Reel - TR Features: One-Shot, Shutdown Mode Mounting: SMD (SMT) Output Type: SMBus Resolution: 11 b Sensor Type: Digital, Local/Remote Sensing Temperature - Local: -40°C to 125°C Sensing Temperature - Remote: -64°C to 191°C Accuracy - Highest (Lowest): ±1°C (±2.5°C) Family Name: TMP441 Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -55°C to 127°C Case / Package: SOT-23-8 Supply Voltage - Operating: 2.7 V to 5.5 V Testing Conditions: 0°C to 100°C (-40°C to 125°C) Alternative Parts (Cross-Reference): LM75BIMX-3+; LM75BIM-3+; LM75BIMMX-5; LM75BIMMX-3+; Introduction Date: June 01, 2008 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 055241-TMP441AIDCNR
Packaging: Reel - TR
Features: One-Shot, Shutdown Mode
Mounting: SMD (SMT)
Output Type: SMBus
Resolution: 11 b
Sensor Type: Digital, Local/Remote
Sensing Temperature - Local: -40°C to 125°C
Sensing Temperature - Remote: -64°C to 191°C
Accuracy - Highest (Lowest): ±1°C (±2.5°C)
Family Name: TMP441
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -55°C to 127°C
Case / Package: SOT-23-8
Supply Voltage - Operating: 2.7 V to 5.5 V
Testing Conditions: 0°C to 100°C (-40°C to 125°C)
Alternative Parts (Cross-Reference): LM75BIMX-3+; LM75BIM-3+; LM75BIMMX-5; LM75BIMMX-3+;
Introduction Date: June 01, 2008
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Analog and Digital Output - 296-46460-6-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
296-46460-6-ND
Analog and Digital Output 296-46460-6-ND
Temperature Sensor Digital, Local/Remote -40°C ~ 125°C 11 b SOT-23-8

Temperature Sensor Digital, Local/Remote -40°C ~ 125°C 11 b SOT-23-8

Buy Now Datasheet
Analog and Digital Output - 296-46460-2-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
296-46460-2-ND
Analog and Digital Output 296-46460-2-ND
Temperature Sensor Digital, Local/Remote -40°C ~ 125°C 11 b SOT-23-8

Temperature Sensor Digital, Local/Remote -40°C ~ 125°C 11 b SOT-23-8

Buy Now Datasheet
Analog and Digital Output - 296-46460-1-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
296-46460-1-ND
Analog and Digital Output 296-46460-1-ND
Temperature Sensor Digital, Local/Remote -40°C ~ 125°C 11 b SOT-23-8

Temperature Sensor Digital, Local/Remote -40°C ~ 125°C 11 b SOT-23-8

Buy Now Datasheet
Sensors, Transducers - Temperature Sensors - Analog and Digital Output - TMP441AIDCNR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Temperature Sensors - Analog and Digital Output
TMP441AIDCNR
Sensors, Transducers - Temperature Sensors - Analog and Digital Output TMP441AIDCNR
SENSOR DIGITAL -40C-125C SOT23-8

SENSOR DIGITAL -40C-125C SOT23-8

Supplier's Site
Analog and Digital Output - TMP441AIDCNR - ODG (Origin Data Global)
Shenzhen, China
Analog and Digital Output
TMP441AIDCNR
Analog and Digital Output TMP441AIDCNR
SENSOR DIGITAL -40C-125C SOT23-8

SENSOR DIGITAL -40C-125C SOT23-8

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Sensor Chips Sensor Chips Sensor Chips Sensor Chips Sensor Chips
Product Number TMP441AIDCNR 055241-TMP441AIDCNR 296-46460-6-ND TMP441AIDCNR TMP441AIDCNR
Product Name TMP441 +/-1?C Temperature Sensor with Automatic Beta Compensation, Series-R, and n-Factor in a SOT23-8 Temperature Sensors - Temperature Sensors - Analog and Digital Output - TMP441AIDCNR Analog and Digital Output Sensors, Transducers - Temperature Sensors - Analog and Digital Output Analog and Digital Output
Sensor Type Temperature Temperature Temperature Temperature
Unlock Full Specs
to access all available technical data

Similar Products

DRV5013 2.5 to 38 V Digital Latch Hall Effect Sensor - DRV5013BCQLPG - Texas Instruments
Specs
Sensor Type Temperature
Applications Industrial
Standards and Certifications RoHS
View Details
2 suppliers
LM70 SPI/10-Bit plus Sign Digital Temperature Sensor - LM70CILDX-3/NOPB - Texas Instruments
Specs
Sensor Type Temperature
Standards and Certifications RoHS
Input Voltage 2.65 to 5.5 volts
View Details
4 suppliers
LM60 2.7V, SOT-23 or TO-92 Temperature Sensor - LM60CIM3/NOPB - Texas Instruments
Specs
Sensor Type Temperature
Standards and Certifications RoHS
Input Voltage 2.7 to 10 volts
View Details
7 suppliers
LM26 SOT-23, ?3?C Accurate, Factory Preset Thermostat - LM26CIM5X-YHA/NOPB - Texas Instruments
Specs
Sensor Type Temperature
Standards and Certifications RoHS
Input Voltage 2.7 to 5.5 volts
View Details
2 suppliers