Texas Instruments LM62 2.7V, 15.6mV/deg C, SOT-23 Temperature Sensor LM62CIM3

Description
2.7V, 15.6mV/deg C, SOT-23 Temperature Sensor 3-SOT-23 0 to 90
Request a Quote Datasheet
Description
2.7V, 15.6mV/deg C, SOT-23 Temperature Sensor 3-SOT-23 0 to 90
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LM62 2.7V, 15.6mV/deg C, SOT-23 Temperature Sensor - LM62CIM3 - Texas Instruments
Dallas, TX, United States
LM62 2.7V, 15.6mV/deg C, SOT-23 Temperature Sensor
LM62CIM3
LM62 2.7V, 15.6mV/deg C, SOT-23 Temperature Sensor LM62CIM3
2.7V, 15.6mV/deg C, SOT-23 Temperature Sensor 3-SOT-23 0 to 90

2.7V, 15.6mV/deg C, SOT-23 Temperature Sensor 3-SOT-23 0 to 90

Buy Now Datasheet
Temperature Sensors - Temperature Sensors - Analog and Digital Output - LM62CIM3 - 1200576-LM62CIM3 - Win Source Electronics
Laguna Hills, CA, United States
Temperature Sensors - Temperature Sensors - Analog and Digital Output - LM62CIM3
1200576-LM62CIM3
Temperature Sensors - Temperature Sensors - Analog and Digital Output - LM62CIM3 1200576-LM62CIM3
Manufacturer: Texas Instruments Win Source Part Number: 1200576-LM62CIM3 Packaging: Reel Mounting Style: SMD Features: Shutdown Mode Output Type: Analog Voltage Test Condition: 25°C (0°C ~ 90°C) Resolution: 15.6mV/°C Sensor Type: Analog, Local Sensing Temperature - Local: 0°C ~ 90°C Accuracy - Highest (Lowest): ±3°C (±4°C) Categories: Sensors, Transducers Supplier Device Package: SOT-23-3 Status: Obsolete Temperature Range - Operating: 0°C ~ 90°C Manufacturer Homepage: www.ti.com Manufacturer Package: TO-236-3, SC-59, SOT-23-3 Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Supply Voltage (V): 2.7V ~ 10V

Manufacturer: Texas Instruments
Win Source Part Number: 1200576-LM62CIM3
Packaging: Reel
Mounting Style: SMD
Features: Shutdown Mode
Output Type: Analog Voltage
Test Condition: 25°C (0°C ~ 90°C)
Resolution: 15.6mV/°C
Sensor Type: Analog, Local
Sensing Temperature - Local: 0°C ~ 90°C
Accuracy - Highest (Lowest): ±3°C (±4°C)
Categories: Sensors, Transducers
Supplier Device Package: SOT-23-3
Status: Obsolete
Temperature Range - Operating: 0°C ~ 90°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: TO-236-3, SC-59, SOT-23-3
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Supply Voltage (V): 2.7V ~ 10V

Buy Now
Sensors, Transducers - Temperature Sensors - Analog and Digital Output - LM62CIM3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Temperature Sensors - Analog and Digital Output
LM62CIM3
Sensors, Transducers - Temperature Sensors - Analog and Digital Output LM62CIM3
SENSOR ANALOG 0C-90C SOT23-3

SENSOR ANALOG 0C-90C SOT23-3

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Sensor Chips Sensor Chips Sensor Chips
Product Number LM62CIM3 1200576-LM62CIM3 LM62CIM3
Product Name LM62 2.7V, 15.6mV/deg C, SOT-23 Temperature Sensor Temperature Sensors - Temperature Sensors - Analog and Digital Output - LM62CIM3 Sensors, Transducers - Temperature Sensors - Analog and Digital Output
Sensor Type Temperature Temperature Temperature
Unlock Full Specs
to access all available technical data

Similar Products

Temperature Sensors - Temperature Sensors - Analog and Digital Output - LM74CIBP-5 - 1054971-LM74CIBP-5 - Win Source Electronics
Specs
Sensor Type Temperature
Package / Mounting Surface Mount (SMD); 5-DSBGA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
LM26 SOT-23, ?3?C Accurate, Factory Preset Thermostat - LM26CIM5X-HHD/NOPB - Texas Instruments
Specs
Sensor Type Temperature
Standards and Certifications RoHS
Input Voltage 2.7 to 5.5 volts
View Details
3 suppliers
DRV5013 2.5 to 38 V Digital Latch Hall Effect Sensor - DRV5013ADQDBZT - Texas Instruments
Specs
Sensor Type Temperature
Applications Industrial
Standards and Certifications RoHS
View Details
3 suppliers