Texas Instruments LM45 SOT-23 Precision Centigrade Temperature Sensor LM45BIM3

Description
SOT-23 Precision Centigrade Temperature Sensor 3-SOT-23 -20 to 100
Request a Quote
Description
SOT-23 Precision Centigrade Temperature Sensor 3-SOT-23 -20 to 100
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The LM45BIM3 is a precision integrated-circuit temperature sensor in a SOT-23 package, calibrated directly in Celsius with a linear output of 10.0 mV/°C. It guarantees ±3°C accuracy over the −20°C to +100°C operating range, with nonlinearity of ±0.8°C maximum. The device operates from a 4.0 V to 10 V supply, draws less than 120 μA quiescent current, and has a low self-heating of 0.20°C in still air. The output impedance is 20 Ω for a 1 mA load. The package is SOT-23 with 3 pins, and the device is rated for operation from −20°C to +100°C with a moisture sensitivity level of Level-1-260C-UNLIM. The part marking is T4B.

Datasheet Summary
Powered by GS/AI

The LM45BIM3 is a precision integrated-circuit temperature sensor in a SOT-23 package, calibrated directly in Celsius with a linear output of 10.0 mV/°C. It guarantees ±3°C accuracy over the −20°C to +100°C operating range, with nonlinearity of ±0.8°C maximum. The device operates from a 4.0 V to 10 V supply, draws less than 120 μA quiescent current, and has a low self-heating of 0.20°C in still air. The output impedance is 20 Ω for a 1 mA load. The package is SOT-23 with 3 pins, and the device is rated for operation from −20°C to +100°C with a moisture sensitivity level of Level-1-260C-UNLIM. The part marking is T4B.

Suppliers

Company
Product
Description
Supplier Links
LM45 SOT-23 Precision Centigrade Temperature Sensor - LM45BIM3 - Texas Instruments
Dallas, TX, United States
LM45 SOT-23 Precision Centigrade Temperature Sensor
LM45BIM3
LM45 SOT-23 Precision Centigrade Temperature Sensor LM45BIM3
SOT-23 Precision Centigrade Temperature Sensor 3-SOT-23 -20 to 100

SOT-23 Precision Centigrade Temperature Sensor 3-SOT-23 -20 to 100

Buy Now Datasheet
Analog and Digital Output - LM45BIM3TR-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
LM45BIM3TR-ND
Analog and Digital Output LM45BIM3TR-ND
Temperature Sensor Analog, Local -20°C ~ 100°C 10mV/°C SOT-23-3

Temperature Sensor Analog, Local -20°C ~ 100°C 10mV/°C SOT-23-3

Buy Now Datasheet
Analog and Digital Output - LM45BIM3 - ODG (Origin Data Global)
Shenzhen, China
Analog and Digital Output
LM45BIM3
Analog and Digital Output LM45BIM3
SENSOR ANALOG -20C-100C SOT23-3

SENSOR ANALOG -20C-100C SOT23-3

Supplier's Site Datasheet
Sensors, Transducers - Temperature Sensors - Analog and Digital Output - LM45BIM3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Temperature Sensors - Analog and Digital Output
LM45BIM3
Sensors, Transducers - Temperature Sensors - Analog and Digital Output LM45BIM3
ANALOG VOLTAGE OUTPUT SENSOR, 35

ANALOG VOLTAGE OUTPUT SENSOR, 35

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Sensor Chips Sensor Chips Sensor Chips Sensor Chips
Product Number LM45BIM3 LM45BIM3TR-ND LM45BIM3 LM45BIM3
Product Name LM45 SOT-23 Precision Centigrade Temperature Sensor Analog and Digital Output Analog and Digital Output Sensors, Transducers - Temperature Sensors - Analog and Digital Output
Sensor Type Temperature Temperature Temperature
Unlock Full Specs
to access all available technical data

Similar Products

DRV5013 2.5 to 38 V Digital Latch Hall Effect Sensor - DRV5013AGQLPGM - Texas Instruments
Specs
Sensor Type Temperature
Applications Industrial
Standards and Certifications RoHS
View Details
2 suppliers
LM62 2.7V, 15.6mV/deg C, SOT-23 Temperature Sensor - LM62CIM3/NOPB - Texas Instruments
Specs
Sensor Type Temperature
Standards and Certifications RoHS
Input Voltage 2.7 to 10 volts
View Details
6 suppliers
LM74 SPI/ 12-Bit Plus Sign Temperature Sensor - LM74CITP-3/NOPB - Texas Instruments
Specs
Sensor Type Temperature
Standards and Certifications RoHS
Input Voltage 2.65 to 5.5 volts
View Details
5 suppliers