Texas Instruments Moisture Sensors, Humidity - HDC2010YPAR HDC2010YPAR

Description
Manufacturer: Texas Instruments Win Source Part Number: 801154-HDC2010YPAR Packaging: Reel Mounting Style: SMD Response Time: 8s Output Type: I2C Output: 11b Sensor Type: Humidity, Temperature Accuracy: ±2% Humidity Range: 0 ~ 100% RH Supplier Device Package: 6-DSBGA Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 6-WFBGA, DSBGA Popularity: High Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Supply Voltage (V): 1.62V ~ 3.6V
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 801154-HDC2010YPAR Packaging: Reel Mounting Style: SMD Response Time: 8s Output Type: I2C Output: 11b Sensor Type: Humidity, Temperature Accuracy: ±2% Humidity Range: 0 ~ 100% RH Supplier Device Package: 6-DSBGA Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 6-WFBGA, DSBGA Popularity: High Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Supply Voltage (V): 1.62V ~ 3.6V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Moisture Sensors, Humidity - HDC2010YPAR - 801154-HDC2010YPAR - Win Source Electronics
Laguna Hills, CA, United States
Moisture Sensors, Humidity - HDC2010YPAR
801154-HDC2010YPAR
Moisture Sensors, Humidity - HDC2010YPAR 801154-HDC2010YPAR
Manufacturer: Texas Instruments Win Source Part Number: 801154-HDC2010YPAR Packaging: Reel Mounting Style: SMD Response Time: 8s Output Type: I2C Output: 11b Sensor Type: Humidity, Temperature Accuracy: ±2% Humidity Range: 0 ~ 100% RH Supplier Device Package: 6-DSBGA Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 6-WFBGA, DSBGA Popularity: High Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Supply Voltage (V): 1.62V ~ 3.6V

Manufacturer: Texas Instruments
Win Source Part Number: 801154-HDC2010YPAR
Packaging: Reel
Mounting Style: SMD
Response Time: 8s
Output Type: I2C
Output: 11b
Sensor Type: Humidity, Temperature
Accuracy: ±2%
Humidity Range: 0 ~ 100% RH
Supplier Device Package: 6-DSBGA
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 6-WFBGA, DSBGA
Popularity: High
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Supply Voltage (V): 1.62V ~ 3.6V

Buy Now Datasheet
Sensors >> Temperature and Humidity Sensor - HDC2010YPAR - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Sensors >> Temperature and Humidity Sensor
HDC2010YPAR
Sensors >> Temperature and Humidity Sensor HDC2010YPAR
DSBGA-6 Temperature and Humidity Sensor ROHS

DSBGA-6 Temperature and Humidity Sensor ROHS

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics LCSC Electronics Technology (HK) Limited
Product Category Sensor Chips Sensor Chips
Product Number 801154-HDC2010YPAR HDC2010YPAR
Product Name Moisture Sensors, Humidity - HDC2010YPAR Sensors >> Temperature and Humidity Sensor
Sensor Type Humidity Temperature; Humidity
Unlock Full Specs
to access all available technical data

Similar Products

Silicon Based Thermopile Detector - ST60 LCC - Dexter Research Center, Inc.
Specs
Sensor Type Temperature
Applications Industrial
Package / Mounting LCC
View Details
Line sensors, For spectrophotometry - S5930-256S - Hamamatsu Photonics Europe
Specs
Applications Industrial
View Details