Texas Instruments LM26LV-Q1 Automotive 1.6 V, LLP-6 Factory Preset Temperature Switch and Temperature Sensor LM26LVQISD-135/NOPB

Description
Automotive 1.6 V, LLP-6 Factory Preset Temperature Switch and Temperature Sensor 6-WSON -40 to 150
Request a Quote
Description
Automotive 1.6 V, LLP-6 Factory Preset Temperature Switch and Temperature Sensor 6-WSON -40 to 150
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The LM26LV-Q1 is an automotive-grade, low-voltage temperature switch and sensor designed for precise thermal monitoring in systems requiring operation from 1.6 V to 5.5 V. It features dual digital outputs - an active-high push-pull OVERTEMP and an active-low open-drain OVERTEMP - with a factory-preset trip point range of 0°C to 150°C in 1°C increments and built-in hysteresis for stability. The device includes a negative temperature coefficient (NTC) analog VTEMP output for temperature sensing and a TRIP_TEST input for in situ verification. It operates over an ambient temperature range of -40°C to 150°C, is AEC-Q100 qualified with HBM ESD classification level 3A, CDM classification level C6, and MM classification level M3, and is packaged in a 6-pin WSON measuring 2.20 mm × 2.50 mm.

Datasheet Summary
Powered by GS/AI

The LM26LV-Q1 is an automotive-grade, low-voltage temperature switch and sensor designed for precise thermal monitoring in systems requiring operation from 1.6 V to 5.5 V. It features dual digital outputs - an active-high push-pull OVERTEMP and an active-low open-drain OVERTEMP - with a factory-preset trip point range of 0°C to 150°C in 1°C increments and built-in hysteresis for stability. The device includes a negative temperature coefficient (NTC) analog VTEMP output for temperature sensing and a TRIP_TEST input for in situ verification. It operates over an ambient temperature range of -40°C to 150°C, is AEC-Q100 qualified with HBM ESD classification level 3A, CDM classification level C6, and MM classification level M3, and is packaged in a 6-pin WSON measuring 2.20 mm × 2.50 mm.

Suppliers

Company
Product
Description
Supplier Links
LM26LV-Q1 Automotive 1.6 V, LLP-6 Factory Preset Temperature Switch and Temperature Sensor - LM26LVQISD-135/NOPB - Texas Instruments
Dallas, TX, United States
LM26LV-Q1 Automotive 1.6 V, LLP-6 Factory Preset Temperature Switch and Temperature Sensor
LM26LVQISD-135/NOPB
LM26LV-Q1 Automotive 1.6 V, LLP-6 Factory Preset Temperature Switch and Temperature Sensor LM26LVQISD-135/NOPB
Automotive 1.6 V, LLP-6 Factory Preset Temperature Switch and Temperature Sensor 6-WSON -40 to 150

Automotive 1.6 V, LLP-6 Factory Preset Temperature Switch and Temperature Sensor 6-WSON -40 to 150

Buy Now Datasheet

Technical Specifications

  Texas Instruments
Product Category Sensor Chips
Product Number LM26LVQISD-135/NOPB
Product Name LM26LV-Q1 Automotive 1.6 V, LLP-6 Factory Preset Temperature Switch and Temperature Sensor
Sensor Type Temperature
Unlock Full Specs
to access all available technical data

Similar Products

LM63 Accurate Remote Diode Digital Temperature Sensor w/ Integrated Fan Control - LM63CIMAX/NOPB - Texas Instruments
Specs
Sensor Type Temperature
Standards and Certifications RoHS
Input Voltage 3 to 3.6 volts
View Details
3 suppliers
LM26NV SOT-23, ?3?C Accurate, Factory Preset Thermostat (LM26 without Vtemp) from the PowerWise? Family - LM26CIM5X-YPE/NOPB - Texas Instruments
Specs
Sensor Type Temperature
Standards and Certifications RoHS
Input Voltage 2.7 to 5.5 volts
View Details
2 suppliers
LM135A Precision Temperature Sensor - LM135AH - Texas Instruments
Specs
Sensor Type Temperature
Applications Military
Input Voltage 5 to ? volts
View Details
5 suppliers