Texas Instruments TMP435 ?1?C Remote and Local TEMP SENSOR with Beta, N-Factor and Series-R Correction TMP435ADGST

Description
?1?C Remote and Local TEMP SENSOR with Beta, N-Factor and Series-R Correction 10-VSSOP -40 to 125
Request a Quote Datasheet
Description
?1?C Remote and Local TEMP SENSOR with Beta, N-Factor and Series-R Correction 10-VSSOP -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TMP435 ?1?C Remote and Local TEMP SENSOR with Beta, N-Factor and Series-R Correction - TMP435ADGST - Texas Instruments
Dallas, TX, United States
TMP435 ?1?C Remote and Local TEMP SENSOR with Beta, N-Factor and Series-R Correction
TMP435ADGST
TMP435 ?1?C Remote and Local TEMP SENSOR with Beta, N-Factor and Series-R Correction TMP435ADGST
?1?C Remote and Local TEMP SENSOR with Beta, N-Factor and Series-R Correction 10-VSSOP -40 to 125

?1?C Remote and Local TEMP SENSOR with Beta, N-Factor and Series-R Correction 10-VSSOP -40 to 125

Buy Now Datasheet
Temperature Sensors - Temperature Sensors - Analog and Digital Output - TMP435ADGST - 1110071-TMP435ADGST - Win Source Electronics
Laguna Hills, CA, United States
Temperature Sensors - Temperature Sensors - Analog and Digital Output - TMP435ADGST
1110071-TMP435ADGST
Temperature Sensors - Temperature Sensors - Analog and Digital Output - TMP435ADGST 1110071-TMP435ADGST
Manufacturer: Texas Instruments Win Source Part Number: 1110071-TMP435ADGST Packaging: Reel - TR Features: One-Shot, Output Switch, Programmable Limit, Programmable Resolution, Shutdown Mode Mounting: SMD (SMT) Output Type: SMBus Resolution: 11 b Sensor Type: Digital, Local/Remote Sensing Temperature - Local: -40°C to 125°C Sensing Temperature - Remote: -64°C to 191°C Accuracy - Highest (Lowest): ±1°C (±2.5°C) Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 10-VSSOP Supply Voltage - Operating: 2.7 V to 5.5 V Testing Conditions: 0°C to 100°C (-40°C to 125°C) Alternative Parts (Cross-Reference): SHT71; TMP435ADGSR; HS3001; Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1110071-TMP435ADGST
Packaging: Reel - TR
Features: One-Shot, Output Switch, Programmable Limit, Programmable Resolution, Shutdown Mode
Mounting: SMD (SMT)
Output Type: SMBus
Resolution: 11 b
Sensor Type: Digital, Local/Remote
Sensing Temperature - Local: -40°C to 125°C
Sensing Temperature - Remote: -64°C to 191°C
Accuracy - Highest (Lowest): ±1°C (±2.5°C)
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 10-VSSOP
Supply Voltage - Operating: 2.7 V to 5.5 V
Testing Conditions: 0°C to 100°C (-40°C to 125°C)
Alternative Parts (Cross-Reference): SHT71; TMP435ADGSR; HS3001;
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Analog and Digital Output - 296-27241-1-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
296-27241-1-ND
Analog and Digital Output 296-27241-1-ND
Temperature Sensor Digital, Local/Remote -40°C ~ 125°C 11 b 10-VSSOP

Temperature Sensor Digital, Local/Remote -40°C ~ 125°C 11 b 10-VSSOP

Buy Now Datasheet
Analog and Digital Output - 296-27241-2-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
296-27241-2-ND
Analog and Digital Output 296-27241-2-ND
Temperature Sensor Digital, Local/Remote -40°C ~ 125°C 11 b 10-VSSOP

Temperature Sensor Digital, Local/Remote -40°C ~ 125°C 11 b 10-VSSOP

Buy Now Datasheet
Analog and Digital Output - 296-27241-6-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
296-27241-6-ND
Analog and Digital Output 296-27241-6-ND
Temperature Sensor Digital, Local/Remote -40°C ~ 125°C 11 b 10-VSSOP

Temperature Sensor Digital, Local/Remote -40°C ~ 125°C 11 b 10-VSSOP

Buy Now Datasheet
Analog and Digital Output - TMP435ADGST - ODG (Origin Data Global)
Shenzhen, China
Analog and Digital Output
TMP435ADGST
Analog and Digital Output TMP435ADGST
SENSOR DIGITAL -40C-125C 10VSSOP

SENSOR DIGITAL -40C-125C 10VSSOP

Supplier's Site Datasheet
Sensors, Transducers - Temperature Sensors - Analog and Digital Output - TMP435ADGST - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Temperature Sensors - Analog and Digital Output
TMP435ADGST
Sensors, Transducers - Temperature Sensors - Analog and Digital Output TMP435ADGST
SENSOR DIGITAL -40C-125C 10VSSOP

SENSOR DIGITAL -40C-125C 10VSSOP

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Sensor Chips Sensor Chips Sensor Chips Sensor Chips Sensor Chips
Product Number TMP435ADGST 1110071-TMP435ADGST 296-27241-1-ND TMP435ADGST TMP435ADGST
Product Name TMP435 ?1?C Remote and Local TEMP SENSOR with Beta, N-Factor and Series-R Correction Temperature Sensors - Temperature Sensors - Analog and Digital Output - TMP435ADGST Analog and Digital Output Analog and Digital Output Sensors, Transducers - Temperature Sensors - Analog and Digital Output
Sensor Type Temperature Temperature Temperature Temperature
Unlock Full Specs
to access all available technical data

Similar Products

LM27 SOT-23, ?3?C Accurate, 120?C-150?C Factory Preset Thermostat - LM27CIM5X-1HJ/NOPB - Texas Instruments
Specs
Sensor Type Temperature
Standards and Certifications RoHS
Input Voltage 2.7 to 5.5 volts
View Details
2 suppliers
LM56 Dual Output Low Power Thermostat - LM56BIM/NOPB - Texas Instruments
Specs
Sensor Type Temperature
Standards and Certifications RoHS
Input Voltage 2.7 to 10 volts
View Details
5 suppliers
LM26LV 1.6V, LLP-6 Factory Preset Temperature Switch and Temperature Sensor - LM26LVCISDX-120/NOPB - Texas Instruments
Specs
Sensor Type Temperature
Standards and Certifications RoHS
Input Voltage 1.6 to 5.5 volts
View Details
2 suppliers
LM26 SOT-23, ?3?C Accurate, Factory Preset Thermostat - LM26CIM5X-SHA/NOPB - Texas Instruments
Specs
Sensor Type Temperature
Standards and Certifications RoHS
Input Voltage 2.7 to 5.5 volts
View Details
2 suppliers