Texas Instruments LM34 Precision Fahrenheit Temperature Sensor LM34CAH/NOPB

Description
Precision Fahrenheit Temperature Sensor 3-TO -40 to 110
Request a Quote Datasheet
Description
Precision Fahrenheit Temperature Sensor 3-TO -40 to 110
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LM34 Precision Fahrenheit Temperature Sensor - LM34CAH/NOPB - Texas Instruments
Dallas, TX, United States
LM34 Precision Fahrenheit Temperature Sensor
LM34CAH/NOPB
LM34 Precision Fahrenheit Temperature Sensor LM34CAH/NOPB
Precision Fahrenheit Temperature Sensor 3-TO -40 to 110

Precision Fahrenheit Temperature Sensor 3-TO -40 to 110

Buy Now Datasheet
Temperature Sensors - Temperature Sensors - Analog and Digital Output - LM34CAH/NOPB - 118031-LM34CAH/NOPB - Win Source Electronics
Laguna Hills, CA, United States
Temperature Sensors - Temperature Sensors - Analog and Digital Output - LM34CAH/NOPB
118031-LM34CAH/NOPB
Temperature Sensors - Temperature Sensors - Analog and Digital Output - LM34CAH/NOPB 118031-LM34CAH/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 118031-LM34CAH/NOPB Packaging: Bulk Mounting: Through Hole Output Type: Analog Voltage Resolution: 10mV/°F Sensor Type: Analog, Local Sensing Temperature - Local: -40°F to 230°F Accuracy - Highest (Lowest): ±1°F (±2°F) Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 110°C Case / Package: TO (NDT) Supply Voltage - Operating: 4 V to 30 V Testing Conditions: 77°F (230°F) Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 118031-LM34CAH/NOPB
Packaging: Bulk
Mounting: Through Hole
Output Type: Analog Voltage
Resolution: 10mV/°F
Sensor Type: Analog, Local
Sensing Temperature - Local: -40°F to 230°F
Accuracy - Highest (Lowest): ±1°F (±2°F)
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -40°C to 110°C
Case / Package: TO (NDT)
Supply Voltage - Operating: 4 V to 30 V
Testing Conditions: 77°F (230°F)
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Analog and Digital Output - LM34CAH/NOPB-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
LM34CAH/NOPB-ND
Analog and Digital Output LM34CAH/NOPB-ND
Temperature Sensor Analog, Local -40°F ~ 230°F 10mV/°F TO-46-3

Temperature Sensor Analog, Local -40°F ~ 230°F 10mV/°F TO-46-3

Buy Now Datasheet
Sensors, Transducers - Temperature Sensors - Analog and Digital Output - LM34CAH/NOPB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Temperature Sensors - Analog and Digital Output
LM34CAH/NOPB
Sensors, Transducers - Temperature Sensors - Analog and Digital Output LM34CAH/NOPB
SENSOR ANALOG -40F-230F TO46-3

SENSOR ANALOG -40F-230F TO46-3

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Sensor Chips Sensor Chips Sensor Chips Sensor Chips
Product Number LM34CAH/NOPB 118031-LM34CAH/NOPB LM34CAH/NOPB-ND LM34CAH/NOPB
Product Name LM34 Precision Fahrenheit Temperature Sensor Temperature Sensors - Temperature Sensors - Analog and Digital Output - LM34CAH/NOPB Analog and Digital Output Sensors, Transducers - Temperature Sensors - Analog and Digital Output
Sensor Type Temperature Temperature Temperature
Applications Military
Input Voltage 5 to 30 volts 4 to 30 volts 4 to 30 volts
Unlock Full Specs
to access all available technical data

Similar Products

LM26LV 1.6V, LLP-6 Factory Preset Temperature Switch and Temperature Sensor - LM26LVCISD-115/NOPB - Texas Instruments
Specs
Sensor Type Temperature
Standards and Certifications RoHS
Input Voltage 1.6 to 5.5 volts
View Details
3 suppliers
DRV5053 2.5 to 38 V Analog Bipolar Hall Effect Sensor - DRV5053EAQDBZT - Texas Instruments
Specs
Sensor Type Temperature
Applications Industrial
Standards and Certifications RoHS
View Details
3 suppliers
LM26 SOT-23, ?3?C Accurate, Factory Preset Thermostat - LM26CIM5X-PHA/NOPB - Texas Instruments
Specs
Sensor Type Temperature
Standards and Certifications RoHS
Input Voltage 2.7 to 5.5 volts
View Details
2 suppliers
DRV5013-Q1 Automotive Digital-Latch Hall Effect Sensor - DRV5013ADEDBZTQ1 - Texas Instruments
Specs
Sensor Type Temperature
Applications Automobile
Standards and Certifications RoHS
View Details
3 suppliers