The LM35DT is a precision integrated-circuit temperature sensor calibrated in Celsius, with a linear output of 10 mV/°C and an operating range of 0°C to 100°C. It is packaged in a TO-220 case, measuring 14.986 mm by 10.16 mm, and operates from a 4 V to 30 V power supply with less than 60 μA current drain. The device provides ±0.5°C accuracy at 25°C and has low self-heating of less than 0.08°C in still air. The output impedance is 0.1 Ω for a 1 mA load, and non-linearity is typically ±0.25°C. The tab is connected to the negative supply pin (GND).
Precision Centigrade Temperature Sensor 3-TO-220 0 to 100
Manufacturer: Texas Instruments
Win Source Part Number: 089541-LM35DT
Packaging: Tube/Rail
Mounting: Through Hole
Output Type: Analog Voltage
Resolution: 10mV/°C
Sensor Type: Analog, Local
Sensing Temperature - Local: 0°C to 100°C
Accuracy - Highest (Lowest): ±1.5°C
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: 0°C to 100°C
Case / Package: TO-220-3
Supply Voltage - Operating: 4 V to 30 V
Testing Conditions: 25°C
Alternative Parts (Cross-Reference): AD590JH; LM335H/NOPB; LM35H/NOPB;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance
Application Field: Used in Sensing & Instrumentation, Consumer Electronics, Automation & Process Control
Temperature Sensor Analog, Local 0°C ~ 100°C 10mV/°C TO-220-3
SENSOR ANALOG 0C-100C TO220-3
SENSOR ANALOG 0C-100C TO220-3
| Texas Instruments | Win Source Electronics | DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Sensor Chips | Sensor Chips | Sensor Chips | Sensor Chips | Sensor Chips |
| Product Number | LM35DT | 089541-LM35DT | LM35DT-ND | LM35DT | LM35DT |
| Product Name | LM35 Precision Centigrade Temperature Sensor | Temperature Sensors - Temperature Sensors - Analog and Digital Output - LM35DT | Analog and Digital Output | Analog and Digital Output | Sensors, Transducers - Temperature Sensors - Analog and Digital Output |
| Sensor Type | Temperature | Temperature | Temperature | Temperature | |
| Applications | Military | Consumer | |||
| Input Voltage | 4 to 30 volts | 4 to 30 volts | 4 to 30 volts | 4 to 30 volts |