Texas Instruments LM71 SPI/MICROWIRE 13-Bit Plus Sign Temperature Sensor LM71CISD/NOPB

Description
SPI/MICROWIRE 13-Bit Plus Sign Temperature Sensor 6-WSON -40 to 150
Request a Quote Datasheet
Description
SPI/MICROWIRE 13-Bit Plus Sign Temperature Sensor 6-WSON -40 to 150
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LM71 SPI/MICROWIRE 13-Bit Plus Sign Temperature Sensor - LM71CISD/NOPB - Texas Instruments
Dallas, TX, United States
LM71 SPI/MICROWIRE 13-Bit Plus Sign Temperature Sensor
LM71CISD/NOPB
LM71 SPI/MICROWIRE 13-Bit Plus Sign Temperature Sensor LM71CISD/NOPB
SPI/MICROWIRE 13-Bit Plus Sign Temperature Sensor 6-WSON -40 to 150

SPI/MICROWIRE 13-Bit Plus Sign Temperature Sensor 6-WSON -40 to 150

Buy Now Datasheet
Analog and Digital Output - LM71CISD/NOPBCT-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
LM71CISD/NOPBCT-ND
Analog and Digital Output LM71CISD/NOPBCT-ND
Temperature Sensor Digital, Local -40°C ~ 150°C 13 b 6-WSON (3x3)

Temperature Sensor Digital, Local -40°C ~ 150°C 13 b 6-WSON (3x3)

Buy Now Datasheet
Analog and Digital Output - LM71CISD/NOPBDKR-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
LM71CISD/NOPBDKR-ND
Analog and Digital Output LM71CISD/NOPBDKR-ND
Temperature Sensor Digital, Local -40°C ~ 150°C 13 b 6-WSON (3x3)

Temperature Sensor Digital, Local -40°C ~ 150°C 13 b 6-WSON (3x3)

Buy Now Datasheet
Analog and Digital Output - LM71CISD/NOPBTR-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
LM71CISD/NOPBTR-ND
Analog and Digital Output LM71CISD/NOPBTR-ND
Temperature Sensor Digital, Local -40°C ~ 150°C 13 b 6-WSON (3x3)

Temperature Sensor Digital, Local -40°C ~ 150°C 13 b 6-WSON (3x3)

Buy Now Datasheet
Sensors, Transducers - Temperature Sensors - Analog and Digital Output - 1020022-LM71CISD/NOPB - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Temperature Sensors - Analog and Digital Output
1020022-LM71CISD/NOPB
Sensors, Transducers - Temperature Sensors - Analog and Digital Output 1020022-LM71CISD/NOPB
Win Source Part Number: 1020022-LM71CISD/NOP B Category: Sensors, Transducers>Temperat ure Sensors - Analog and Digital Output Features: Shutdown Mode Package: Tape & Reel Standard Package: 1,000 Mounting: SMD (SMT) Output Type: SPI Test Condition: -10°C ~ 65°C (-40°C ~ 150°C) Resolution: 13 b Sensor Type: Digital, Local Sensing Temperature - Local: -40°C ~ 150°C Accuracy - Highest (Lowest): 1.5°C (-2°C, 3°C) Voltage - Supply: 2.65V ~ 5.5V Package / Case: 6-WDFN Exposed Pad Supplier Device Package: 6-WSON (3x3) Temperature Range - Operating: -40°C ~ 150°C ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: LM71CISDDKR-NDR,2156 -LM71CISD/NOPB-TI,LM 71CISDCT-NDR,TEXNSCL M71CISD/NOPB,LM71CIS D/NOPBTR,LM71CISDNOP B,*LM71CISD/NOPB,LM7 1CISD/NOPBDKR,LM71CI SDTR-NDR,LM71CISD/NO PBCT Base Product Number: LM71

Win Source Part Number: 1020022-LM71CISD/NOPB
Category: Sensors, Transducers>Temperature Sensors - Analog and Digital Output
Features: Shutdown Mode
Package: Tape & Reel
Standard Package: 1,000
Mounting: SMD (SMT)
Output Type: SPI
Test Condition: -10°C ~ 65°C (-40°C ~ 150°C)
Resolution: 13 b
Sensor Type: Digital, Local
Sensing Temperature - Local: -40°C ~ 150°C
Accuracy - Highest (Lowest): 1.5°C (-2°C, 3°C)
Voltage - Supply: 2.65V ~ 5.5V
Package / Case: 6-WDFN Exposed Pad
Supplier Device Package: 6-WSON (3x3)
Temperature Range - Operating: -40°C ~ 150°C
ECCN: EAR99
Fake Threat In the Open Market: 79 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: LM71CISDDKR-NDR,2156-LM71CISD/NOPB-TI,LM71CISDCT-NDR,TEXNSCLM71CISD/NOPB,LM71CISD/NOPBTR,LM71CISDNOPB,*LM71CISD/NOPB,LM71CISD/NOPBDKR,LM71CISDTR-NDR,LM71CISD/NOPBCT
Base Product Number: LM71

Buy Now Datasheet
Sensors, Transducers - Temperature Sensors - Analog and Digital Output - LM71CISD/NOPB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Temperature Sensors - Analog and Digital Output
LM71CISD/NOPB
Sensors, Transducers - Temperature Sensors - Analog and Digital Output LM71CISD/NOPB
SENSOR DIGITAL -40C-150C 6WSON

SENSOR DIGITAL -40C-150C 6WSON

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Sensor Chips Sensor Chips Sensor Chips Sensor Chips
Product Number LM71CISD/NOPB LM71CISD/NOPBCT-ND 1020022-LM71CISD/NOPB LM71CISD/NOPB
Product Name LM71 SPI/MICROWIRE 13-Bit Plus Sign Temperature Sensor Analog and Digital Output Sensors, Transducers - Temperature Sensors - Analog and Digital Output Sensors, Transducers - Temperature Sensors - Analog and Digital Output
Sensor Type Temperature Temperature Temperature
Unlock Full Specs
to access all available technical data

Similar Products

LM60 2.7V, SOT-23 or TO-92 Temperature Sensor - LM60BIM3/NOPB - Texas Instruments
Specs
Sensor Type Temperature
Standards and Certifications RoHS
Input Voltage 2.7 to 10 volts
View Details
7 suppliers
LM19 2.4V, 10?A, TO-92 Temperature Sensor - LM19CIZ/LFT4 - Texas Instruments
Specs
Sensor Type Temperature
Standards and Certifications RoHS
Input Voltage 2.4 to 5.5 volts
View Details
5 suppliers
Temperature Sensors - Temperature Sensors - Thermostats - Solid State - LM26CIM5X-VHA - 1197856-LM26CIM5X-VHA - Win Source Electronics
Specs
Sensor Type Temperature
Package / Mounting Surface Mount (SMD)
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
LM34 Precision Fahrenheit Temperature Sensor - LM34CAH/NOPB - Texas Instruments
Specs
Sensor Type Temperature
Applications Military
Input Voltage 5 to 30 volts
View Details
4 suppliers