Texas Instruments LM26 SOT-23, ?3?C Accurate, Factory Preset Thermostat LM26CIM5X-TPA/NOPB

Description
SOT-23, ?3?C Accurate, Factory Preset Thermostat 5-SOT-23 -55 to 125
Request a Quote
Description
SOT-23, ?3?C Accurate, Factory Preset Thermostat 5-SOT-23 -55 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The LM26 is a precision, factory-preset thermostat in a 5-lead SOT-23 package measuring 2.90 mm by 1.60 mm, designed for thermal management applications. It features an internal temperature sensor with a V TEMP output proportional to temperature, a −10.82 mV/°C slope, and selectable hysteresis of 2°C or 10°C. The digital output is factory-programmed as active-low, open-drain, overtemperature shutdown (OS) with a trip point of 85°C for the LM26CIM5X-TPA variant. It operates from 2.7 V to 5.5 V with a maximum supply current of 40 μA and supports temperatures from −55°C to 125°C. The device is UL recognized.

Datasheet Summary
Powered by GS/AI

The LM26 is a precision, factory-preset thermostat in a 5-lead SOT-23 package measuring 2.90 mm by 1.60 mm, designed for thermal management applications. It features an internal temperature sensor with a V TEMP output proportional to temperature, a −10.82 mV/°C slope, and selectable hysteresis of 2°C or 10°C. The digital output is factory-programmed as active-low, open-drain, overtemperature shutdown (OS) with a trip point of 85°C for the LM26CIM5X-TPA variant. It operates from 2.7 V to 5.5 V with a maximum supply current of 40 μA and supports temperatures from −55°C to 125°C. The device is UL recognized.

Suppliers

Company
Product
Description
Supplier Links
LM26 SOT-23, ?3?C Accurate, Factory Preset Thermostat - LM26CIM5X-TPA/NOPB - Texas Instruments
Dallas, TX, United States
LM26 SOT-23, ?3?C Accurate, Factory Preset Thermostat
LM26CIM5X-TPA/NOPB
LM26 SOT-23, ?3?C Accurate, Factory Preset Thermostat LM26CIM5X-TPA/NOPB
SOT-23, ?3?C Accurate, Factory Preset Thermostat 5-SOT-23 -55 to 125

SOT-23, ?3?C Accurate, Factory Preset Thermostat 5-SOT-23 -55 to 125

Buy Now Datasheet
Temperature Sensors - Temperature Sensors - Thermostats - Solid State - LM26CIM5X-TPA/NOPB - 122213-LM26CIM5X-TPA/NOPB - Win Source Electronics
Laguna Hills, CA, United States
Temperature Sensors - Temperature Sensors - Thermostats - Solid State - LM26CIM5X-TPA/NOPB
122213-LM26CIM5X-TPA/NOPB
Temperature Sensors - Temperature Sensors - Thermostats - Solid State - LM26CIM5X-TPA/NOPB 122213-LM26CIM5X-TPA/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 122213-LM26CIM5X-TPA /NOPB Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Open Drain Output: Active Low Switching Temperature: 85°C Output Function: /OverTemp Accuracy: ±3°C Trip Temperature Threshold: Hot Selectable Hysteresis: Yes Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: SOT-23-5 Supply Voltage - Operating: 2.7 V to 5.5 V Operating Supply Current: 16μA Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance Application Field: Used in Communications & Networking, Signal Processing, Automation & Process Control, Imaging, Video & Vision Quantity per package: 3k pcs

Manufacturer: Texas Instruments
Win Source Part Number: 122213-LM26CIM5X-TPA/NOPB
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Open Drain
Output: Active Low
Switching Temperature: 85°C
Output Function: /OverTemp
Accuracy: ±3°C
Trip Temperature Threshold: Hot
Selectable Hysteresis: Yes
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: SOT-23-5
Supply Voltage - Operating: 2.7 V to 5.5 V
Operating Supply Current: 16μA
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance
Application Field: Used in Communications & Networking, Signal Processing, Automation & Process Control, Imaging, Video & Vision
Quantity per package: 3k pcs

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics
Product Category Sensor Chips Sensor Chips
Product Number LM26CIM5X-TPA/NOPB 122213-LM26CIM5X-TPA/NOPB
Product Name LM26 SOT-23, ?3?C Accurate, Factory Preset Thermostat Temperature Sensors - Temperature Sensors - Thermostats - Solid State - LM26CIM5X-TPA/NOPB
Sensor Type Temperature Temperature
Unlock Full Specs
to access all available technical data

Similar Products

DRV5053 2.5 to 38 V Analog Bipolar Hall Effect Sensor - DRV5053OAQLPGM - Texas Instruments
Specs
Sensor Type Temperature
Applications Industrial
Standards and Certifications RoHS
View Details
4 suppliers
DRV5023-Q1 Automotive Digital-Switch Hall Effect Sensor - DRV5023BIQDBZRQ1 - Texas Instruments
Specs
Sensor Type Temperature
Applications Automobile
Standards and Certifications RoHS
View Details
2 suppliers
Temperature Sensors - Temperature Sensors - Thermostats - Solid State - LM34CAZ - 1198941-LM34CAZ - Win Source Electronics
Specs
Sensor Type Temperature
Applications Industrial
View Details
2 suppliers
LM26LV 1.6V, LLP-6 Factory Preset Temperature Switch and Temperature Sensor - LM26LVCISD-120/NOPB - Texas Instruments
Specs
Sensor Type Temperature
Standards and Certifications RoHS
Input Voltage 1.6 to 5.5 volts
View Details