Texas Instruments TMP423 +/-1?C Remote and Local Temperature Sensor in SOT23-8 TMP423BIDCNT

Description
+/-1?C Remote and Local Temperature Sensor in SOT23-8 8-SOT-23 -40 to 125
Request a Quote Datasheet
Description
+/-1?C Remote and Local Temperature Sensor in SOT23-8 8-SOT-23 -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TMP423 +/-1?C Remote and Local Temperature Sensor in SOT23-8 - TMP423BIDCNT - Texas Instruments
Dallas, TX, United States
TMP423 +/-1?C Remote and Local Temperature Sensor in SOT23-8
TMP423BIDCNT
TMP423 +/-1?C Remote and Local Temperature Sensor in SOT23-8 TMP423BIDCNT
+/-1?C Remote and Local Temperature Sensor in SOT23-8 8-SOT-23 -40 to 125

+/-1?C Remote and Local Temperature Sensor in SOT23-8 8-SOT-23 -40 to 125

Buy Now Datasheet
Temperature Sensors - Temperature Sensors - Analog and Digital Output - TMP423BIDCNT - 1110065-TMP423BIDCNT - Win Source Electronics
Laguna Hills, CA, United States
Temperature Sensors - Temperature Sensors - Analog and Digital Output - TMP423BIDCNT
1110065-TMP423BIDCNT
Temperature Sensors - Temperature Sensors - Analog and Digital Output - TMP423BIDCNT 1110065-TMP423BIDCNT
Manufacturer: Texas Instruments Win Source Part Number: 1110065-TMP423BIDCNT Packaging: Reel - TR Features: One-Shot, Output Switch, Programmable Limit, Shutdown Mode Mounting: SMD (SMT) Output Type: SMBus Resolution: 11 b Sensor Type: Digital, Local/Remote Sensing Temperature - Local: -40°C to 125°C Sensing Temperature - Remote: -64°C to 191°C Accuracy - Highest (Lowest): ±1.5°C (±2.5°C) Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: SOT-23-8 Supply Voltage - Operating: 2.7 V to 5.5 V Testing Conditions: 15°C to 85°C (-40°C to 125°C) Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1110065-TMP423BIDCNT
Packaging: Reel - TR
Features: One-Shot, Output Switch, Programmable Limit, Shutdown Mode
Mounting: SMD (SMT)
Output Type: SMBus
Resolution: 11 b
Sensor Type: Digital, Local/Remote
Sensing Temperature - Local: -40°C to 125°C
Sensing Temperature - Remote: -64°C to 191°C
Accuracy - Highest (Lowest): ±1.5°C (±2.5°C)
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-23-8
Supply Voltage - Operating: 2.7 V to 5.5 V
Testing Conditions: 15°C to 85°C (-40°C to 125°C)
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Analog and Digital Output - 296-23324-2-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
296-23324-2-ND
Analog and Digital Output 296-23324-2-ND
Temperature Sensor Digital, Local/Remote -40°C ~ 125°C 11 b SOT-23-8

Temperature Sensor Digital, Local/Remote -40°C ~ 125°C 11 b SOT-23-8

Buy Now Datasheet
Analog and Digital Output - 296-23324-6-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
296-23324-6-ND
Analog and Digital Output 296-23324-6-ND
Temperature Sensor Digital, Local/Remote -40°C ~ 125°C 11 b SOT-23-8

Temperature Sensor Digital, Local/Remote -40°C ~ 125°C 11 b SOT-23-8

Buy Now Datasheet
Sensors, Transducers - Temperature Sensors - Analog and Digital Output - TMP423BIDCNT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Temperature Sensors - Analog and Digital Output
TMP423BIDCNT
Sensors, Transducers - Temperature Sensors - Analog and Digital Output TMP423BIDCNT
SENSOR DIGITAL -40C-125C SOT23-8

SENSOR DIGITAL -40C-125C SOT23-8

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Sensor Chips Sensor Chips Sensor Chips Sensor Chips
Product Number TMP423BIDCNT 1110065-TMP423BIDCNT 296-23324-2-ND TMP423BIDCNT
Product Name TMP423 +/-1?C Remote and Local Temperature Sensor in SOT23-8 Temperature Sensors - Temperature Sensors - Analog and Digital Output - TMP423BIDCNT Analog and Digital Output Sensors, Transducers - Temperature Sensors - Analog and Digital Output
Sensor Type Temperature Temperature Temperature
Unlock Full Specs
to access all available technical data

Similar Products

LM26LV 1.6V, LLP-6 Factory Preset Temperature Switch and Temperature Sensor - LM26LVCISDX-075/NOPB - Texas Instruments
Specs
Sensor Type Temperature
Standards and Certifications RoHS
Input Voltage 1.6 to 5.5 volts
View Details
2 suppliers
Temperature Sensors - Temperature Sensors - Thermostats - Solid State - LM57TEPWRQ1 - 877543-LM57TEPWRQ1 - Win Source Electronics
Specs
Sensor Type Temperature
Package / Mounting 8-TSSOP
Operating Temperature -50 to 150 C (-58 to 302 F)
View Details
LM335 Precision Temperature Sensor - LM335AM/NOPB - Texas Instruments
Specs
Sensor Type Temperature
Applications Military
Standards and Certifications RoHS
View Details
5 suppliers