Texas Instruments LM20 2.4V, 10?A, SC70, micro SMD Temperature Sensor LM20CIM7X/NOPB

Description
2.4V, 10?A, SC70, micro SMD Temperature Sensor 5-SC70 -55 to 130
Request a Quote Datasheet
Description
2.4V, 10?A, SC70, micro SMD Temperature Sensor 5-SC70 -55 to 130
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LM20 2.4V, 10?A, SC70, micro SMD Temperature Sensor - LM20CIM7X/NOPB - Texas Instruments
Dallas, TX, United States
LM20 2.4V, 10?A, SC70, micro SMD Temperature Sensor
LM20CIM7X/NOPB
LM20 2.4V, 10?A, SC70, micro SMD Temperature Sensor LM20CIM7X/NOPB
2.4V, 10?A, SC70, micro SMD Temperature Sensor 5-SC70 -55 to 130

2.4V, 10?A, SC70, micro SMD Temperature Sensor 5-SC70 -55 to 130

Buy Now Datasheet
Analog and Digital Output - LM20CIM7X/NOPBCT-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
LM20CIM7X/NOPBCT-ND
Analog and Digital Output LM20CIM7X/NOPBCT-ND
Temperature Sensor Analog, Local -55°C ~ 130°C 11.77mV/°C SC-70-5

Temperature Sensor Analog, Local -55°C ~ 130°C 11.77mV/°C SC-70-5

Buy Now Datasheet
Analog and Digital Output - LM20CIM7X/NOPBTR-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
LM20CIM7X/NOPBTR-ND
Analog and Digital Output LM20CIM7X/NOPBTR-ND
Temperature Sensor Analog, Local -55°C ~ 130°C 11.77mV/°C SC-70-5

Temperature Sensor Analog, Local -55°C ~ 130°C 11.77mV/°C SC-70-5

Buy Now Datasheet
Analog and Digital Output - LM20CIM7X/NOPBDKR-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
LM20CIM7X/NOPBDKR-ND
Analog and Digital Output LM20CIM7X/NOPBDKR-ND
Temperature Sensor Analog, Local -55°C ~ 130°C 11.77mV/°C SC-70-5

Temperature Sensor Analog, Local -55°C ~ 130°C 11.77mV/°C SC-70-5

Buy Now Datasheet
Temperature Sensors - Temperature Sensors - Analog and Digital Output - LM20CIM7X/NOPB - 018674-LM20CIM7X/NOPB - Win Source Electronics
Laguna Hills, CA, United States
Temperature Sensors - Temperature Sensors - Analog and Digital Output - LM20CIM7X/NOPB
018674-LM20CIM7X/NOPB
Temperature Sensors - Temperature Sensors - Analog and Digital Output - LM20CIM7X/NOPB 018674-LM20CIM7X/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 018674-LM20CIM7X/NOP B Packaging: Reel - TR Features: Shutdown Mode Mounting: SMD (SMT) Output Type: Analog Voltage Resolution: 11.77mV/°C Sensor Type: Analog, Local Sensing Temperature - Local: -55°C to 130°C Accuracy - Highest (Lowest): ±4°C (±5°C) Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -55°C to 130°C Case / Package: SC-70-5 Supply Voltage - Operating: 2.4 V to 5.5 V Testing Conditions: 25°C to 30°C (-55°C to 130°C) Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 018674-LM20CIM7X/NOPB
Packaging: Reel - TR
Features: Shutdown Mode
Mounting: SMD (SMT)
Output Type: Analog Voltage
Resolution: 11.77mV/°C
Sensor Type: Analog, Local
Sensing Temperature - Local: -55°C to 130°C
Accuracy - Highest (Lowest): ±4°C (±5°C)
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -55°C to 130°C
Case / Package: SC-70-5
Supply Voltage - Operating: 2.4 V to 5.5 V
Testing Conditions: 25°C to 30°C (-55°C to 130°C)
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Analog and Digital Output - LM20CIM7X/NOPB - ODG (Origin Data Global)
Shenzhen, China
Analog and Digital Output
LM20CIM7X/NOPB
Analog and Digital Output LM20CIM7X/NOPB
SENSOR ANALOG -55C-130C SC70-5

SENSOR ANALOG -55C-130C SC70-5

Supplier's Site Datasheet
Sensors, Transducers - Temperature Sensors - Analog and Digital Output - LM20CIM7X/NOPB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Temperature Sensors - Analog and Digital Output
LM20CIM7X/NOPB
Sensors, Transducers - Temperature Sensors - Analog and Digital Output LM20CIM7X/NOPB
SENSOR ANALOG -55C-130C SC70-5

SENSOR ANALOG -55C-130C SC70-5

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Sensor Chips Sensor Chips Sensor Chips Sensor Chips Sensor Chips
Product Number LM20CIM7X/NOPB LM20CIM7X/NOPBCT-ND 018674-LM20CIM7X/NOPB LM20CIM7X/NOPB LM20CIM7X/NOPB
Product Name LM20 2.4V, 10?A, SC70, micro SMD Temperature Sensor Analog and Digital Output Temperature Sensors - Temperature Sensors - Analog and Digital Output - LM20CIM7X/NOPB Analog and Digital Output Sensors, Transducers - Temperature Sensors - Analog and Digital Output
Sensor Type Temperature Temperature Temperature Temperature
Standards and Certifications RoHS
Input Voltage 2.4 to 5.5 volts 2.4 to 5.5 volts 2.4 to 5.5 volts 2.4 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Temperature Sensors - Temperature Sensors - Thermostats - Solid State - LM57FEPWRQ1 - 877538-LM57FEPWRQ1 - Win Source Electronics
Specs
Sensor Type Temperature
Package / Mounting 8-TSSOP
Operating Temperature -50 to 150 C (-58 to 302 F)
View Details
Temperature Sensors - Temperature Sensors - Thermostats - Solid State - LM26CIM5-PHA - 1197841-LM26CIM5-PHA - Win Source Electronics
Specs
Sensor Type Temperature
Package / Mounting Surface Mount (SMD)
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
DRV5053-Q1 Automotive Analog-Bipolar Hall Effect Sensor - DRV5053OAEDBZRQ1 - Texas Instruments
Specs
Sensor Type Temperature
Applications Automobile
Standards and Certifications RoHS
View Details
2 suppliers