Texas Instruments Electronic Surplus - HDC1010YPAR HDC1010YPAR

Description
Manufacturer: Texas Instruments Win Source Part Number: 1179690-HDC1010YPAR Packaging: Reel Mounting Style: SMD Response Time: 15s Output Type: I2C Output: 14b Sensor Type: Humidity, Temperature Accuracy: ±2% Family Name: HDC1010 Humidity Range: 0 ~ 100% RH Categories: Sensors, Transducers Supplier Device Package: 8-DSBGA Temperature Range - Operating: -20°C ~ 70°C Manufacturer Homepage: www.ti.com Manufacturer Package: 8-WFBGA, DSBGA ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Supply Voltage (V): 2.7V ~ 5.5V
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1179690-HDC1010YPAR Packaging: Reel Mounting Style: SMD Response Time: 15s Output Type: I2C Output: 14b Sensor Type: Humidity, Temperature Accuracy: ±2% Family Name: HDC1010 Humidity Range: 0 ~ 100% RH Categories: Sensors, Transducers Supplier Device Package: 8-DSBGA Temperature Range - Operating: -20°C ~ 70°C Manufacturer Homepage: www.ti.com Manufacturer Package: 8-WFBGA, DSBGA ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Supply Voltage (V): 2.7V ~ 5.5V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electronic Surplus - HDC1010YPAR - 1179690-HDC1010YPAR - Win Source Electronics
Laguna Hills, CA, United States
Electronic Surplus - HDC1010YPAR
1179690-HDC1010YPAR
Electronic Surplus - HDC1010YPAR 1179690-HDC1010YPAR
Manufacturer: Texas Instruments Win Source Part Number: 1179690-HDC1010YPAR Packaging: Reel Mounting Style: SMD Response Time: 15s Output Type: I2C Output: 14b Sensor Type: Humidity, Temperature Accuracy: ±2% Family Name: HDC1010 Humidity Range: 0 ~ 100% RH Categories: Sensors, Transducers Supplier Device Package: 8-DSBGA Temperature Range - Operating: -20°C ~ 70°C Manufacturer Homepage: www.ti.com Manufacturer Package: 8-WFBGA, DSBGA ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Supply Voltage (V): 2.7V ~ 5.5V

Manufacturer: Texas Instruments
Win Source Part Number: 1179690-HDC1010YPAR
Packaging: Reel
Mounting Style: SMD
Response Time: 15s
Output Type: I2C
Output: 14b
Sensor Type: Humidity, Temperature
Accuracy: ±2%
Family Name: HDC1010
Humidity Range: 0 ~ 100% RH
Categories: Sensors, Transducers
Supplier Device Package: 8-DSBGA
Temperature Range - Operating: -20°C ~ 70°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-WFBGA, DSBGA
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Supply Voltage (V): 2.7V ~ 5.5V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 1179690-HDC1010YPAR
Product Name Electronic Surplus - HDC1010YPAR
Package / Mounting Surface Mount (SMD)
Unlock Full Specs
to access all available technical data

Similar Products

Sensor technology - Magnetic sensors - Magnetic position sensors - Angle sensors - TLE49SRI3 - TLE49SRI3 - Infineon Technologies AG
Specs
Sensor Type Magnetic
Package / Mounting PG-SSO-3
Standards and Certifications RoHS
View Details
Thin Film Based Thermopile Detector - DR34 - Dexter Research Center, Inc.
Specs
Sensor Type Temperature
Applications Industrial
Package / Mounting TO-5 with 3 Pins
View Details
DRV5013-Q1 Automotive Digital-Latch Hall Effect Sensor - DRV5013BCQDBZRQ1 - Texas Instruments
Specs
Sensor Type Temperature
Applications Automobile
Standards and Certifications RoHS
View Details
3 suppliers
Image sensor modules - C16091-04 - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Applications Industrial
View Details