Texas Instruments Moisture Sensors, Humidity - HDC1000YPAR HDC1000YPAR

Description
Manufacturer: Texas Instruments Win Source Part Number: 081136-HDC1000YPAR Packaging: Reel - TR Response Time: 15s Mounting: SMD (SMT) Output Type: I2C Output: 14b Sensor Type: Humidity, Temperature Accuracy: ±3% RH Humidity Range: 0 to 100% RH Categories: Sensors, Transducers Status: Not For New Designs Temperature Range - Operating: -20°C to 60°C Supply Voltage - Operating: 2.7 V to 5.5 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Sufficient Application Field: Used in HVAC, System Monitoring, Consumer Electronics, Medical, Commercial, Automotive, Portable Devices
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 081136-HDC1000YPAR Packaging: Reel - TR Response Time: 15s Mounting: SMD (SMT) Output Type: I2C Output: 14b Sensor Type: Humidity, Temperature Accuracy: ±3% RH Humidity Range: 0 to 100% RH Categories: Sensors, Transducers Status: Not For New Designs Temperature Range - Operating: -20°C to 60°C Supply Voltage - Operating: 2.7 V to 5.5 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Sufficient Application Field: Used in HVAC, System Monitoring, Consumer Electronics, Medical, Commercial, Automotive, Portable Devices
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Moisture Sensors, Humidity - HDC1000YPAR - 081136-HDC1000YPAR - Win Source Electronics
Laguna Hills, CA, United States
Moisture Sensors, Humidity - HDC1000YPAR
081136-HDC1000YPAR
Moisture Sensors, Humidity - HDC1000YPAR 081136-HDC1000YPAR
Manufacturer: Texas Instruments Win Source Part Number: 081136-HDC1000YPAR Packaging: Reel - TR Response Time: 15s Mounting: SMD (SMT) Output Type: I2C Output: 14b Sensor Type: Humidity, Temperature Accuracy: ±3% RH Humidity Range: 0 to 100% RH Categories: Sensors, Transducers Status: Not For New Designs Temperature Range - Operating: -20°C to 60°C Supply Voltage - Operating: 2.7 V to 5.5 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Sufficient Application Field: Used in HVAC, System Monitoring, Consumer Electronics, Medical, Commercial, Automotive, Portable Devices

Manufacturer: Texas Instruments
Win Source Part Number: 081136-HDC1000YPAR
Packaging: Reel - TR
Response Time: 15s
Mounting: SMD (SMT)
Output Type: I2C
Output: 14b
Sensor Type: Humidity, Temperature
Accuracy: ±3% RH
Humidity Range: 0 to 100% RH
Categories: Sensors, Transducers
Status: Not For New Designs
Temperature Range - Operating: -20°C to 60°C
Supply Voltage - Operating: 2.7 V to 5.5 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Sufficient
Application Field: Used in HVAC, System Monitoring, Consumer Electronics, Medical, Commercial, Automotive, Portable Devices

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 081136-HDC1000YPAR
Product Name Moisture Sensors, Humidity - HDC1000YPAR
Sensor Type Humidity
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Sensor Type Magnetic
Input Voltage 3 to 24 volts
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
 - ST60 Diffractive Lens - Dexter Research Center, Inc.
Dexter Research Center, Inc.
Specs
Sensor Type Temperature
Applications Industrial
Package / Mounting TO-5
View Details
Temperature Sensor Module with RTC - TS-3032-C7 - Micro Crystal AG
Specs
Sensor Type Temperature
Applications Medical; Automobile; Industrial; Consumer
Package / Mounting Surface Mount (SMD)
View Details
Temperature sensors & Assembly - Temperature sensors digital - MVT4000D - Angst+Pfister Sensors and Power
Specs
Sensor Type Temperature
View Details