Texas Instruments LM20 2.4V, 10?A, SC70, micro SMD Temperature Sensor LM20CIM7X

Description
2.4V, 10?A, SC70, micro SMD Temperature Sensor 5-SC70 -55 to 130
Request a Quote Datasheet
Description
2.4V, 10?A, SC70, micro SMD Temperature Sensor 5-SC70 -55 to 130
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LM20 2.4V, 10?A, SC70, micro SMD Temperature Sensor - LM20CIM7X - Texas Instruments
Dallas, TX, United States
LM20 2.4V, 10?A, SC70, micro SMD Temperature Sensor
LM20CIM7X
LM20 2.4V, 10?A, SC70, micro SMD Temperature Sensor LM20CIM7X
2.4V, 10?A, SC70, micro SMD Temperature Sensor 5-SC70 -55 to 130

2.4V, 10?A, SC70, micro SMD Temperature Sensor 5-SC70 -55 to 130

Buy Now Datasheet
Analog and Digital Output - LM20CIM7XTR-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
LM20CIM7XTR-ND
Analog and Digital Output LM20CIM7XTR-ND
Temperature Sensor Analog, Local -55°C ~ 130°C 11.77mV/°C SC-70-5

Temperature Sensor Analog, Local -55°C ~ 130°C 11.77mV/°C SC-70-5

Buy Now Datasheet
Analog and Digital Output - LM20CIM7XCT-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
LM20CIM7XCT-ND
Analog and Digital Output LM20CIM7XCT-ND
Temperature Sensor Analog, Local -55°C ~ 130°C 11.77mV/°C SC-70-5

Temperature Sensor Analog, Local -55°C ~ 130°C 11.77mV/°C SC-70-5

Buy Now Datasheet
Temperature Sensors - Temperature Sensors - Analog and Digital Output - LM20CIM7X - 092984-LM20CIM7X - Win Source Electronics
Laguna Hills, CA, United States
Temperature Sensors - Temperature Sensors - Analog and Digital Output - LM20CIM7X
092984-LM20CIM7X
Temperature Sensors - Temperature Sensors - Analog and Digital Output - LM20CIM7X 092984-LM20CIM7X
Manufacturer: Texas Instruments Win Source Part Number: 092984-LM20CIM7X Packaging: Reel - TR Features: Shutdown Mode Mounting: SMD (SMT) Output Type: Analog Voltage Resolution: 11.77mV/°C Sensor Type: Analog, Local Sensing Temperature - Local: -55°C to 130°C Accuracy - Highest (Lowest): ±4°C (±5°C) Family Name: LM20 Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -55°C to 130°C Case / Package: SC-70-5 Supply Voltage - Operating: 2.4 V to 5.5 V Testing Conditions: 25°C to 30°C (-55°C to 130°C) Alternative Parts (Cross-Reference): FM20P5X_NL; FM20P5X; FM20P5X_Q; S-5842AAAAT-I6T1G; Introduction Date: January 10, 1999 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Sufficient

Manufacturer: Texas Instruments
Win Source Part Number: 092984-LM20CIM7X
Packaging: Reel - TR
Features: Shutdown Mode
Mounting: SMD (SMT)
Output Type: Analog Voltage
Resolution: 11.77mV/°C
Sensor Type: Analog, Local
Sensing Temperature - Local: -55°C to 130°C
Accuracy - Highest (Lowest): ±4°C (±5°C)
Family Name: LM20
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -55°C to 130°C
Case / Package: SC-70-5
Supply Voltage - Operating: 2.4 V to 5.5 V
Testing Conditions: 25°C to 30°C (-55°C to 130°C)
Alternative Parts (Cross-Reference): FM20P5X_NL; FM20P5X; FM20P5X_Q; S-5842AAAAT-I6T1G;
Introduction Date: January 10, 1999
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Sensors, Transducers - Temperature Sensors - Analog and Digital Output - LM20CIM7X - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Temperature Sensors - Analog and Digital Output
LM20CIM7X
Sensors, Transducers - Temperature Sensors - Analog and Digital Output LM20CIM7X
SENSOR ANALOG -55C-130C SC70-5

SENSOR ANALOG -55C-130C SC70-5

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Sensor Chips Sensor Chips Sensor Chips Sensor Chips
Product Number LM20CIM7X LM20CIM7XTR-ND 092984-LM20CIM7X LM20CIM7X
Product Name LM20 2.4V, 10?A, SC70, micro SMD Temperature Sensor Analog and Digital Output Temperature Sensors - Temperature Sensors - Analog and Digital Output - LM20CIM7X Sensors, Transducers - Temperature Sensors - Analog and Digital Output
Sensor Type Temperature Temperature Temperature
Unlock Full Specs
to access all available technical data

Similar Products

DRV5013-Q1 Automotive Digital-Latch Hall Effect Sensor - DRV5013BCQDBZTQ1 - Texas Instruments
Specs
Sensor Type Temperature
Applications Automobile
Standards and Certifications RoHS
View Details
3 suppliers
Temperature Sensors - Temperature Sensors - Analog and Digital Output - LM75AIMX - 090729-LM75AIMX - Win Source Electronics
Specs
Sensor Type Temperature
Package / Mounting Surface Mount (SMD); 8-SOIC
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
LM60 2.7V, SOT-23 or TO-92 Temperature Sensor - LM60BIM3/NOPB - Texas Instruments
Specs
Sensor Type Temperature
Standards and Certifications RoHS
Input Voltage 2.7 to 10 volts
View Details
7 suppliers
LM70 SPI/10-Bit plus Sign Digital Temperature Sensor - LM70CILDX-3/NOPB - Texas Instruments
Specs
Sensor Type Temperature
Standards and Certifications RoHS
Input Voltage 2.65 to 5.5 volts
View Details
4 suppliers