Texas Instruments TMP421 +/-1degC Remote and Local Temperature Sensor in SOT23-8 & WCSP TMP421AIDCNTG4

Description
+/-1degC Remote and Local Temperature Sensor in SOT23-8 & WCSP 8-SOT-23 -40 to 125
Request a Quote Datasheet
Description
+/-1degC Remote and Local Temperature Sensor in SOT23-8 & WCSP 8-SOT-23 -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TMP421 +/-1degC Remote and Local Temperature Sensor in SOT23-8 & WCSP - TMP421AIDCNTG4 - Texas Instruments
Dallas, TX, United States
TMP421 +/-1degC Remote and Local Temperature Sensor in SOT23-8 & WCSP
TMP421AIDCNTG4
TMP421 +/-1degC Remote and Local Temperature Sensor in SOT23-8 & WCSP TMP421AIDCNTG4
+/-1degC Remote and Local Temperature Sensor in SOT23-8 & WCSP 8-SOT-23 -40 to 125

+/-1degC Remote and Local Temperature Sensor in SOT23-8 & WCSP 8-SOT-23 -40 to 125

Buy Now Datasheet
Temperature Sensors - Temperature Sensors - Analog and Digital Output - TMP421AIDCNTG4 - 1110059-TMP421AIDCNTG4 - Win Source Electronics
Laguna Hills, CA, United States
Temperature Sensors - Temperature Sensors - Analog and Digital Output - TMP421AIDCNTG4
1110059-TMP421AIDCNTG4
Temperature Sensors - Temperature Sensors - Analog and Digital Output - TMP421AIDCNTG4 1110059-TMP421AIDCNTG4
Manufacturer: Texas Instruments Win Source Part Number: 1110059-TMP421AIDCNT G4 Packaging: Reel - TR Features: One-Shot, Output Switch, Programmable Limit, Shutdown Mode Mounting: SMD (SMT) Output Type: SMBus Resolution: 11 b Sensor Type: Digital, Local/Remote Sensing Temperature - Local: -40°C to 125°C Sensing Temperature - Remote: -64°C to 191°C Accuracy - Highest (Lowest): ±1.5°C (±2.5°C) Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: SOT-23-8 Supply Voltage - Operating: 2.7 V to 5.5 V Testing Conditions: 15°C to 85°C (-40°C to 125°C) Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance Application Field: Used in Sensing & Instrumentation, Computers & Computer Peripherals, Communications & Networking

Manufacturer: Texas Instruments
Win Source Part Number: 1110059-TMP421AIDCNTG4
Packaging: Reel - TR
Features: One-Shot, Output Switch, Programmable Limit, Shutdown Mode
Mounting: SMD (SMT)
Output Type: SMBus
Resolution: 11 b
Sensor Type: Digital, Local/Remote
Sensing Temperature - Local: -40°C to 125°C
Sensing Temperature - Remote: -64°C to 191°C
Accuracy - Highest (Lowest): ±1.5°C (±2.5°C)
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-23-8
Supply Voltage - Operating: 2.7 V to 5.5 V
Testing Conditions: 15°C to 85°C (-40°C to 125°C)
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
Application Field: Used in Sensing & Instrumentation, Computers & Computer Peripherals, Communications & Networking

Buy Now Datasheet
Analog and Digital Output - TMP421AIDCNTG4-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
TMP421AIDCNTG4-ND
Analog and Digital Output TMP421AIDCNTG4-ND
Temperature Sensor Digital, Local/Remote -40°C ~ 125°C 11 b SOT-23-8

Temperature Sensor Digital, Local/Remote -40°C ~ 125°C 11 b SOT-23-8

Buy Now Datasheet
Sensors, Transducers - Temperature Sensors - Analog and Digital Output - TMP421AIDCNTG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Temperature Sensors - Analog and Digital Output
TMP421AIDCNTG4
Sensors, Transducers - Temperature Sensors - Analog and Digital Output TMP421AIDCNTG4
SENSOR DIGITAL -40C-125C SOT23-8

SENSOR DIGITAL -40C-125C SOT23-8

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Sensor Chips Sensor Chips Sensor Chips Sensor Chips
Product Number TMP421AIDCNTG4 1110059-TMP421AIDCNTG4 TMP421AIDCNTG4-ND TMP421AIDCNTG4
Product Name TMP421 +/-1degC Remote and Local Temperature Sensor in SOT23-8 & WCSP Temperature Sensors - Temperature Sensors - Analog and Digital Output - TMP421AIDCNTG4 Analog and Digital Output Sensors, Transducers - Temperature Sensors - Analog and Digital Output
Sensor Type Temperature Temperature Temperature
Unlock Full Specs
to access all available technical data

Similar Products

LM71 SPI/MICROWIRE 13-Bit Plus Sign Temperature Sensor - LM71CIMF - Texas Instruments
Specs
Sensor Type Temperature
Input Voltage 2.65 to 5.5 volts
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
5 suppliers
DRV5033-Q1 Automotive Digital-Omnipolar-Switch Hall Effect Sensor - DRV5033AJEDBZTQ1 - Texas Instruments
Specs
Sensor Type Temperature
Applications Automobile
Standards and Certifications RoHS
View Details
3 suppliers
LM56 Dual Output Low Power Thermostat - LM56BIMM/NOPB - Texas Instruments
Specs
Sensor Type Temperature
Standards and Certifications RoHS
Input Voltage 2.7 to 10 volts
View Details
6 suppliers
DRV5013 2.5 to 38 V Digital Latch Hall Effect Sensor - DRV5013ADQDBZT - Texas Instruments
Specs
Sensor Type Temperature
Applications Industrial
Standards and Certifications RoHS
View Details
3 suppliers