The LM26LV and LM26LV-Q1 are low-voltage, precision, dual-output temperature switches and sensors designed for 1.6-V operation, with a factory-set trip point range of 0°C to 150°C in 1°C increments. They feature both push-pull and open-drain digital outputs, an analog VTEMP output with negative temperature coefficient, and built-in hysteresis for stable switching. The device is housed in a 6-pin WSON package measuring 2.20 mm × 2.50 mm and operates over a junction temperature range of -50°C to 150°C. The LM26LV-Q1 variant is AEC-Q100 qualified for automotive applications with HBM ESD classification Level 3A and CDM classification Level C6.
1.6V, LLP-6 Factory Preset Temperature Switch and Temperature Sensor 6-WSON 0 to 150
Manufacturer: Texas Instruments
Win Source Part Number: 1197871-LM26LVCISD-0
Packaging: Reel - TR
Operating Temperature Range: -50°C ~ 150°C
Features: Trip Test
Package: 6-WDFN Exposed Pad
Mounting: SMD
Output Type: Open Drain, Push-Pull
Operating Supply Voltage: 1.6 V ~ 5.5 V
Output: Active High, Active Low
Switching Temperature: 90°C
Output Function: OverTemp, /OverTemp, VTemp
Accuracy: ±2.2°C
Trip Temperature Threshold: Hot
Selectable Hysteresis: No
Family Name: LM26LV
Categories: Sensors, Transducers
Operating Supply Current: 8μA
Manufacturer Homepage: www.ti.com
Manufacturer Package: 6-WSON (2.2x2.5)
Current - Output (Maximum): 7mA
Alternative Parts (Cross-Reference): LM26LVQISD-130/NOPB;
Introduction Date: July 01, 2007
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
Temperature Sensor, Rectangular, 6 Pin, Surface Mount
| Texas Instruments | Win Source Electronics | Rochester Electronics | |
|---|---|---|---|
| Product Category | Sensor Chips | Sensor Chips | Sensor Chips |
| Product Number | LM26LVCISD-090/NOPB | 1197871-LM26LVCISD-090/NOPB | LM26LVCISD-090/NOPB |
| Product Name | LM26LV 1.6V, LLP-6 Factory Preset Temperature Switch and Temperature Sensor | Temperature Sensors - Temperature Sensors - Thermostats - Solid State - LM26LVCISD-090/NOPB | |
| Sensor Type | Temperature | Temperature | Temperature |