Texas Instruments LM70 SPI/10-Bit plus Sign Digital Temperature Sensor LM70CILDX-3/NOPB

Description
SPI/10-Bit plus Sign Digital Temperature Sensor 8-WSON -55 to 150
Request a Quote Datasheet
Description
SPI/10-Bit plus Sign Digital Temperature Sensor 8-WSON -55 to 150
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LM70 SPI/10-Bit plus Sign Digital Temperature Sensor - LM70CILDX-3/NOPB - Texas Instruments
Dallas, TX, United States
LM70 SPI/10-Bit plus Sign Digital Temperature Sensor
LM70CILDX-3/NOPB
LM70 SPI/10-Bit plus Sign Digital Temperature Sensor LM70CILDX-3/NOPB
SPI/10-Bit plus Sign Digital Temperature Sensor 8-WSON -55 to 150

SPI/10-Bit plus Sign Digital Temperature Sensor 8-WSON -55 to 150

Buy Now Datasheet
Temperature Sensors - Temperature Sensors - Analog and Digital Output - LM70CILDX-3/NOPB - 1054948-LM70CILDX-3/NOPB - Win Source Electronics
Laguna Hills, CA, United States
Temperature Sensors - Temperature Sensors - Analog and Digital Output - LM70CILDX-3/NOPB
1054948-LM70CILDX-3/NOPB
Temperature Sensors - Temperature Sensors - Analog and Digital Output - LM70CILDX-3/NOPB 1054948-LM70CILDX-3/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 1054948-LM70CILDX-3/ NOPB Packaging: Reel - TR Features: Shutdown Mode Mounting: SMD (SMT) Output Type: SPI Resolution: 10 b Sensor Type: Digital, Local Sensing Temperature - Local: -55°C to 150°C Accuracy - Highest (Lowest): 1.5°C (-2°C, 3°C) Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -55°C to 150°C Case / Package: 8-WSON (3x3) Supply Voltage - Operating: 2.65 V to 5.5 V Testing Conditions: -10°C to 65°C (-55°C to 150°C) Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1054948-LM70CILDX-3/NOPB
Packaging: Reel - TR
Features: Shutdown Mode
Mounting: SMD (SMT)
Output Type: SPI
Resolution: 10 b
Sensor Type: Digital, Local
Sensing Temperature - Local: -55°C to 150°C
Accuracy - Highest (Lowest): 1.5°C (-2°C, 3°C)
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -55°C to 150°C
Case / Package: 8-WSON (3x3)
Supply Voltage - Operating: 2.65 V to 5.5 V
Testing Conditions: -10°C to 65°C (-55°C to 150°C)
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Analog and Digital Output - 296-44673-6-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
296-44673-6-ND
Analog and Digital Output 296-44673-6-ND
Temperature Sensor Digital, Local -55°C ~ 150°C 10 b 8-WSON (3x3)

Temperature Sensor Digital, Local -55°C ~ 150°C 10 b 8-WSON (3x3)

Buy Now Datasheet
Analog and Digital Output - 296-44673-1-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
296-44673-1-ND
Analog and Digital Output 296-44673-1-ND
Temperature Sensor Digital, Local -55°C ~ 150°C 10 b 8-WSON (3x3)

Temperature Sensor Digital, Local -55°C ~ 150°C 10 b 8-WSON (3x3)

Buy Now Datasheet
Analog and Digital Output - 296-44673-2-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
296-44673-2-ND
Analog and Digital Output 296-44673-2-ND
Temperature Sensor Digital, Local -55°C ~ 150°C 10 b 8-WSON (3x3)

Temperature Sensor Digital, Local -55°C ~ 150°C 10 b 8-WSON (3x3)

Buy Now Datasheet
Sensors, Transducers - Temperature Sensors - Analog and Digital Output - LM70CILDX-3/NOPB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Temperature Sensors - Analog and Digital Output
LM70CILDX-3/NOPB
Sensors, Transducers - Temperature Sensors - Analog and Digital Output LM70CILDX-3/NOPB
SENSOR DIGITAL -55C-150C 8WSON

SENSOR DIGITAL -55C-150C 8WSON

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Sensor Chips Sensor Chips Sensor Chips Sensor Chips
Product Number LM70CILDX-3/NOPB 1054948-LM70CILDX-3/NOPB 296-44673-6-ND LM70CILDX-3/NOPB
Product Name LM70 SPI/10-Bit plus Sign Digital Temperature Sensor Temperature Sensors - Temperature Sensors - Analog and Digital Output - LM70CILDX-3/NOPB Analog and Digital Output Sensors, Transducers - Temperature Sensors - Analog and Digital Output
Sensor Type Temperature Temperature Temperature
Unlock Full Specs
to access all available technical data

Similar Products

LM26LV-Q1 Automotive 1.6 V, LLP-6 Factory Preset Temperature Switch and Temperature Sensor - LM26LVQISD-135/NOPB - Texas Instruments
Specs
Sensor Type Temperature
Applications Automobile
Standards and Certifications RoHS
View Details
LM62 2.7V, 15.6mV/deg C, SOT-23 Temperature Sensor - LM62CIM3/NOPB - Texas Instruments
Specs
Sensor Type Temperature
Standards and Certifications RoHS
Input Voltage 2.7 to 10 volts
View Details
7 suppliers
Specs
Sensor Type Temperature
Input Voltage 2.2 to 5.5 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
LM26 SOT-23, ?3?C Accurate, Factory Preset Thermostat - LM26CIM5-VHA/NOPB - Texas Instruments
Specs
Sensor Type Temperature
Standards and Certifications RoHS
Input Voltage 2.7 to 5.5 volts
View Details
4 suppliers