The LM35CAZ/NOPB is a precision integrated-circuit temperature sensor calibrated in Celsius with a linear output of 10 mV/°C, rated for a temperature range of -40°C to 110°C. It is packaged in a plastic TO-92 case measuring 4.30mm × 4.30mm, operates from 4V to 30V, and draws less than 60 μA of current. The device offers ensured accuracy of ±0.5°C at 25°C and exhibits low self-heating of less than 0.08°C in still air. It features a low-impedance output of 0.1 Ω for a 1 mA load and typical non-linearity of ±0.25°C. The part is RoHS compliant and has no connection on unused pins, with the case grounded to the negative supply terminal.
Precision Centigrade Temperature Sensor 3-TO-92 -40 to 110
Manufacturer: Texas Instruments
Win Source Part Number: 144230-LM35CAZ/NOPB
Packaging: Bulk
Mounting: Through Hole
Output Type: Analog Voltage
Resolution: 10mV/°C
Sensor Type: Analog, Local
Sensing Temperature - Local: -40°C to 110°C
Accuracy - Highest (Lowest): ±0.5°C (±1°C)
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -40°C to 110°C
Case / Package: TO-92-3
Supply Voltage - Operating: 4 V to 30 V
Testing Conditions: 25°C (-40°C to 110°C)
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
Temperature Sensor Analog, Local -40°C ~ 110°C 10mV/°C TO-92-3
Texas Instruments LM35CAZ/NOPB
Texas Instruments LM35CAZ/NOPB
Texas Instruments LM35CAZ/NOPB
SENSOR ANALOG -40C-110C TO92-3
SENSOR ANALOG -40C-110C TO92-3
IC, TEMP SENSOR, 30V; IC Output Type:Voltage; Sensing Accuracy Range:± 0.2°C; Sensing Temperature Min:-40°C; Sensing Temperature Max:+110°C; Sensor Case Style:TO-92; No. of Pins:3Pins; Supply Voltage Min:4V; Supply Voltage Max:30V; RoHS Compliant: Yes
| Texas Instruments | Win Source Electronics | DigiKey | RS Components, Ltd. | RS Components, Ltd. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Sensor Chips | Sensor Chips | Sensor Chips | Sensor Chips | Sensor Chips | Sensor Chips | Sensor Chips | Sensor Chips |
| Product Number | LM35CAZ/NOPB | 144230-LM35CAZ/NOPB | LM35CAZ/NOPB-ND | 5335878P | 5335878 | LM35CAZ/NOPB | LM35CAZ/NOPB | 28AH3359 |
| Product Name | LM35 Precision Centigrade Temperature Sensor | Temperature Sensors - Temperature Sensors - Analog and Digital Output - LM35CAZ/NOPB | Analog and Digital Output | Temperature & Humidity Sensor ICs | Temperature & Humidity Sensor ICs | Analog and Digital Output | Sensors, Transducers - Temperature Sensors - Analog and Digital Output | Ic, Temp Sensor, 30V; Ic Output Type Texas Instruments |
| Sensor Type | Temperature | Temperature | Temperature | Temperature | Temperature | Temperature | Temperature | |
| Applications | Military | |||||||
| Standards and Certifications | RoHS | RoHS | RoHS | RoHS | ||||
| Input Voltage | 4 to 30 volts | 4 to 30 volts | 4 to 30 volts | 4 to 30 volts | 4 to 30 volts |