2.5 to 38 V Digital Latch Hall Effect Sensor 3-TO-92 -40 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 917226-DRV5013AGQLPG
Operating Temperature Range: -40°C ~ 125°C (TA)
Features: Digital Switch Latch Open Drain Hall Effect TO-92-3
Package: TO-226-3, TO-92-3 Short Body
Package: Bulk
Mounting: Through Hole
Family Name: DRV5013
Categories: Sensors
Case / Package: TO-92-3
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-DRV5013AGQLPG, 296-38517-ND, 296-38517-6-ND, 296-38517-6INACTIVE,
MAGNETIC SWITCH LATCH TO92-3
| Texas Instruments | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Sensor Chips | Magnetic Sensor Chips | Magnetic Sensor Chips |
| Product Number | DRV5013AGQLPG | 917226-DRV5013AGQLPG | DRV5013AGQLPG |
| Product Name | DRV5013 2.5 to 38 V Digital Latch Hall Effect Sensor | Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - DRV5013AGQLPG | Sensors, Transducers - Magnetic Sensors - Switches (Solid State) |
| Sensor Type | Temperature | Magnetic | Magnetic |
| Applications | Industrial | ||
| Standards and Certifications | RoHS | ||
| Input Voltage | 2.5 to 38 volts | 2.7 to 38 volts |