Texas Instruments TMP303A TMP303 Low Power, 1?C, 1.4V Temperature Range Monitor in SOT563 TMP303ADRLR

Description
TMP303 Low Power, 1?C, 1.4V Temperature Range Monitor in SOT563 6-SOT -40 to 125
Request a Quote Datasheet
Description
TMP303 Low Power, 1?C, 1.4V Temperature Range Monitor in SOT563 6-SOT -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TMP303A TMP303 Low Power, 1?C, 1.4V Temperature Range Monitor in SOT563 - TMP303ADRLR - Texas Instruments
Dallas, TX, United States
TMP303A TMP303 Low Power, 1?C, 1.4V Temperature Range Monitor in SOT563
TMP303ADRLR
TMP303A TMP303 Low Power, 1?C, 1.4V Temperature Range Monitor in SOT563 TMP303ADRLR
TMP303 Low Power, 1?C, 1.4V Temperature Range Monitor in SOT563 6-SOT -40 to 125

TMP303 Low Power, 1?C, 1.4V Temperature Range Monitor in SOT563 6-SOT -40 to 125

Buy Now Datasheet
Temperature Sensors - Temperature Sensors - Thermostats - Solid State - TMP303ADRLR - 1110044-TMP303ADRLR - Win Source Electronics
Laguna Hills, CA, United States
Temperature Sensors - Temperature Sensors - Thermostats - Solid State - TMP303ADRLR
1110044-TMP303ADRLR
Temperature Sensors - Temperature Sensors - Thermostats - Solid State - TMP303ADRLR 1110044-TMP303ADRLR
Manufacturer: Texas Instruments Win Source Part Number: 1110044-TMP303ADRLR Packaging: Reel - TR Features: Selectable Hysteresis Mounting: SMD (SMT) Output Type: Push-Pull Output: Active High Switching Temperature: Programmable Output Function: OverTemp Current - Output (Max): 8mA Accuracy: ±0.2°C Trip Temperature Threshold: Hot Selectable Hysteresis: Yes Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: SOT-6 Supply Voltage - Operating: 1.4 V to 3.6 V Operating Supply Current: 4μA Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1110044-TMP303ADRLR
Packaging: Reel - TR
Features: Selectable Hysteresis
Mounting: SMD (SMT)
Output Type: Push-Pull
Output: Active High
Switching Temperature: Programmable
Output Function: OverTemp
Current - Output (Max): 8mA
Accuracy: ±0.2°C
Trip Temperature Threshold: Hot
Selectable Hysteresis: Yes
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-6
Supply Voltage - Operating: 1.4 V to 3.6 V
Operating Supply Current: 4μA
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics
Product Category Sensor Chips Sensor Chips
Product Number TMP303ADRLR 1110044-TMP303ADRLR
Product Name TMP303A TMP303 Low Power, 1?C, 1.4V Temperature Range Monitor in SOT563 Temperature Sensors - Temperature Sensors - Thermostats - Solid State - TMP303ADRLR
Sensor Type Temperature Temperature
Unlock Full Specs
to access all available technical data

Similar Products

LM74 SPI/ 12-Bit Plus Sign Temperature Sensor - LM74CIMX-3/NOPB - Texas Instruments
Specs
Sensor Type Temperature
Standards and Certifications RoHS
Input Voltage 2.65 to 5.5 volts
View Details
6 suppliers
DRV5053 2.5 to 38 V Analog Bipolar Hall Effect Sensor - DRV5053CAQLPGM - Texas Instruments
Specs
Sensor Type Temperature
Applications Industrial
Standards and Certifications RoHS
View Details
3 suppliers
LM26LV 1.6V, LLP-6 Factory Preset Temperature Switch and Temperature Sensor - LM26LVCISD-150/NOPB - Texas Instruments
Specs
Sensor Type Temperature
Standards and Certifications RoHS
Input Voltage 1.6 to 5.5 volts
View Details
2 suppliers
DRV5023-Q1 Automotive Digital-Switch Hall Effect Sensor - DRV5023BIEDBZRQ1 - Texas Instruments
Specs
Sensor Type Temperature
Applications Automobile
Standards and Certifications RoHS
View Details
4 suppliers