Texas Instruments LM335 Precision Temperature Sensor LM335Z/LFT7

Description
Precision Temperature Sensor 3-TO-92
Request a Quote Datasheet
Description
Precision Temperature Sensor 3-TO-92
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LM335 Precision Temperature Sensor - LM335Z/LFT7 - Texas Instruments
Dallas, TX, United States
LM335 Precision Temperature Sensor
LM335Z/LFT7
LM335 Precision Temperature Sensor LM335Z/LFT7
Precision Temperature Sensor 3-TO-92

Precision Temperature Sensor 3-TO-92

Buy Now Datasheet
Temperature Sensors - Temperature Sensors - Analog and Digital Output - LM335Z/LFT7 - 923135-LM335Z/LFT7 - Win Source Electronics
Laguna Hills, CA, United States
Temperature Sensors - Temperature Sensors - Analog and Digital Output - LM335Z/LFT7
923135-LM335Z/LFT7
Temperature Sensors - Temperature Sensors - Analog and Digital Output - LM335Z/LFT7 923135-LM335Z/LFT7
Manufacturer: Texas Instruments Win Source Part Number: 923135-LM335Z/LFT7 Operating Temperature Range: -40°C ~ 100°C Features: Temperature Sensor Analog, Local -40°C ~ 100°C 10mV/°K TO-92 Package: TO-226-3, TO-92-3 (TO-226AA) Package: Reel - TR Mounting: Through Hole Family Name: LM335 Categories: Sensors Case / Package: TO-92 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-43640-6-ND, 296-43640-6INACTIVE, LM335Z/LFT7-ND, 296-43640-6, 296-43640-1, 296-43640-2

Manufacturer: Texas Instruments
Win Source Part Number: 923135-LM335Z/LFT7
Operating Temperature Range: -40°C ~ 100°C
Features: Temperature Sensor Analog, Local -40°C ~ 100°C 10mV/°K TO-92
Package: TO-226-3, TO-92-3 (TO-226AA)
Package: Reel - TR
Mounting: Through Hole
Family Name: LM335
Categories: Sensors
Case / Package: TO-92
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-43640-6-ND, 296-43640-6INACTIVE, LM335Z/LFT7-ND, 296-43640-6, 296-43640-1, 296-43640-2

Buy Now Datasheet
Analog and Digital Output - 296-LM335Z/LFT7CT-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
296-LM335Z/LFT7CT-ND
Analog and Digital Output 296-LM335Z/LFT7CT-ND
Temperature Sensor Analog, Local -40°C ~ 100°C 10mV/°K TO-92

Temperature Sensor Analog, Local -40°C ~ 100°C 10mV/°K TO-92

Buy Now Datasheet
Analog and Digital Output - 296-LM335Z/LFT7TR-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
296-LM335Z/LFT7TR-ND
Analog and Digital Output 296-LM335Z/LFT7TR-ND
Temperature Sensor Analog, Local -40°C ~ 100°C 10mV/°K TO-92

Temperature Sensor Analog, Local -40°C ~ 100°C 10mV/°K TO-92

Buy Now Datasheet
Sensors, Transducers - Temperature Sensors - Analog and Digital Output - LM335Z/LFT7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Temperature Sensors - Analog and Digital Output
LM335Z/LFT7
Sensors, Transducers - Temperature Sensors - Analog and Digital Output LM335Z/LFT7
SENSOR ANALOG -40C-100C TO92

SENSOR ANALOG -40C-100C TO92

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Sensor Chips Sensor Chips Sensor Chips Sensor Chips
Product Number LM335Z/LFT7 923135-LM335Z/LFT7 296-LM335Z/LFT7CT-ND LM335Z/LFT7
Product Name LM335 Precision Temperature Sensor Temperature Sensors - Temperature Sensors - Analog and Digital Output - LM335Z/LFT7 Analog and Digital Output Sensors, Transducers - Temperature Sensors - Analog and Digital Output
Sensor Type Temperature Temperature Temperature
Applications Military
Standards and Certifications RoHS
Input Voltage 5 to ? volts
Unlock Full Specs
to access all available technical data

Similar Products

Moisture Sensors, Humidity - HDC1008YPAR - 081137-HDC1008YPAR - Win Source Electronics
Specs
Sensor Type Humidity
Package / Mounting Surface Mount (SMD)
Operating Temperature -20 to 85 C (-4 to 185 F)
View Details
LM60 2.7V, SOT-23 or TO-92 Temperature Sensor - LM60BIM3X - Texas Instruments
Specs
Sensor Type Temperature
Input Voltage 2.7 to 10 volts
Impedance 0.8000 kohms
View Details
5 suppliers
LM26LV-Q1 Automotive 1.6 V, LLP-6 Factory Preset Temperature Switch and Temperature Sensor - LM26LVQISD-130/NOPB - Texas Instruments
Specs
Sensor Type Temperature
Applications Automobile
Standards and Certifications RoHS
View Details