The LM26LV and LM26LV-Q1 are low-voltage, precision, dual-output temperature switches and temperature sensors designed for 1.6-V operation, with a temperature trip point preset from 0°C to 150°C in 1°C increments. They feature both push-pull and open-drain digital outputs, a negative temperature coefficient analog output (VTEMP), and built-in hysteresis for noise immunity. The devices operate from 1.6 V to 5.5 V, have low quiescent current, and are available in a 2.20 mm × 2.50 mm WSON-6 package. The LM26LV-Q1 is AEC-Q100 qualified for automotive applications with a device temperature grade of -40°C to 150°C, HBM ESD classification level 3A, CDM level C6, and MM level M3.
1.6V, LLP-6 Factory Preset Temperature Switch and Temperature Sensor 6-WSON 0 to 150
Manufacturer: Texas Instruments
Win Source Part Number: 1053287-LM26LVCISD-1
Packaging: Reel - TR
Features: Trip Test
Mounting: SMD (SMT)
Output Type: Open Drain, Push-Pull
Output: Active High, Active Low
Switching Temperature: 130°C
Output Function: OverTemp, /OverTemp, VTemp
Current - Output (Max): 7mA
Accuracy: ±2.2°C
Trip Temperature Threshold: Hot
Selectable Hysteresis: No
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -50°C to 150°C
Case / Package: 6-WSON (2.2x2.5)
Supply Voltage - Operating: 1.6 V to 5.5 V
Operating Supply Current: 8μA
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
Temperature Sensor, Rectangular, 6 Pin, Surface Mount
Temperature Sensor, Rectangular, 6 Pin, Surface Mount
| Texas Instruments | Win Source Electronics | Rochester Electronics | |
|---|---|---|---|
| Product Category | Sensor Chips | Sensor Chips | Sensor Chips |
| Product Number | LM26LVCISD-130/NOPB | 1053287-LM26LVCISD-130/NOPB | LM26LVCISD-130/NOPB |
| Product Name | LM26LV 1.6V, LLP-6 Factory Preset Temperature Switch and Temperature Sensor | Temperature Sensors - Temperature Sensors - Thermostats - Solid State - LM26LVCISD-130/NOPB | |
| Sensor Type | Temperature | Temperature | Temperature |