Texas Instruments LM26 SOT-23, ?3?C Accurate, Factory Preset Thermostat LM26CIM5X-HHD/NOPB

Description
SOT-23, ?3?C Accurate, Factory Preset Thermostat 5-SOT-23 -55 to 125
Request a Quote
Description
SOT-23, ?3?C Accurate, Factory Preset Thermostat 5-SOT-23 -55 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The LM26CIM5X-HHD/NOPB is a precision, factory-programmed thermostat in a 5-lead SOT-23 package measuring 2.90 mm × 1.60 mm, designed for thermal management in microprocessors, appliances, and portable systems. It has a factory-set undervoltage shutdown trip point of 0°C with an active-high push-pull digital output, and supports 2°C or 10°C hysteresis controlled via the HYST pin. The device operates from 2.7 V to 5.5 V, consumes 16 μA typical supply current, and includes an analog temperature output with a −10.82 mV/°C slope. It is UL recognized and rated for operation from −55°C to 125°C.

Datasheet Summary
Powered by GS/AI

The LM26CIM5X-HHD/NOPB is a precision, factory-programmed thermostat in a 5-lead SOT-23 package measuring 2.90 mm × 1.60 mm, designed for thermal management in microprocessors, appliances, and portable systems. It has a factory-set undervoltage shutdown trip point of 0°C with an active-high push-pull digital output, and supports 2°C or 10°C hysteresis controlled via the HYST pin. The device operates from 2.7 V to 5.5 V, consumes 16 μA typical supply current, and includes an analog temperature output with a −10.82 mV/°C slope. It is UL recognized and rated for operation from −55°C to 125°C.

Suppliers

Company
Product
Description
Supplier Links
LM26 SOT-23, ?3?C Accurate, Factory Preset Thermostat - LM26CIM5X-HHD/NOPB - Texas Instruments
Dallas, TX, United States
LM26 SOT-23, ?3?C Accurate, Factory Preset Thermostat
LM26CIM5X-HHD/NOPB
LM26 SOT-23, ?3?C Accurate, Factory Preset Thermostat LM26CIM5X-HHD/NOPB
SOT-23, ?3?C Accurate, Factory Preset Thermostat 5-SOT-23 -55 to 125

SOT-23, ?3?C Accurate, Factory Preset Thermostat 5-SOT-23 -55 to 125

Buy Now Datasheet
Temperature Sensors - Temperature Sensors - Thermostats - Solid State - LM26CIM5X-HHD/NOPB - 1053279-LM26CIM5X-HHD/NOPB - Win Source Electronics
Laguna Hills, CA, United States
Temperature Sensors - Temperature Sensors - Thermostats - Solid State - LM26CIM5X-HHD/NOPB
1053279-LM26CIM5X-HHD/NOPB
Temperature Sensors - Temperature Sensors - Thermostats - Solid State - LM26CIM5X-HHD/NOPB 1053279-LM26CIM5X-HHD/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 1053279-LM26CIM5X-HH D/NOPB Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Push-Pull Output: Active High Switching Temperature: 0°C Output Function: UnderTemp Accuracy: ±3°C Trip Temperature Threshold: Cold Selectable Hysteresis: Yes Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: SOT-23-5 Supply Voltage - Operating: 2.7 V to 5.5 V Operating Supply Current: 16μA Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Sufficient Quantity per package: 3k pcs

Manufacturer: Texas Instruments
Win Source Part Number: 1053279-LM26CIM5X-HHD/NOPB
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Push-Pull
Output: Active High
Switching Temperature: 0°C
Output Function: UnderTemp
Accuracy: ±3°C
Trip Temperature Threshold: Cold
Selectable Hysteresis: Yes
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: SOT-23-5
Supply Voltage - Operating: 2.7 V to 5.5 V
Operating Supply Current: 16μA
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Sufficient
Quantity per package: 3k pcs

Buy Now Datasheet
Thermostats - Solid State - LM26CIM5X-HHD/NOPB - ODG (Origin Data Global)
Shenzhen, China
Thermostats - Solid State
LM26CIM5X-HHD/NOPB
Thermostats - Solid State LM26CIM5X-HHD/NOPB
LM26 FACTORY PRESET TRIP POINT T

LM26 FACTORY PRESET TRIP POINT T

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ODG (Origin Data Global)
Product Category Sensor Chips Sensor Chips Sensor Chips
Product Number LM26CIM5X-HHD/NOPB 1053279-LM26CIM5X-HHD/NOPB LM26CIM5X-HHD/NOPB
Product Name LM26 SOT-23, ?3?C Accurate, Factory Preset Thermostat Temperature Sensors - Temperature Sensors - Thermostats - Solid State - LM26CIM5X-HHD/NOPB Thermostats - Solid State
Sensor Type Temperature Temperature Temperature
Unlock Full Specs
to access all available technical data

Similar Products

DRV5013 2.5 to 38 V Digital Latch Hall Effect Sensor - DRV5013AGQLPGM - Texas Instruments
Specs
Sensor Type Temperature
Applications Industrial
Standards and Certifications RoHS
View Details
2 suppliers
LM26LV 1.6V, LLP-6 Factory Preset Temperature Switch and Temperature Sensor - LM26LVCISDX-120/NOPB - Texas Instruments
Specs
Sensor Type Temperature
Standards and Certifications RoHS
Input Voltage 1.6 to 5.5 volts
View Details
2 suppliers
LM26 SOT-23, ?3?C Accurate, Factory Preset Thermostat - LM26CIM5-VHA/NOPB - Texas Instruments
Specs
Sensor Type Temperature
Standards and Certifications RoHS
Input Voltage 2.7 to 5.5 volts
View Details
4 suppliers
DRV5053-Q1 Automotive Analog-Bipolar Hall Effect Sensor - DRV5053PAQDBZRQ1 - Texas Instruments
Specs
Sensor Type Temperature
Applications Automobile
Standards and Certifications RoHS
View Details
4 suppliers